-
Supplier: Transcat, Inc.
Description: Product Highlights A clip-on current transformer Measuring range selectable per software: 0.01 A to 1 A and 0.1 A to 10 A Peak current for sinusoidal currents: 3.7 A and 37 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz
- Primary current (Ratio) Range: 0.01 to 10 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Clip-On current transformer (Sensing) with shielded cable set
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Gossen Metrawatt Z3514 Clip-on current transformer 1- 2000A, 1mA/A
- Primary current (Ratio) Range: 1 to 2,000 amps
- Features: Current Transformer
-
-
Supplier: Transcat, Inc.
Description: Gossen Metrawatt Z3511 Clip-on current transformer 4 - 500A, 1mA/A
- Primary current (Ratio) Range: 4 to 500 amps
- Features: Current Transformer
-
Supplier: Qualitrol Company, LLC
Description: Measures current flow needed to calculate winding temperature, monitor cooling systems and support advanced functions Clip-on design simplifies installation
- Features: Current Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: ValueTronics International, Inc.
Description: adjustable. The WZ12C clip-on current sensor is equipped with a top quality metal core which reduces eddy-current loss, and allows for accurate measuring results even with low primary current. Damping diodes integrated into the measurement output of the
-
Supplier: ValueTronics International, Inc.
Description: low-ratio readings up to 129.99:1, or up to 329.99:1 with an auxiliary transformer. It can be used to test three-phase transformers by connecting and testing each phase separately. The Single-phase TTR® Transformer Turns Ratio Test Set measures the turns ratio and exciting
-
Supplier: CARLO GAVAZZI Automation Components
Description: the output is activated. Ideal for switching of transformers and other highly inductive loads Direct copper bonding (DCB) technology Thyristor power units LED indication Clip-on IP20 protection cover Housing free of moulding mass Self lifting terminals Operational ratings up to
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 1 volts
- Maximum Current: 100 amps
- Load Voltage: 100 to 660 volts
-
Supplier: Eaton Cooper Power Systems
Description: The ELX fuse is a full range current-limiting fuse designed to provide overcurrent protection. It is completely interchangeable with similar fuses using industry standard clip-style and dry well canister mountings. Quiet, safe operating characteristics of the ELX fuse make it ideal for
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models
-
Supplier: Mersen
Description: Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule
- Voltage Rating: 8,250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Littelfuse, Inc.
Description: current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for
- Voltage Rating: 15,500 volts
- Current Rating: 250 amps
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages,
- Features: Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-1 MHz 3 AC current ranges, selectable via 30 Ω, 50 Ω or 100 Ω internal AC impedance The 30 Ω setting
-
Supplier: Visual Sound, Inc.
Description: Professional quality performance--incorporates road-proven QSC designs High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and
-
Supplier: Visual Sound, Inc.
Description: Professional quality performance--incorporates road-proven QSC designs High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and
-
Audio Amplifiers and Preamplifiers - 3x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-3210TSupplier: Visual Sound, Inc.
Description: Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power
-
Supplier: Visual Sound, Inc.
Description: High-current toroidal transformers for greater two-ohm power and low noise Independent user-defeatable clip limiters reduce distortion Selectable low-frequency filters (30 Hz or 50 Hz) protect speakers and increase headroom Balanced 1/4 inch (6.3mm) TRS, XLR and barrier strip
-
Supplier: Cole-Parmer
Description: measurement with increased accuracy and current measurement, via clip-on current transformer and sensors • Data storage of min-max values • Automatic or manual measuring range selection analog scale for quick trend indication – bar graph or pointer • Rugged IP65
-
Supplier: Tripp Lite by Eaton
Description: Conforms to current UL 1449 3rd Edition safety standards Flexible Mounting Options Included clips allow mounting horizontally or vertically on a variety of surfaces Long 15 ft. AC power cord with NEMA 5-15P plug reaches distant outlets All-metal 48 in. housing designed for long
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Clip-on or on-site USB charger with 4.5 ft. retractable extender cord Black plastic housing designed for long life Backed by Tripp Lite’s Ultimate Lifetime Insurance $50,000 Ultimate Lifetime Insurance covers any connected components damaged by power surge (U.S., Canada and
- Clamping Voltage: 600 volts
- Standards: IEEE
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: rail mounting, the eI/O-170E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: simplified via removable 3.5mm terminal blocks. Ready for DIN rail mounting, the eI/O-170PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models
Find Suppliers by Category Top
Featured Products Top
-
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
The Value of Accurate Automated Data Co flection to
The Dent ELITEpro XC power monitor uses a clip on current transformer to measure electric flux through the current transformer.
-
Industrial application of current signature analysis to diagnose faults in 3-phase squirrel cage induction motors
Fig. 2, shows a typical CSA system for monitoring the health of a 3-phase induction motor - note that the sensor, a non-invasive clip on current transformer (CT) can be remote fromthe motor's operationalenvironment.
-
Current signature analysis to detect induction motor faults
Note that the sensor, a noninvasive clip on current transformer (CT), can be remote from the motor’s operational environment.
-
The on-line prediction of airgap eccentricity levels in large (MW range) 3-phase induction motors
It is generally accepted that operators prefer the use of current monitoring since the signal can be sensed via a clip on current transformer in the switchgear room.
-
≪TMC-2001≫ Battery Management System; Programma
Clip - on current transformer , Connector loses ± 2,45 V .
-
ADVANCED MONITORING AND ADVICE INTEGRATING
A COMPREHENSIVE SENSOR NETWORK FOR
IMPROVED OPERATIONAL AVAILABILITY
The supply current is normally monitored very easily, without interfering with the machine, simply by fitting a clip - on current transformer around the supply cable to the motor, see Figure 4.3 (TAVN 87).
-
Metrological supervision of electrical energy meters in substations up to 35 kV
Connection of optical transformers is possible without voltage disconnection, with the use of high voltage clip - on current transformers , as shown in figure 2 [9].
-
Finite element study of rotor slot designs with respect to current monitoring for detecting static airgap eccentricity in squirrel-cage induction motors
In an industrial installation the current spectrum is monitored using a clip - on current transformer around one of the input line conductors and a spectrum analyser.
-
Online insulation condition monitoring of HV rotating machines using wideband partial discharge measurements
The method developed here uses a wideband (IkHn3OMHz) clip - on current transformer (HF CT) to couple the discharge current signal into a terminated (50R) wideband amplifier.
-
A new monitor for pollution on power line insulators. II. Simulated field tests
The transmit- ter comprises a group of logic circuits for processing the leakage current bursts, as sensed through a special clip - on current transformer .
Indicates content that may require registration and/or purchase.