-
Supplier: Accuris
Description: Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMM's with the axis of a rotary table as the fourth axis
-
Description: Geometrical Product Specifications (GPS) -- Acceptance and reverification tests for coordinate measuring machines (CMM) -- Part 3: CMMs with the axis of a rotary table as the fourth axis
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis
-
-
Supplier: Accuris
Description: Geometrical Product Specifications (GPS) - Acceptance and Reverification Tests for Coordinate Measuring Machines (CMM) - Part 3: CMMs with the Axis of a Rotary Table as the Fourth Axis
-
Supplier: Accuris
Description: Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis. (ISO 10360-3:2000)
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: wizard automatically determines the maximum scanning speed. The standard navigator technology increases the quality of the results and the measuring performance. Options "mass" multisensor technology Stylus rack for stylus and probe systems Rotary table to measure rotationally
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: parts, e.g. in shipbuilding, in wind power or in the heavy equipment industry. With workpieces weighing more than five tons, it is difficult to find a rotary table suitable for the required accuracy and workpiece weight.
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: technology Temperature sensors for linear temperature compensation Options Rotary table to measure rotationally symmetric parts Stylus rack for stylus and probe systems Dynalog control panel with 12” TFT display Accuracy Length measuring error [μm]: from 3.5 + L/230 COMPACT Options
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2,500 inch
- y-axis Measuring Length: 6,000 inch
- z-axis Measuring Length: 1,800 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: box Ideally designed to protect against environmental influences, easy to service Insensitive to temperature changes Sturdy design Special linear guideways Highly dynamic drives with 520 mm/s travel speed and 3.5 mm/s2 acceleration Insensitive to vibrations Options Rotary table as
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 29.5 inch
- y-axis Measuring Length: 19.7 inch
- z-axis Measuring Length: 19.7 inch
-
Supplier: ASME
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In
-
Supplier: ASME Standards and Certification
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In
-
Supplier: AENOR
Description: Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis. (ISO 10360-3:2000)
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times,
- Maximum Axial load: 5 to 15 lbs
- Features: 5 Axis, CNC Controlled, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Mounting Capability: Horizontal
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
Find Suppliers by Category Top
Featured Products Top
-
Probe. For broken tool detection and rapid tool length/diameter measurement use the new OTS, Renishaw's first tool setting probe with optical transmission. The robust, compact and cable-free design allows freedom of table movement, ideal for twin pallet or rotary table machines. Quick (read more)
Browse Tool Monitors Datasheets for Renishaw -
. Probe movement and table movements are computer controlled. PDF Brochure - Labmaster Universal Model 1000A (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Swivel, centering, tilt, and elevation adjustments are controlled with a press of a button or click of the mouse, or choose our new optional Table Control Box for traditional knob control. For even more automated control, GageCal scripting allows the user to create a sequence of automated actions for (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Machine Tool Metrology
CMM — Rotary Table Calibration—test procedure: (i) fix spheres ‘A’ and ‘B’ on ‘RT’.
-
New developments in coordinate measuring machines for manufacturing industries
…two categories [7]: • Extrinsic factors: CMM operator, workpiece fixtur- ing variation, workpiece form error, sampling strategy, thermal properties, dirt or coolant, etc. • Intrinsic factors: Multiple styli (fixed star probe or articulated stylus), scanning probes, rotary tables , CMM dynamic effects, etc.
-
CIRP Encyclopedia of Production Engineering
These tests cover the following situations (ISO 10360 2003–2011): • CMMs used for length measurements according to ISO 10360–2 • CMMs with a rotary table according to ISO 10360–3 .
Indicates content that may require registration and/or purchase.