-
Supplier: RS Components, Ltd.
Description: QANTEK QX14T50B25.00000B50TT Oscillator
- Total Frequency Stability: 50 ppm
- Load Capacitance: 50 pF
- Output Type: CMOS, HCMOS
- Features: Other
-
Supplier: DigiKey
Description: 19.2/30/15/1.8/2.5X2.0
- Total Frequency Stability: 30 ppm
- Operating Temperature: -10 to 70 C
- Supply Voltage: 1.8 V
- Output Type: CMOS
-
Supplier: New Yorker Electronics Co., Inc.
Description: 48.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C
- Oscillation Frequency: 48 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter VCXO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Micro Crystal AG
Description: OM-0100-C8 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 550 nA
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Aker Technology USA Corporation
Description: Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, has extended its clock oscillator product line to a include new ultra miniature output clock oscillator, the S16 Series. This clock oscillator is a
- Oscillation Frequency: 2 to 60 MHz
- Total Frequency Stability: 25 to 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Micro Crystal AG
Description: OM-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Micro Crystal AG
Description: The OV-0100-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter High Freq XO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V
- Oscillation Frequency: 10 to 525 MHz
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Isotemp Research, Inc.
Description: Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
- Oscillation Frequency: 5 to 40 MHz
- Phase Noise (@ 10kHz): -115 to -140 dBc/Hz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: HCMOS ±0.28ppm 10mA -40℃~+85℃ 30.72MHz SMD7050-10P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
- Output Type: CMOS, HCMOS
- Oscillator Type: TCXO, XO
-
Supplier: Utmel Electronic Limited
Description: HCMOS ±1ppm 6mA -40℃~+85℃ 20MHz SMD7050-10P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
- Output Type: CMOS, HCMOS
- Oscillator Type: TCXO, XO
-
Supplier: Isotemp Research, Inc.
Description: Features: High Precision for -20~+70ºC, ±0.28 ppml CMOS and Clipped Sine Wave Output Optional
- Oscillation Frequency: 5 to 26 MHz
- Total Frequency Stability: 0.14 to 0.5 ppm
- Phase Noise (@ 10kHz): -120 to -148 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 30 to 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs
- Oscillation Frequency: 10 to 525 MHz
- Total Frequency Stability: 370 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC XO 24.0000MHZ CMOS SMD
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -40°C ~ 75°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±30ppb Package / Case: 6-SMD, No Lead, 5
- Oscillation Frequency: 20 MHz
- Operating Temperature: -40 to 75 C
- Supply Voltage: 5.0 V
- Output Type: CMOS
-
Supplier: QuartzCom AG
Description: Frequency range: 2.0 ~ 54 MHz Supply voltage: 3.3 V or 2.8 V or 1.8 V Pulling range: ±50 ~ ±90 ppm Output signal: CMOS Size: 3.2 x 2.5 mm
- Oscillation Frequency: 2 to 54 MHz
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS
- Features: Other
-
Supplier: Jauch Quartz America, Inc.
Description: High Stability Type with Stop Function Ceramic / Metal package Pb-free since production start
- Oscillation Frequency: 2.5 to 60 MHz
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
-
Supplier: Pletronics, Inc.
Description: Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5
- Oscillation Frequency: 8.192 to 40 MHz
- Total Frequency Stability: 50 to 200 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: NDK
Description: A ceramics-package SMD. Output level: C-MOS level, PECL level Ultra-compact and with excellent aging characteristics. Superb phase noise characteristics that are essential for WIMAX.
- Oscillation Frequency: 37.72102 to 155.52 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Filtronetics, Inc.
Description: Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL.. Frequency range varies with each logic. L x W (mm): 9.5 x 5.0
- Oscillation Frequency: 1 to 80 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 V, 5.0 V
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Frequency range: 0.3MHz through 100MHz • Frequency tolerance: 0.5% typical • Temperature stability: ±1.5% typical (-40C to
- Oscillation Frequency: 0.3 to 100 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
-
Description: XTAL OSC XO 3.2768MHZ CMOS SMD
- Oscillation Frequency: 3.2768 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: OSC XO 32MHZ 3.3V HCMOS SMD
- Oscillation Frequency: 20 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 10mA ±20ppm 4.9152MHz CMOS SMD5032-4P Oscillators ROHS
- Oscillation Frequency: 4.9152 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 1 to 155.52 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 40 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm
- Oscillation Frequency: 5 to 40 MHz
- Total Frequency Stability: 0.1 ppm
- Supply Voltage: 3.3 V, 5.0 V
- Output Type: CMOS
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: 555 Timer Help
Get yourself a hex CMOS Schmidt trigger inverter like a 74C14 or 40106 and you now have up to 6 timers, one-shots or any number of other functions can be configured. Oscillators , flip-flops too!
-
Ultrasound apparatus for the measurement of facial movement
In our application the CMOS 4011 crystal oscillator (three inverting gates) is divided by 27 to give a stable 25.6 kHz. … the low-frequency signal, which after further filtering becomes the input to CMOS 40106 Schmitt trigger circuits.
-
An electronic readout for radiotherapy treatment couch rotation
… 1-4 are biased for maximum light-voltage transfer and are coupled to CMOS Schmidt triggers IC1 … As aliquid crystal display was used aback plane oscillator is provided in ICl2.(OPT3 provides a 'zero' … 40106 .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
An approximate frequency for this oscillator is given by fs 1/1.39(R17 R18)C1. The exact frequency of oscillation of a CMOS astable multivibrator also depends on the supply voltage and on the logic threshold voltage of the specific 40106 chip being used.
-
Switching network parts and its periphery
The feedback with R8 on the with C4 beschalteten input gives an oscillator . That operates 40106 at quite high frequency (about 1 MHz). - 8-bit- CMOS processor, internal clock frequency: 2 MHzes - timer frequency: 500 kHz-housing: SO28 .
-
Applied Mechatronics
The inputs of the 2559 IC are compatible with TTL and 5-V CMOS . … open-loop control is needed for a unipolar stepper control consists of an oscillator generating 1000 pulses/s … The average current from the 40106 Schmitt trigger inverter’s ground pin 8 is linearly dependent on the …
-
Elements of the applied electronics
To the sine oscillator on the base of the function generator, see the section 14.8: module … CMOS 40106 1) .
-
Material Sciences and Manufacturing Technology
DAC0832 is a CMOS process analog converter which been widely used. 14 IC3A 40106 The first stage is an oscillator , the second one is the amplifier and the output stage often …
-
Applied Mechanics and Mechatronics Automation
40106 2) The OBC minimum system includes CPU, crystal oscillator , external RAM, ROM and EEPROM. … China a zwliu@chd.edu.cn, bshanxjtu@gmail.com, cdoushenggen@vip.qq.com Keywords: video detection; CMOS line image sensor …
Indicates content that may require registration and/or purchase.