Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: CAMERA CHIP SENSOR
- Operating Temperature: -22 to 185 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: Acme Chip Technology Co., Limited
Description: CAMERA CHIP SENSOR
-
Supplier: Win Source Electronics
Description: Manufacturer: onsemi Category: Sensors, Transducers -Optical Sensors -Image Sensors, Camera Package: Tray Type: CMOS with Processor Operating Temperature: -30°C ~ 70°C (TA) Voltage - Supply: 1.7V ~ 1.95V Supplier Device Package: 48-ILCC (10x10) Base Product Number:
-
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350037-OVM6211-RADA Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: CameraCubeChip™ Type: CMOS with Processor Package: Tray Standard Package: 2,000 Pixel Size: 3µm x 3µm Active Pixel Array: 400H x 400V
- Horizontal Pixels: 400
- Vertical Pixels: 400
- Pixel Size: 3 µm
- Operating Temperature: -30 to 70 C
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888242-OVM7695-RYEH Series: CameraCubeChip™, OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm Package: Bulk Family Name: OVM7695 Categories:
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888241-OVM7692-RACA Series: CameraCubeChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 640H x 480V 1.75µm x 1.75µm Module Package: Reel - TR Package: Module
-
Supplier: CMOSIS nv
Description: The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 180 fps
-
Supplier: CMOSIS nv
Description: type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and calibrating
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: DigiKey
Description: CMOS IMAGE SENSOR SYSTEM-ON-CHIP
-
Supplier: Teledyne DALSA
Description: The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 18 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: curved frame and IC chip defect scanning Chips ● Metals engraved characters detection ● Chip via defect detection ● Integrated circuit / Transistor / Resistor/ Capacitor / Inductor / IC chip-completed in one scan ● Plasma etching, wafer solder joint, CMOS
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera, Video
- Performance: Line Scan
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Hamamatsu Photonics Europe
Description: Long photosensitive area image sensors with CMOS chips arranged in a single row The S11720 series is a CMOS linear image sensor developed for close contact optical systems. This long photosensitive area image sensor with CMOS chips arranged in
- Horizontal Pixels: 3,072
- Pixel Size: 127 µm
-
Supplier: DigiKey
Description: OV05642 CameraChip™, OmniBSI™, TrueFocus™ CMOS Imaging, Color (RGB) Sensor Evaluation Board
- Supported System: Microcontroller
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: wenglor sensoric LLC
Description: Wenglor's BBZK004 is a powerful machine vision camera that enables the recording of high-quality images in a wide range of vision applications. Equipped with a state-of-the-art CMOS sensor, this camera can capture images with high resolution and optimum image quality,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: processor, edge computing, industrial control, Embedded Microprocessor MPU, Image Sensors, Camera. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 532-OV09740-A46A can be used
- Package Type: Other
-
Supplier: Palomar Technologies, Inc
Description: high bright/high power LEDs, and CMOS image sensors Common Applications Automotive assemblies Chip on board (COB) CMOS camera modules Disk drive assemblies Display and solar panels Fine pitch devices Flex circuits Large complex hybrids Multichip modules (MCMs)
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20835 employs high levels of integration to minimize
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Fiberscope.net by MEDIT
Description: be locked with one click. The insertion probes are available in 4.5mm(0.177"), 6mm (0.24”),8mm (0.31") or 10 meter(32.8ft) diameters and are water and oil proof. This videoscope is suitable for most day-to-day industrial applications. With a high resolution 1/18” CMOS Image Sensor
- Tube or Sheath Diameter: 4.5 to 8 mm
- Working Length: 1.5 to 6 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
Find Suppliers by Category Top
Featured Products Top
-
, capable of capturing detailed bio-optical data from the skin non-invasively. The smartphone had an ultra-sensitive high-resolution CMOS camera. To use this device as a pulse oximetry sensor a custom LED holder was applied over the camera. With these two devices, the researchers performed (read more)
Browse Sensor Chips Datasheets for Hamamatsu Photonics Europe -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
1 Megahertz, or 16 Gigapixels per second data throughput. The Linea HS2 features a highly sensitive Backside Illuminated (BSI) multi-array charge-domain TDI CMOS sensor with 16k/5 µm resolution and optimized Quantum Efficiency, meeting the rigorous demands of current and future (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
reliable Teledyne GigE framework within the Spinnaker® 4 acquisition SDK Support for Sapera® Image Processing Library with AI capability Newest Sony® CMOS image sensors, and 1.2 MP to 12 MP resolution options Approved partner network for a vast selection of (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
with standard printed circuit boards for data processing. PZN are being used for controlling our robots, triggering cameras at the airport and being used for monitoring our biomedical data. The semiconductor industry categorizes these devices as biosensors, Nano sensors, and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
spectrophotometry. This new range of sensors offers numerous advantages. One of its hallmark features is high sensitivity across the near-infrared range of 0.9 to 2.1 µm, made possible by the combination of an InGaAs photodiode array and a CMOS chip. The (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
Conduct Research Top
-
CMOS Cameras Rise to Speed Challenge
Advances in CMOS image-sensor technology are making it possible for a new breed of highspeed cameras to capture events previously impossible to image by conventional CCD cameras. Improvements in chip design and manufacturing have enabled CMOS cameras to become a cost-effective, high-performance
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of CyberOptics Corp., has rolled out a Bluetooth-enabled wireless sensor technology that claims to monitor semiconductor equipment in wafer fabs. TI, Memsic cut deal to sell CMOS MEMS sensors Memsic Inc., a startup company that has developed and deployed CMOS-based MEMS accelerometers and sensors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a single-chip CMOS imager Israeli start-up TransChip is targeting mobile handset vendors seeking to upgrade cellphones to popular camera phones with a single-chip CMOS image sensor that integrates image processing and compression along with LCD controller functions. Scott Kulicke adamant
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and memory cards for PDAs TAIPEI, Taiwan -- Taiwan's Integrated Circuit Solution Inc. (ICSI) here launched the world's first chip that supports a digital camera and memory card on the same device. Designed to reduce the cost of PDAs and other handheld equipment, the new IC3102 controller includes
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
laser diode drivers support new, old standards AMD expected to release Duron, Thunderbird MPUs in June Canon claims CMOS sensor beats resolution of CCD in digital camera Pixelworks IPO reaps $57.5 million; Nogatech shares sink 40% in two days Kingston forms independent memory-validation company
More Information Top
-
Wide-field fluorescent microscopy on a cell-phone
We put another lens (f2 = 15 mm) directly in front of the existing lens, which generates a system demagnification of f2/f = 3.2 between the sample plane (located at the focal plane of f2) and the camera CMOS sensor chip .
-
Pixel Detectors
The fundamental difference between CMOS monolithic active pixel sen- sors and CMOS camera chips is that the former must have a 100% fill factor .
-
Integrated x-ray and charged particle active pixel CMOS sensor arrays using an epitaxial silicon-sensitive region
A prototype CMOS radiation sensor camera chip has been designed, fabricated and tested.
-
A High Repetition Rate Ultra Short Pulse Strobe
SP -2000 camera sensor , a Cmos chip , requires about 424 foot lamberts at the .
-
An Embedded System for Borescope and Eddy Current Dual Nondestructive Testing Based on ARM Microcontroller
Image sensor used CMOS image sensor OV7660 camera chip of OmniVison.
-
Opportunities and Challenges for Smarter Mobile Devices
For instance, in the CMOS - based camera sensor chips for smart phones, the number of pixels in one sensor chip grew from 1.3M pixels (in 2005) to 13M pixels (in 2012), while the size of camera sensor chip remains basically the…
-
Sensor technique
Chemisorption activation energy 888, 1067 chi-square-test 91 clip-On fee, 578 Clustering, 1257 CMOS camera chip , 989 sensor , 661 CO2 lasers, 370 Coated-wire-electrodes, 1145 Coriolis mass flow measurement, 40 chopper frequency, user aspects, 895 measuring tubes 113, 892…
-
Evaluation of surgical performance with standard rigid and flexible-tip laparoscopes
As a result of the new ‘‘digital’’ endoscopes have been developed miniaturization of chip technology, that enable a charged-couple device (CCD) or complimen- tary metal-oxide sensor ( CMOS ) camera chip to be incorporated at the distal end of an endoscope.
-
NAVAL
POSTGRADUATE
SCHOOL
Camera Chip is a CMOS sensor with on chip image processing, see Figure 12.
Indicates content that may require registration and/or purchase.