-
Description: IEC 60747-18-1:2019 (E) specifies the test methods and data analysis for the calibration of lens-free CMOS photonic array sensors. This document includes the test conditions of each process, configuration of lens-free CMOS photonic array sensors, statistical analysis of
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
-
Supplier: Teledyne DALSA
Description: is able to combine advanced filter technology with the highest resolution sensors available; >12,000 pixel linear arrays are easily achieved. In addition each imaging area on the device can be designed to have its own pixel size and clocking to enable optimal imaging performance for
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: hazard assessment, flood risk management, transportation engineering, urban planning, civil engineering, oil and gas exploration and geology. Capabilities Highest resolutions available--"push-broom" linear and TDI sensors with X resolution to 16000+ pixels and unlimited Y resolution High line
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: Single video line (512 pixels)near infrared image sensor (0.95 to 1.7 μm) The G11135 series InGaAs linear image sensors designed for foreign object inspection equipment. These linear image sensors consist of an InGaAs photodiode array and CMOS chip that contains a charge
- Horizontal Pixels: 512
- Pixel Size: 25 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET) and a signal +5 V supply. The C9118-01 is assembled on a compact
-
Supplier: Richardson RFPD
Description: supports LVDS for outstanding SFDRor CMOS input data for less demanding applications. Interface is configurable from 4-bit nibbles to 32-bit wordsand can run at up to 150 MHz CMOS or 150 MHz LVDS DDR. Manufactured on a CMOS process, the AD9789 uses a proprietary switching
- Category: Development Board
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: ASTM International
Description: directly to an amorphous silicon read-out structure, and devices where a phosphor is coupled to a CMOS (Complementary metal-oxide-semiconductor) array, a Linear Detector Array (LDA) or a CCD (charge coupled device) crystalline silicon read-out structure. 1.4 The DDA shall
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of digital line scan sensors AWAIBA
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in timing generator and signal processing circuit; 5 V single supply operation The S8378-256Q is a family of CMOS linear image sensors designed for image input applications. This linear image sensor operates from 5 V single supply with only start and clock pulse inputs,
- Horizontal Pixels: 256
- Pixel Size: 500 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: e-con Systems™ Inc
Description: Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline Frame Rate: 12MP@60fps, 4K@60fps, Full HD@240 fps (Linear Mode) Operating Temperature Range: -20°C to 60°C Power consumption: 567.6mW Small form-factor board size in mm (l x b):
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Operating Temperature: -4 to 140 F
- Vertical Resolution: 3,040 lines
-
Supplier: e-con Systems™ Inc
Description: (Linear Mode) Refer Datasheet for complete frame rate details. Power consumption: 1.13 W Operation Temperature Range : -30° to 70° C Small form-factor Size in mm (l x b) : 30 x 30 mm (Height depends on the Lens) Board Weight: 12 Grams Compliance FCC RoHS Launched on: Sensor: AR0821 from
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Video Cameras - IP67 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ -- STURDeCAM81_CUOAGXSupplier: e-con Systems™ Inc
Description: NVIDIA AGX Orin Cameras Overview STURDeCAM81_CUOAGX is a IP67 4K GMSL2 camera that features a AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. It allows to connect up to eight STURDeCAM81 camera
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: e-con Systems™ Inc
Description: (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 1.73W (Linear Mode MJPEG) Min: 1.05W (Linear Mode UYVY) Size in mm (l x b x h): Without Lens: 30 x 30 x 31.5 mm Board Weight:
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Richardson RFPD
Description: The PE4140 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation beyond 6.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing mixers to be built that use LO powers from -7 dBm to
- RF Frequency Range: 0 to 6,000 MHz
- LO Frequency Range: 1,116 to 1,926 MHz
- IF Frequency Range: 1,062 MHz
- Conversion Loss: 6.5 dB
-
Supplier: Renesas Electronics Corporation
Description: The X9250 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal
- Operating Temperature: 85 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through
- Operating Temperature: 85 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Smartmore Corporation Limited
Description: ISP supports gamma, contrast, lens shadow correction, etc ● Support Poe power supply, with a maximum transmission distance of 100m ● Color linear array camera supports RGB three-line true color output
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Anokiwave
Description: The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power
- Operating Frequency: 24,500 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other
- Package Type: FCCSP
-
Supplier: Qorvo
Description: Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and
- Operating Frequency: 37,000 to 43,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The PE44820 is a HaRP technology-enhanced 8-bit digital phase shifter (DPS) designed for use in a broad range of applications including: beamforming networks, distributed antenna systems, active antenna systems and phased array applications. This DPS covers a phase range of 358.6 degrees in
- Frequency Range: 1,700 to 2,200 MHz
- Insertion Loss: 6 dB
- Features: Other
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 1,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Qorvo
Description: Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and
- Operating Frequency: 24,250 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE)
- Acceleration: 3 g
- Frequency Range: 1,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -4 to 158 F
-
Supplier: Anokiwave
Description: The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power
- Operating Frequency: 37,000 to 43,500 MHz
- Technology: 5G Standard
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity
-
Supplier: Kionix, Inc.
Description: filter capacitors. The auxiliary input provides access to the embedded A/D converter.These high-performance silicon-micromachined linear sensors consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial, Medical
-
Supplier: ASTM International
Description: 1.1 This guide covers the evaluation, qualification, and quantification of digital neutron images. These images can be acquired by many methods, including: neutron sensitive imaging plates (Computed Radiography - CR), Digital Detector Arrays - DDA's (amorphous silicon, CMOS, CCD,
-
Supplier: Richardson RFPD
Description: The AD80066 is a complete analog signal processor for imaging applications. It features a 4-channel architecture designed to sample and condition the outputs of linear charged coupled device (CCD) or contact image sensor (CIS) arrays. Each channel consists of an input clamp, correlated
- Resolution: 16 bits
- Sample Rate: 24,000 kSamples/Sec
- Features: Other
-
Supplier: Advanced Orientation Systems, Inc.
Description: generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for almost +-80arcdeg. COMPASS/TILT module is perfectly suitable for numerous rock drilling, oil drilling, hole profiling, logging, marine
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching
- Acceleration: 2 to 8 g
- Frequency Range: 50 to 2,000 Hz
- Maximum Shock: 5,000 to 10,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: current change instead of voltage. Permanent magnets can also be used in MEM sensor and CMOS magnetic sensor arrays to supply the magnetic field.
- Industrial Magnets: Magnetic Assembly
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
Dragonfly® S is a first of its kind, practical option for industries ranging from life science instrumentation to factory automation. The modular, compact, and lightweight design accelerates the inception stage of imaging application development for at-scale manufacturing, volume-based applications, and multi-camera systems.
(read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne FLIR IIS is pleased to announce the Bumblebee® X series – an advanced stereo vision solution built on our best-in-class stereo vision portfolio.
(read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®️ 1GigE SWIR (Short Wave Infrared) 1.3 MP camera.
(read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
reliable Teledyne GigE framework within the Spinnaker® 4 acquisition SDK Support for Sapera® Image Processing Library with AI capability Newest Sony® CMOS image sensors, and 1.2 MP to 12 MP resolution options Approved partner network for a vast selection of (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to announce that its Dragonfly®️ S USB 5MP modular and compact camera is now in full production.
(read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Hamamatsu Photonics is pleased to announce the launch of the ORCA®-Quest IQ, the latest in our series of advanced qCMOS® cameras. The ORCA®-Quest IQ is engineered to meet the evolving demands of quantitative imaging, particularly in transformative fields such as adaptive optics and (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA
More Information Top
-
Space optical instruments optimisation thanks to CMOS image sensor technology
When TDI is not requested for pushbroom systems, CMOS linear array can be selected, featuring several advantages with respect to CCDs while reaching high electro-optics performances (see §2), particularly for multispectral and superspectral observations.
-
M2FS: the Michigan/Magellan Fiber System
… set of injection mirrors into the beam just below the fiber ends within the shoes where the light is reimaged onto a set of linear Hamamatsu S10453-512Q (512 x 500 µm x 12.8 µm) linear CMOS arrays (see Figure 6).
-
Realization of the FPGA based TDI algorithm in digital domain for CMOS cameras
We suppose the CMOS linear array direction to be Y and the direction of movement to be X.
-
Hand-held digital line-scanning laser ophthalmoscope (LSLO)
The LSLO has only one moving part, multiple imaging modes, and uses low-cost but highly sensitive complimentary metal oxide semiconductor ( CMOS ) linear arrays for imaging with a detector dynamic range of 12-bits.
-
CMOS long linear array for space application
This paper presents the design of a CMOS linear array , resulting from collaboration between Alcatel Alenia Space and Cypress Semiconductor, which take advantage of each of these emerging potentialities for CMOS technologies.
-
Optical Nano- and Microsystems for Bioanalytics
1998) CMOS linear array of BDJ color detectors.
-
Line-scanning laser ophthalmoscope
The LSLO uses complementary metal oxide semiconduc- tor CMOS linear arrays Pixel Devices International PCI , San Jose CA .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157616/2/D_Yamamoto_Shunsuke.pdf
The probe beam was detected with a linear CMOS array (Ultrafast Systems, SPEC-VIS) for the visible wavelength range from 400 to 900 nm and with an InGaAs linear diode array (Ultrafast Systems, SPEC-NIR) for the near-IR wavelength range from …
-
Instrument design of Ozone and Pollution measuring Ultraviolet Spectrometer (OPUS)
One is a CMOS linear array detector instead of photo-multiplier tube in TOMS.
-
Image Sensors Market Tracker Database - Q3 2013
The Si image sensors are available as a CCD array, CMOS linear array and NMOS linear array.
Indicates content that may require registration and/or purchase.