Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Description: CAMERA CHIP SENSOR
- Operating Temperature: -22 to 185 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: e-CAM130_CUMI1820_MOD is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor chip (ISP) on-board that performs all the Auto functions
- Maximum Frame Rate: 5 to 72 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full HD
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 18 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: Smartmore Corporation Limited
Description: curved frame and IC chip defect scanning Chips ● Metals engraved characters detection ● Chip via defect detection ● Integrated circuit / Transistor / Resistor/ Capacitor / Inductor / IC chip-completed in one scan ● Plasma etching, wafer solder joint, CMOS
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera, Video
- Performance: Line Scan
-
Supplier: CMOSIS nv
Description: NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Fiberscope.net by MEDIT
Description: and integrated design. These units feature a great color CMOS camera chip in the tip of the probe, which will provide you with small bend radius to access tight areas or corners. This camera chip has a 90 degree field of view, 4-way tip articulation of 120 degrees
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Fiberscope.net by MEDIT
Description: diameter, and are all water-, oil-, diesel-, gasoline- proof (IP 57) with an integrated high-resolution CMOS Video Camera chip. The camera chip is faster (60 fps@ AVGA) and more sensitive than any current generic products on the market. Four super bright LED
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will greatly
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Fiberscope.net by MEDIT
Description: 15cm/30cm/45cm. All the probes for the HERON-I rigid video scope feature a high-resolution CMOS Video Camera Chip and LED lights integrated at the tip, offering bright, clear, color images of the inspection area. LED lights illumination intensity can be adjusted by
- Tube or Sheath Diameter: 6 mm
- Working Length: 0.15 to 0.7 m
- Field of View: 67 degrees
- Minimum Focus Distance: 20.000000000000004 to 50 mm
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: RS Components, Ltd.
Description: The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use in disposable cameras used for medical imaging e.g. diagnostic
- Horizontal Pixels: 328
- Maximum Frame Rate: 60 fps
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD876 is a CMOS, 160 mW, 10-bit, 20 MSPS analog-to-digital converter (ADC). The AD876 has an on-chip input sample-and-hold amplifier. By implementing a multistage pipelined architecture with output error correction logic, the AD876 offers accurate performance and guarantees no
- Resolution: 10 bits
- Sample Rate: 20,000 kSamples/Sec
- Package Type: QFP
-
Supplier: Infineon Technologies AG
Description: BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20835 employs high levels of integration to minimize
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike
- Frequency Range: 100 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: designed for WiFi and Bluetooth applications. Applications Connected and smart lighting for IoT Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency and voltage Security Camera and Video Doorbell Designers who
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.21 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.65 to 3.4 volts
Find Suppliers by Category Top
Featured Products Top
-
wafers, high density interconnects and flat panel displays, and for life science applications. On-chip binning also enables higher web speeds to boost system throughput. The camera is equipped with dual Camera Link HS CX4 connectors to Active Optical Cables providing complete EMI immunity (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
More Information Top
-
Instruments, Measurement, Electronics and Information Engineering
To collect track information, we chose to use OV5116P Single IC CMOS monochrome camera with PAL analog output which is a complete black and white CMOS Video Camera chip .
-
A single-chip CMOS 306/spl times/244-pixel NTSC video camera and a descendant coprocessor device
SMITH et al.: SINGLE- CHIP CMOS VIDEO CAMERA .
-
A CMOS image sensor with analog two-dimensional DCT-based compression circuits for one-chip cameras
This paper presents an on-sensor video compression scheme for one- chip CMOS video cameras based on an analog two-dimensional discrete cosine transform (2-D DCT) pro- cessor and a subsequent analog-to-digital converter/quantizer (ADC/Q) [6].
-
UNIVERSITY OF CALGARY
Self–stabilizing Capsule Endoscope for Early Detection and Biopsy of Colonic Polyps
It contains a miniature color video CMOS chip camera with 4 illuminating LEDs, batteries, transmitter, and antenna.
-
Per-Pixel Dark Current Spectroscopy Measurement and Analysis in CMOS Image Sensors
In 1989, a small research team under his di- rection designed and demonstrated the first single- chip CMOS video camera .
-
Spike timing dependent plasticity (STDP) can ameliorate process variations in neuromorphic VLSI
In 1989, a small research team under his direction designed and demonstrated the first single chip CMOS video camera .
-
A Comprehensive Tool for Modeling CMOS Image-Sensor-Noise Performance
In 1989, a small research team under his di- rection designed and demonstrated the first single- chip CMOS video camera .
-
Minimizing risk using prediction uncertainty in neural network estimation fusion and its application to papermaking
In 1989, a small research team under his di- rection designed and demonstrated the first single chip CMOS video camera .
-
CMOS video cameras
A single chip CMOS video camera is presented, along with design technique and characterization results.
-
The Design and Implementation of a C8051F-Based Embedded Image Acquisition System
It mainly consists of a CMOS digital video camera chip , a small camera lens, a cold light source.
Indicates content that may require registration and/or purchase.