-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to
- Density: 2.5999983590696485 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time.
-
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time.
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time.
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over time.
-
Supplier: MicroCut, Inc.
Description: We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment combines
- Cutting: Abrasive Wheel Cutting, Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Electrical Discharge Machining (EDM)
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals
- Features: North America, Northeast US Only, United States Only
-
Supplier: Economy Spring & Stamping
Description: CNC machines, Economy Spring can create finely processed long and small-diameter, burr-free parts with sharp edges — even from hard-to-work-with materials. Laser machining often reduces production to just one setup, and it provides quick changeovers to accommodate small lot sizes. Device
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: manufacturing engineering support, outstanding customer service, consistent product quality, and on-time delivery. We can expedite prototypes in 3-5 days and production quantities in two weeks are typical. Our custom sheet metal fabrication processes utilize state of the art CNC, turret
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Hot Rod / Iron
Find Suppliers by Category Top
Featured Products Top
-
ceramic components for high-temperature applications. Electrical & Electronics - high-temperature electrical insulation and structural assemblies. Manufacturing Process. Our BN ceramic threaded tubes can be produced through controlled ceramic processing and precision machining: Boron nitride powder preparation and forming. High-temperature sintering. CNC machining of internal and external profiles. Precision thread machining. Surface grinding and finishing. Dimensional inspection and quality... (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation. Passivation of stainless steel treats the metal surface with an acid solution to further add to surface corrosion resistance. The technique acts to remove any free iron from the metal 's surface before that iron can react to water and oxygen in the air that, subsequently... (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Threaded Rod Exporters, Threaded Rod Selling Leads
Sell LXK400B CNC threaded rod milling machine .
-
Thread Rod - Thread Rod Manufacturers, Suppliers
CNC Threaded Rod Milling Machine .
-
threaded rod - offers from threaded rod manufacturers, suppliers, exporters & wholesalers
Sell LXK400B CNC threaded rod milling machine .
-
brass rod - offers from brass rod manufacturers, suppliers, exporters & wholesalers
Steel Alloy And Brass Threaded Rod CNC Turned Precision Gears For ...
-
Packaging Machinery Manufacturers (Page 14). Packaging Machinery Product Catalogs Directory
Steel Alloy And Brass Threaded Rod CNC Turned Precision Gears For Machinery Parts .
-
CR4 - Thread: New CNC Membership Type Under Hobbies
• #11 "Making your own threaded rods for a CNC Machine" by Andy Germany on 01/22/2009 5:25 PM (score 1 .
-
CR4 - Thread: Stepper Motor Torque
I have found that provided you are not looking for really fast response, a small motor, via a relatively fine thread (I use 8mm metric threaded rods in my CNC machines for example that "climb" 1.25mm per revolution and 1.8 …
-
CR4 - Blog Entry: Six Reasons to Consider Rolled Threads
I use long rolled stainless threaded rods in my little CNC machines.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54537/565950258-MIT.pdf?sequence=2
The threaded rod is the only custom CNC element.
-
Wood frameworks with connecting node of concrete
Belts were recessed on the provided spots with a CNC cutter and provided at the ends of glued threaded rods .
Indicates content that may require registration and/or purchase.