-
Supplier: Koike Aronson/Ransome, Inc.
Description: Thermostatically controlled body heating for heat efficiency Built in cartridge heater Pressure changes inside cylinder do not affect regulator Easy maintenance
-
Supplier: Radwell International
Description: PRESSURE REGULATOR KIT, GAS VALVE REGULATOR, ADD-ON, 11.0 INCH, WC-LP GAS, FOR 700 SERIES GAS VALVES, (82446). FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: Hydrofarm, Inc.
Description: Green Air Products natural gas CO2 generators use a standard small appliance type NG regulator such as might be used with a residential stove or water heater. For use with natural gas only. Special-Order Only
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5, 5~10, 9~14,
- Features: Control Valves, Directional Valves, Gas, Pilot Valves, Regulators, Steam
-
Supplier: Hydrofarm, Inc.
Description: CO2 is an odorless, invisible, and non-flammable gas. It is also safe for humans in the maximum concentrations recommended for plant growth. The average level of CO2 in the atmosphere is about 300 PPM (parts per million). If the level decreases down below 200 PPM in an enclosed
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58,
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and EMC compliant, strong anti-static ability Ultra-thin
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Hydrofarm, Inc.
Description: Green Air Products propane CO2 generators use a standard small appliance type propane regulator such as might be used with a small heater or barbecue. For use with liquid propane fuel only.
-
Supplier: UL Standards & Engagement
Description: a) Compressed gas regulators; b) Gas appliance pressure regulators; c) Regulators for use in chemical, petroleum, or utility power plants; pipeline or marine terminals; or related storage facilities at such plants or terminals; d) Combination gas control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest
-
Supplier: UL Standards & Engagement
Description: use with compressed gases such as air, carbon dioxide, inert gases, fuel gases, nitrogen, nitrous oxide and oxygen. 1.3 The suitability of an accessory in combination with a compressed gas regulator shall be judged under the applicable requirements of the Standard for Compressed
-
Supplier: InspectorTools
Description: archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing
-
Supplier: InspectorTools
Description: gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing GasAlertMicro 5 IR uses a non-dispersive infrared sensor to monitor carbon dioxide levels while simultaneously monitoring and displaying up to four additional atmospheric hazards including O2,
-
Supplier: InspectorTools
Description: pricing) Memory card (installed) BW Fleet Manager software for downloading, evaluating and archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas
-
Supplier: InspectorTools
Description: pricing) Memory card (installed) BW Fleet Manager software for downloading, evaluating and archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. –With purge function for diaphragm valve –With three Jewellok series pressure regulator (can use other regulator instead) –Supply the gas contiously ( connecting cylinders in
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Accuris
Description: Safety and control devices for gas burners and gas-burning appliances Particular requirements Part 2: Pressure regulators
-
Supplier: Accuris
Description: REGULATOR, PRESSURE, COMPRESSED GAS
-
Description: purchaser and user. ISO 23551-2:2006 applies to pressure regulators for gas burners and gas burning appliances of nominal connection size up to and including DN 250 that can be used and tested independently of these appliances. These regulators are suitable for fuel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He Flow
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Gas, Shut Off Valves, Stainless Steel
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Accuris
Description: Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators
-
Supplier: CSA Group
Description: ISO 10524-2:2018 specifies design, construction, type testing, and marking requirements for manifold pressure regulators (as defined in 3.7) and line pressure regulators (as defined in 3.5) intended for use in medical gas pipeline systems. Examples of gases include oxygen,
-
Supplier: Accuris
Description: Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators (ISO 10524-2:2005)
-
Description: ISO 10524-2:2005 specifies requirements for manifold pressure regulators intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and for line pressure regulators for inlet pressures up to 3 000 kPa and intended for use in pipeline systems for the
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet pressure •
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: REGULATOR, CYLINDER GAS, 2 -50 PSIG, NON-RELIEVING, 1/4 FNPT
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/35/50 bar Materials Body regulator and valves? see (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Advanced Colonoscopy
… VIO300D (ERBE Elektromedizin, Tübingen, Germany)/ICC200 (ERBE Elektromedizin, Tübingen, Germany)/ESG-100 (Olympus Medical Systems, Tokyo, Japan); transparent hood: Transparent soft attachment (Olympus Medical Systems, Tokyo, Japan)/small-caliber tip transparent (ST) hood (Fujifilm Corporation); CO2 gas regulator (Olympus Medical Systems,Tokyo …
-
ENDOSCOPIC SUBMUCOSAL DISSECTION (ESD) FOR COLORECTAL TUMORS
A, B) CO2 gas regulator .
-
Dynamic alterations in wellbore cement integrity due to geochemical reactions in CO 2 ‐rich environments
[11] In order to keep the injected brine solution at a con- stant pH throughout the experiment, a CO2-saturated brine reservoir was maintained at 635 psi and 25 C by a CO2 gas regulator and a temperature controller.
-
Photosynthetic limitations of a halophyte sea aster (Aster tripolium L) under water stress and NaCl stress
The CO2-photosynthesis response curve was determined using a LI-6400 portable photosynthesis system connected to a CO2 gas regulator .
-
CO2 CAPTURE PROJECT - AN INTEGRATED, COLLABORATIVE TECHNOLOGY DEVELOPMENT PROJECT FOR NEXT GENERATION CO2 SEPARATION, CAPTURE AND GEOLOGIC SEQUESTRATION
Open the required valves up to PC shutoff to let CO2 gas in to the cell, confirm that pressure in the cell is going up, then fine tune the system pressure by manipulating the CO2 gas regulator .
-
Automatic gas tank switching system for CO2 incubators
MATERIALS 2 CO2 gas regulators 1 Swagelok union tee tube fitting (B-500-4 for 5/16" tubing O.D. ca.
-
http://www.wjgnet.com/1007-9327/pdf/v15/i41/5186.pdf
CO2 insufflation and monitoring system CO2 was administered using a commercial CO2 regulator ( Gas Regulator, Crown, Model FR-IIS-P; Yutaka Engineering, Tokyo, Japan) connected to a CO2 bottle.
-
welding regulators,China welding regulators Manufacturers, Suppliers - ECOL
• co2 gas regulators .
-
http://www.int-res.com/articles/meps2007/341/m341p111.pdf
CO2 gas Regulator .
-
Shopping - Best Prices On The Clarke MIG150TE 240V 150A Turbo Mig Welder - Big Bruin
* Fully inclusive welding package - CO2 gas , regulator , mild steel wire, professional torch assembly, earth clamp, face shield & helpful instructions.
Indicates content that may require registration and/or purchase.