-
Supplier: Boyd
Description: Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller have
- Cooling Capacity: 0.6 to 11 kW
- Process Flow: 1 to 12 GPM
- Pump Rating: 0.05 to 1.5 HP
- Reservoir Capacity: 1.056688 to 6.075956 gallons
-
Description: Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating
- Cooling Capacity: 0.75 to 24 kW
- Fluid Discharge Temperature: 41 to 194 F
- Process Flow: 1.7 to 20 GPM
- Process Pressure: 20 to 60 psi
-
Supplier: Laserglow Technologies
Description: The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV,
- Wavelength Range: 491 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
-
Supplier: Laserglow Technologies
Description: The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive
- Wavelength Range: 500.8 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0660 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 660 nm laser light at output power levels from <5 mW to >2 W. This series is available in three levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 660 nm
- Laser Power: 5 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Laserglow Technologies
Description: The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 656.5 nm
- Laser Power: 5 to 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Solid State Cooling Systems
Description: not require house or facility chilled water. Can operate in any standard room, laboratory or office. • For use with 25% propylene glycol solutions (preferred) – ethylene glycol solutions or water are acceptable • Standard easy-to-use RS232 communications interface
- Cooling Capacity: 0.16 kW
- Process Flow: 0.132 GPM
- Process Pressure: 15 psi
- Operating Temperature: 35.6 to 113 F
-
Supplier: Solid State Cooling Systems
Description: temperature cycling Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.
- Cooling Capacity: 0.3 kW
- Operating Temperature: 14 to 122 F
- Condenser Cooling: Air-Cooled
- Other Features: Indoor
-
Supplier: Solid State Cooling Systems
Description: Precise temperature control (+0.05 °C) even near ambient For use with water/glycol mixture, alcohol water, DI water Very energy efficient (typically <200 W AC) Quiet (~63 dBA at 3 feet) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed
- Cooling Capacity: 0.4 kW
- Process Flow: 0.792 GPM
- Process Pressure: 30 psi
- Operating Temperature: 23 to 149 F
-
Description: Reliable liquid temperature control, with cooling capacity up to 1000W/3415 BTU. Thermo Scientific™ ThermoChill II Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features such as minimized
- Cooling Capacity: 0.9 to 1 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 2.5 gallons
-
Description: Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000
- Cooling Capacity: 0.6 to 0.7 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 2 GPM
- Reservoir Capacity: 2.5 gallons
-
Description: Reliable liquid temperature control, with cooling capacity up to 2000w/6830 BTU. Thermo Scientific™ ThermoChill Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features minimized plumbing
- Cooling Capacity: 1.9 to 2 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 5 gallons
Find Suppliers by Category Top
Featured Products Top
-
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
FRENIC-MEGA (G2) catalog FRENIC-MEGA (G2)3-in-1 Applications flyer (read more)
Browse Datasheets for Fuji Electric Corp. of America -
ratio of 1:1:8, typically:–Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called “radio frequency” to stimulate the gasses to produce the beam. Using RF has advantages over DC voltage, including lower energy consumption, better (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
in the ratio of 1:1:8, typically:–Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called “radio frequency” to stimulate the gasses to produce the beam. Using RF has advantages over DC voltage, including lower energy consumption (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
efficiency, which increases the total number of VFDs. COOLING TOWERS – VFDs are used to control the fan speed to maintain water temperature instead of constantly turning the fans on and off. Cooling towers are typically used in conjunction with Chillers and Air Handling (read more)
Browse Datasheets for MTE Corporation -
Chillers Boiler feed Municipal/industrial drainage water treatment Sewage treatment Municipal water supply Seawater desalination Mining water reclamation Fracking water treatment Shut off valve automation (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air bubbles Automatic shape classification features (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
standard Nd:YAG. Key Features & Applications Diode-pumped or flashlamp-pumped operation Water-cooled or air-cooled laser systems Pulsed or CW operation Materials processing, marking, welding, and cutting Laser range finding (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 1% soot content with automatic laser gain control Greater than 20 microns error corrections for water and air (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
, electronic, semiconductor, microelectronic and laser applications. UV15X-6NM-2 features an elongation exceeding 200%, which contributes to its ability to withstand rigorous thermal cycling and mechanical shocks. It is serviceable over the wide temperature range of -80°F to +250°F. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
SIZE DISTRIBUTION AND RATE OF PRODUCTION OF AIRBORNE PARTICULATE MATTER GENERATED DURING METAL CUTTING
50 watt CO2 laser with water chiller 300 Watts 725 x 995 (mm2 .
-
30w Laser Exporters, 30w Laser Selling Leads
[ Related Keywords : Water chiller , CO2 Laser chiller, chiller, Laser chiller ] .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6033/VIERING-DISSERTATION.pdf?sequence=1
The CO2 laser is water -cooled by a chiller (Lytron, model RC022J03BF2C031) provided by Coherent.
-
Dose deposition profiles from laser-heated thermoluminescence
To heat the target, we used a CO2 laser (Synrad J48-2-7615) that was water cooled (Polyscience 5000 series chiller ).
-
laser foil engraving,China laser foil engraving Manufacturers, Suppliers - ECOL
... laser cutting/engraving machine 1,working area 1200*900mm 2,80W laser tube 3,CE certificate laser cutting/engraving machine(DSP off-line control system)(air pump)( Water chiller )( laser tube)(working sample) (working sample)Feature … … laser engraving machine system equipped with Co2 laser ...
-
ZASMHBA0005630
… 1.36 0.22 0.62 $3.00 4.5 $15.75 $0.42 $3.78 $0.06 Laser , chiller , and beam delivery $/m2 … … Electricity consumption He, N2, CO2 Resonator optics, filters Mechanical … … parts Filters, additives, clean water Filters, dryer, and air …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21319/MEDELLINSALAS-DISSERTATION-2013.pdf?sequence=1
are all water -cooled. The CO2 laser is cooled by a chiller (Lytron, RC022J03BF2C031 .
-
Explaining Laser Marking Technology
CO2 lasers operate in the Far‐IR (FIR) spectrum and thus produce a great deal of heat, especially at high wattages. Welding and cutting lasers often use hundreds of watts of power, take up a large amount of workspace and require even more space for external water chillers .
-
Other Computing Manufacturers in Laser Equipment, Other Computing Suppliers & Exporters in Laser Equipment Directory
platform, water - chiller ,muti-head Applicable Materials wood, bamboo, jade, marble , organic glass ,crystal, plastic, garments , paper, leather, penelope, rubber, ceramic, glass and other nonmetal materials .... [ Related Keywords : co2 , laser , engraving, machine ] .
-
industrial chiller - offers from industrial chiller manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : industrial chiller, water chiller , laser chiller, oil chiller ] Sell Laser industry chiller for 130W CO2 laser tube .
Indicates content that may require registration and/or purchase.