Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beswick Engineering Co., Inc.
Description: The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating: This is a single stage
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
-
Supplier: Beswick Engineering Co., Inc.
Description: The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on
- Pressure Rating: 500 psi
- Features: Other, Vacuum / Absolute Pressure Regulators
- Primary Material: Stainless Steel
-
Supplier: Armstrong International
Description: Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve,
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 18 to 361 F
-
Description: 2. Diaphragm 3. Diaphragm plate 4. Spring 5. Down diaphragm castings 6. Actuator stem 7. Yoke 8. Adjust nut 9. Travel indicator (b)Reverse-acting Pneumatic Diaphragm Actuator(PZMB) reverse acting diaphragm pneumatic actuator 1. Up diaphragm castings 2.
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Cole-Parmer
Description: such as paint, sludge, and sewage. However, flow rate and pressure depends on the application. If you have questions about the compatibility of your high-viscosity fluid, call our Application Specialists for more information.|Order air filters/regulators to remove impurities from your air
- Maximum Discharge Flow: 13.991999999999999 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Carlisle
Description: Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low pulse Wetted Materials : acetal, Teflon Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out : 20-100 psi (1-6.9 bar) Fits Pail Size
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. An integrated vacuum gauge and regulator provides simple, convenient control of your vacuum process. Highlights
- Ultimate Operating Vacuum: 120.045411915692 torr
- Pumping Speed: 1.0593220338983 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to
- Pressure Rating: 0 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Compressed Air
-
Supplier: Radwell International
Description: REGULATOR SERVICE KIT, MARK 8 SERIES, W. DIAPHRAGM, REGULATOR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Diaphragm Valves
- Features: Regulator (general)
-
Supplier: Cole-Parmer
Description: such as paint, sludge, and sewage. However, flow rate and pressure depends on the application. If you have questions about the compatibility of your high-viscosity fluid, call our Application Specialists for more information.|Order air filters/regulators to remove impurities from your air
- Maximum Discharge Flow: 13.991999999999999 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: regulators give you more control of your vacuum/pressure applications. Pumps include suction cup feet and a 6-ft power cord with built-in switch (the 115 VAC models have grounded plug, 220 VAC and DC models have stripped ends).
- Horsepower: 0.1 HP
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: such as paint, sludge, and sewage. However, flow rate and pressure depends on the application. If you have questions about the compatibility of your high-viscosity fluid, call our Application Specialists for more information.|Order air filters/regulators to remove impurities from your air
- Maximum Discharge Flow: 22.9944 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Description: TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Supplier: Accuris
Description: Self-Operated Diaphragm-Type Natural Gas Service Regulators for Nominal Pipe Size 1\xbc inches (32 mm) and Smaller with Outlet Pressures of 2 psi (13.8 kPa) and Less
-
Description: TESCOM™ CS-2200 Series is a complete high purity changeover system which includes a line regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low gas flow from two pressure sources.
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply, that is main cylinder supply set and spare cylinder set. The device makes a stable output by using two-stage regulators. Main Features 1) Used Jewellok Pressure reducing regulator and valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve 4) Wall
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is infinitely
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 11.2 Cv Working pressure up to 290 psi / 20 bar Accurately maintained output pressure under high flow conditions Diaphragm design for good repeatability, response and sensitivity High stability precision
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 11.2 Cv Working pressure up to 290 psi / 20 bar Accurately maintained output pressure under high flow conditions Diaphragm design for good repeatability, response and sensitivity High stability precision
-
Supplier: Watts
Description: Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in. 2-way
- Valve Size: 0.125 to 0.5 inch
- Port Size: 0.125 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. –With purge function for diaphragm valve –With three Jewellok series pressure regulator (can use other regulator instead) –Supply the gas contiously ( connecting cylinders in 1*1, 2*2, 3**,
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Description: TESCOM™ ACS012 Series is a compact, lightweight high purity changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow of gas from two pressure sources. Ideal for use in analyzer
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
Description: TESCOM™ ACS3200 Series is a compact, lightweight high purity, high flow changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow of gas from two pressure sources. Ideal for use in
- Valve Size: 0.5 inch
- Flow (Cv): 1.2
- Pressure Rating: 3,000 psi
- Media Temperature: -40 to 165 F
-
Description: 22~28, 27~33, 36~44, 42~51, 49~58, 56~66 Diaphragm Cover Material: Teflon coated A3, A4 steel sheet Diaphragm Material: NBR, EPR, fluorine rubber, oil-resistant rubber dimension of pressure regulator
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The regulators'
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and
- Valve Size: 1.5 to 3 inch
- Port Size: 1.5 to 3 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PRHU Downstream pressure reducing valve features metal ion-free EPDM large area rolling diaphragm, ultra-smooth operation and isolated spring control. BCF spigots in 1/2″ – 3″ or 20 – 90mm sizes; Kynar 740 body and Class 100 clean/double bag procedure standard. Provides highest flow
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 to 1 inch
-
Supplier: ControlAir LLC
Description: regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
Find Suppliers by Category Top
Featured Products Top
-
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
pressure reducing regulator controls downstream pressure and is insensitive to upstream pressure.[2] It is a normally-closed valve which may be installed in parallel with sensitive equipment or after the sensitive equipment to provide an obstruction to flow and thereby maintain upstream pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
maximum of 500 psig. The Outlet Range: Maximum outlet range (0-30) psig. The large valve to sensing area ratio and frcitionless design of Beswick's diaphragm style regulators make them especially well suited for low pressure regulation, such as 1/2 psig (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
problems. An Equilibar back pressure regulator with a supple PTFE/Glass diaphragm was able to provide stable control in this application and handle the phase changes.
More Information Top
-
A microperfused incubator for tissue mimetic 3D cultures
The gas bottle contains a desired gas mixture, e.g. 5% CO2 / 95% air and a miniature two-stage diaphragm pressure regulator (Beswick Engineering, Greenland, NH).
-
Microfracturing of Coal Related to Adsorption-Induced Swelling and Matrix-Scale Heterogeneity
Three different types of pressure generation and/or control system were used, for specific ranges of CO2 pressure: 1) a CO2 bottle via a manually controlled AirProducts line regulator , 2) a Tradinco diaphragm pump to increase pressures to >10 MPa, and an ISCO…
-
Investigations of gas reactions photokatalysierter to the kinetics
…of the measuring station for investigation of the photokatalysierten oxidation of hydrocarbons; 1 gas cylinders 12, 4 diaphragm pump, 7 photo reactor 8 thermostat +, 10 diaphragm pump 5, 2 mass flow regulators , needle valve, heating lines, 11 CO2 analyser, 3 gas mixing…
-
Antioxidant Activities of the Supercritical and Conventional Satureja montana Extracts
The CO2 is compressed by a diaphragm pump and the pressure inside the extractor is controlled by a back-pressure reg- ulator and measured with a Bourdon-type manometer.
-
Supercritical carbon dioxide extraction of Foeniculum vulgare volatile oil
A diaphragm pump delivers the CO2 (Air Liquid, 99.995%) and the pressure is controlled by a back pressure regulator and measured using Bourdon- type manometers.
-
CR4 - Thread: Welding Defect in Brass
(argon, CO2 , helium etc.) If so, could the gas have been contaminated? or do you have a pinhole leak in a regulator diaphragm or a loose fitting that is sucking atmospheric air into the system? or a plugged up nozzle that is…
-
Analytical model and simulations of closed-loop rebreather systems for Earth and Space applications
IHumanI Exhalation hose Inhalation hoseMouthpiece LEGEND CO 2 scrubber Diaphragm ~ Air with lower CO2 Air rich in CO2 - Oxygen line - Diluent line - -> Control line InjectionIneto valve ~ ~ ~ Electronic control valve and monitoring circuits Regulator Regulator Oxygen tank Diluent tank…
-
Vertical thin-layer photoreactor for controlled cultivation of cyanobacteria
2---control chamber; 3---gas-liquid separator; 4-- diaphragm pump; 5---mixing cham- ber; 6--- CO2 supply; 7--pH probe; 8-~pH meter; 9---pH controller; 10--gas pressure regulator ; l 1--solenoid valve; 12-~one-way valve; 13----three-way stopcock…
-
Analysis of sterols in vegetable oils using off-line SFC/capillary GC-MS
The system was composed of the following units:a) 308, 306 and 307 high pressure pumps used for CO2 , modifier and additional collection solvent delivery, respectively; b) 821 automated pressure regulator ; c) 233 XL valve … h) Rheodyne 7037 manual diaphragm relief valve.
-
Oil Recoveries from Sea Buckthorn Seeds and Pulp
System components: (1) compressed carbon dioxide gas, (2) and (9) pressure gauges, (3) filter, (4) diaphragm compressor, (5) back pressure regulator , (6) extraction vessel, (7) indicating temperature controller, (8) thermocouple … 16) flow-rate indicator, (17) flow totalizer, and (18) CO2 vent.
Indicates content that may require registration and/or purchase.