-
Supplier: Accuris
Description: SEPARATORS, OIL-WATER, COALESCER TYPE: FILTER ELEMENTS, FLUID PRESSURE, COALESCER, OILY WASTEWATER, EXPENDABLE: PREFILTER ELEMENTS, OILY WASTEWATER, EXPENDABLE
-
Supplier: Accuris
Description: FILTER-COALESCER ELEMENT, FLUID PRESSURE
-
Supplier: Accuris
Description: Filter-Coalescer Element, Fluid Pressure
-
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: ControlAir LLC
Description: Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the
- Filter Size Rating: 0.01 to 0.03 microns
- Maximum Air Volume: 39 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 23 to 140 F
-
Supplier: GE ENERGY Air Filtration
Description: The AltairVega range of filter elements consists of four cleanable coalescer/filter elements, which offer superior coalescence performance and salt removal capabilities. Features & Benefits GT2 The GT2 filter/coalescer panel is designed to operate in the harshest
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000 is a high-efficiency bag filter consisting of
- Type: Bag
-
Supplier: ControlAir LLC
Description: Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or
- Filter Size Rating: 0.01 to 0.3 microns
- Maximum Air Volume: 46 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 23 to 140 F
-
Supplier: Swagelok Company
Description: Remove liquid or particulate contaminants with a horizontally-mounted Swagelok filter that can be maintained while still connected to your system.
- Configuration: In-line
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: GE ENERGY Air Filtration
Description: The AltairAquila range of filter elements consists of the cleanable PFA pre-filter and three disposable high efficiency bag filters. All three high efficiency elements are interchangeable and offer superior coalescence performance with or without
- Type: Bag
- Features: Other
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully
- Range: Nano Filtration
-
Supplier: Accuris
Description: FILTER SEPARATORS, LIQUID FUEL, AND FILTER COALESCER ELEMENTS, FLUID PRESSURE, INSPECTION REQUIREMENTS AND TEST PROCEDURES FOR
-
Supplier: WEH Technologies Inc.
Description: particles from the gas flow. When filtering the gas flow, the coalescing filter reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Natural gas flows through the
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 3,000 psi
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: Kaydon Filtration Corporation
Description: The coalescer and separator elements in the TURBO-TOC® system work together to remove free and emulsified water from turbine oil without chemicals or heat. The coalescer aggregates dispersed water into large droplets, while the separator blocks re-entry into the system-keeping oil dry,
-
Description: and pneumatic valves and tools. Conventional filters used to achieve similar air quality typically operate at a pressure drop 6 psid higher than the NL Module, and have a far shorter service life. These maintenance-free filters feature a high-quality design that extends element
- Filter Size Rating: 0.1 microns
- Maximum Air Volume: 125 to 10,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 34 to 125 F
-
Supplier: RS Components, Ltd.
Description: OlympianPlus Coalescing Element
-
Supplier: Kaydon Filtration Corporation
Description: Engineered for bulk diesel purification, our coalescer and separator elements deliver effective two-stage water removal without the need for additives or heat. The coalescer collects and merges dispersed water into larger droplets, while the separator prevents re-entrainment-ensuring clean,
-
Supplier: Kaydon Filtration Corporation
Description: A two-stage coalescing and separation process removes free and emulsified water from diesel fuel. CFS elements ensure water levels are reduced to below 100 ppm, protecting against microbial growth, fuel instability, and corrosion in downstream components.
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Hilliard Corporation (The)
Description: Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM).
- Maximum Liquid Flow: 1,500 GPM
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 2,966 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing
- Filter Size Rating: 1 microns
- Maximum Air Volume: 953 SCFM
- Maximum Inlet Pressure: 232 psi
- Material: Aluminum
-
Supplier: Serfilco, Ltd.
Description: Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow rates to 550
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Hilliard Corporation (The)
Description: Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM and on light oils up to ISO
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Munters DH
Description: wet gas cleaning or processes inside the refinery. Compressor suction drums Natural gas cleaning devices Refinery Advantages Dual function in the same element removes fine droplets and dust particles Removal efficiency of 99.9 % (1 micron) Pre-filter media is pleated in order to
-
Supplier: Eaton
Description: the size of the droplets as they pass through it so that they can be removed. The larger liquid droplets exit the demisting pad and enter the second separation stage. Here the droplets are centrifugally thrown to the outside wall by Eaton's unique CENPELLAR™ air flow element and flow to the
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Central Air Compressor Co.
Description: Over 600 conversion elements available Coalescing, particulate, and adsorption filter elements High filtration effciency, low operating costs, long life, high quality Most competitor conversions available
- Filter Type: Adsorbent, Coalescing, General Purpose
-
Supplier: Radwell International
Description: FILTER ELEMENT, COALESCING. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 1 microns
- Maximum Air Volume: 1,800 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Radwell International
Description: ELEMENT KIT, COALESCING FILTER ELEMENT, 0.5 RATING, FOR USE WITH M16 COALESCING FILTERS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of
- Filtration Product: Coolants, Hydraulic Fluid
- Features: Gas, Gasoline / Diesel, Micro Filtration, Other
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
Find Suppliers by Category Top
Featured Products Top
-
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Kyocera AVX’s MLO® filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. The filters can support both a variety of frequency bands and multiple wireless standards, and (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Multi cartridge filter housings are designed for easy replacement of filter elements, reducing downtime and maintenance costs. Some housings have quick-release mechanisms for convenient access. Versatility: These filter housings can support a wide range (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
REPLACEABLE SUCTION FILTERS RSF SERIES (RSF-480 through RSF-960) The flanged shell holds replaceable pleated filter elements, suitable for installation in the suction line of refrigeration systems. In this way, solid contaminants left in the (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Standard Band pass filters database is a library of previously designed band pass filters in several technologies, such as Cavity Band pass filters, Waveguide band pass filters, Ceramic Band pass filters, Lumped elements band pass filters, SAW band pass filters, Helical band pass filters and Crystal (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
several technologies, such as Cavity Band pass filters, Waveguide band pass filters, Ceramic Band pass filters, Lumped elements band pass filters, SAW band pass filters, Helical band pass filters and Crystal band pass filters. Each technology has its own advantages, and disadvantages as discribed in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
including aerospace, communications and microwave modules. At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles Precision Devices -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Use of filter elements made of fibrous materials to free wastewater from petroleum products
Scheme of laberatory test stand: 1) tank for metering in petroleum product; 2) test stand housing; 3) tank for col- lecting petroleum product; 4) tank for collecting cleaned-up water; 5) screw pump; 6) co- alescing filter element ; 7) petro- leum collector…
-
$45-$50 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Coalescing Filter Elements (2) .
-
Analysis of Coalescing Efficiency in Replacement
A high quality coalescing filter element will typically have a rated filtration efficiency of somewhere 95% and 99.999+%.
-
PARKER products - Grainger Industrial Supply
• Coalescing Filter Element , 0.01 Micron Coalescing Filter Element,0.01 Micron .
-
A Method for Determining the Efficiency of a Coalescing Filter
The coalescing filter element and its associated housing should be tested as a unit since the element's inherent efficiency is effected by the design of the housing.
-
$1500-$2000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Coalescing Filter Elements (1) .
-
Plant Maintenance Product | Donaldson's Synteq XP filter elements remove water, oil aerosols and solid particles from compressed air and gas | Plant Services
Donaldson Company offers manufacturers a coalescing filter element for compressed air/gas and process filtration applications.
-
Relationship of Structure and Physical Properties of Fibre Materials
As in the preceding cases, the operating indexes of coalescing filter elements could be improved by optimizing the structure of the ASFM.
-
Coalescing Efficiency in Branded vs. Generic Replacement Filter Elements
A high quality coalescing filter element will typically have a rated filtration efficiency of somewhere 95% and 99.999+%.
Indicates content that may require registration and/or purchase.