Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: S.I. Tech, Inc.
Description: Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Patton Electronics Co.
Description: data line or up through the ground can easily make molten glass out of fragile network I/O card components.The Patton EPG Model 533 has been designed to greatly reduce the risk of data loss and hardware damage due to "back door" data line transients. The Model 533 connects directly
- Maximum AC Power: 3,000 watts
- Connection: Coaxial Cable Connectors
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's 10Base-2 BNC Coax Surge Suppressor reduce blown NIC cards, garbled network transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. Includes BNC coax male to female connections allowing convenient placement at the protected
-
-
Supplier: Newark, An Avnet Company
Description: ETHERNET TRANSCEIVER, COAXIAL, PLCC-28; Data Rate:-; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:9V; Controller IC Case Style:PLCC; No. of Pins:28Pins; IC Interface Type:-; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORK CARD, W/COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches,
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Advantech
Description: LTE Cat.4+GNSS, Multiple form factor Modem card, pre-carrier certified Main Chipset Qualcomm MDM9X07 2 LTE Antenna Coaxial Connectors +1 GPS antenna connector 4G/LTE Cat 4 and FDD-LTE/WCDMA, with GPS LTE FDD:150Mbps DL/50Mbps UL (Cat 4) LTE TDD:130Mbps DL/30.5Mbps UL (Cat 4) Operating
-
Supplier: VersaLogic Corporation
Description: The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a
- Data Rate: 10,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-2 Ethernet, 10Base-T Ethernet
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Fiber-E is a fiber media E1 extender for G.703 E1 transmission. The BNC model provides unbalanced 75 Ohm coaxial connections while the RJ-45 model provides balanced 120 Ohm connections over twisted pair wiring. When the DCE/Fiber-E card is placed in the
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Patton Electronics Co.
Description: Features & Benefits Novell Approved for NetWare Versions 2.2 and 3.11 (Model 531) Meets the IEEE 802.3 Specification Combined Surge Handling of 3k Watts Direct Connection to Network Interface Cards and Other LAN Hardware T Model Replaces Existing T-Splitter Diverts Surges Safely to
- Maximum AC Power: 3,000 watts
- Connection: Coaxial Cable Connectors
- Standards: IEEE
- Features: Network Applications, SPD
-
Supplier: Microchip Technology, Inc.
Description: Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus or PCMCIA Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Ethernet networks. The second interface follows the MII (Media Independent Interface) specification draft standard, consisting of 4 bit wide data transfers at the nibble rate. This interface is applicable to 10 Mbps or 100 Mbps networks. Three of the LAN91C100FD's pins are used to
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card
- Data Rate: 0.002048 Gbps
- Network Equipment: Other
-
Supplier: Patton Electronics Co.
Description: to a 2.048 Mbps G.703 link. The Model 2703 supports internal, external or network (receive loop) clocking. A loopback test is built-in, and front panel LEDs monitor power, network, master clock and test loop. Several power supply options are available. The Model 2703RC rack card
- Data Rate: 0.002048 Gbps
- Network Equipment: Other
-
Supplier: L-com, Inc.
Description: This compact L-com HG2403RDR-MMCX 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 4.7 inches long, this
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: Allied Electronics, Inc.
Description: This HyperLink Technologies's low cost WiFi antenna kit is designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for IEEE 802.11b
-
Supplier: ZyXEL Communications, Inc.
Description: applications. Leveraging the already existed coaxial cable, it brings less performance impact than other technologies and is capable of stable video content transmissions. The operators can easily push IPTV contents from video sources to the set-top boxes attached to TV sets through gateways
- Network Equipment: Gateway
-
Supplier: Visual Sound, Inc.
Description: when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the
-
Supplier: AMETEK Programmable Power
Description: and low insertion loss. Six of the modules can be accommodated in a single EX1200 full rack mainframe to provide a very flexible RF switch network. The modules can also be combined with other EX1200 switch cards to configure a general purpose subsystem to switch DC to > 1 GHz.
-
Supplier: Printronix, Inc.
Description: The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the
- Printing Width: 370.83979974650816 mm
- Printing Rate: 125.72999999999993 mm/sec
- Resolution: 240 to 400 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
Supplier: L-com, Inc.
Description: applications GPRS/EDGE or CSD, (WAN) connections on GSM 1900 networks (Sony Ericsson® Edge PC-Card) LTE Mobile applications PCS cellular radio applications
- Primary Frequency Range: 1,900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: This compact 1.9GHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for Personal Communication Services (PCS) cellular radio wireless applications where omni-directional coverage
- Primary Frequency Range: 1,900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: e-con Systems™ Inc
Description: capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 30 to 60 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: Gstreamer-1.0 support for video recording and network streaming Board Weight Camera module with Adaptor board - 3.5 Grams Base board - 13.5 Grams Coaxial cable - 4 Grams Base board (L x W) 75.03 mm x 40.69 mm Adaptor board (L x W): 32 mm x 20 mm RoHS compliant Lightweight, versatile,
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 19 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 3,120 lines
-
Supplier: Season Group
Description: and Canada. We provide:-Electronic Circuit Card-Cable and Harness Assembly -Plastic Injection Moldiing-Mold and Die Manufacturing-Sheet metal Forming-Thermoforming-Turnkey Box-BuildOur point of difference is that we own and operate all factories to give our customers more control, lower
- Cable Types / Application: Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Canada Only, East Asia / Pacific Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: digitization uncertainty is plus or minus 1.25 dB and typical repeatability is 0.2 db. Scalar Network Analysis Capability The 85644A and 85645A tracking sources allow the series to make high performance scalar network anaylsis measurements at up to 6.5 or 26.5 GHz. The 85620A plug-in
- Frequency Range: 50,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: attenuators use “edgeline” coaxial structure technology to achieve low-insertion loss and SWR resulting in better accuracy. Agilent attenuators achieve flat-frequency response and high accuracy through the use of thin-film attenuator cards. These cards are composed of
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. Click here to see our wide selection of options (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Why SmartNICs Require Precision Timing in High-Traffic Server Environments In recent years, SmartNICs, also known as smart network interface cards, have transformed networking and data center applications by combining the connectivity of a traditional network interface (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 Tri-Band WiFi 6, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
Fi 6, USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
For datacenter, AI and networking applications to function properly, you’ve got to get the timing right. That can be a challenge as data proliferates and workloads continue to increase. For example, in the datacenter, data travels through switches, active cables and SmartNIC cards to (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Sharing Network Resources
a For the single home PC connected only with the Internet, the most obvious piece of communications equipment is the computer modem. Yet in settings where there are larger numbers of computers, such as banks, public utilities, and universities, PCs are linked together using network adapter cards, also
-
Smart Computing Article - Get Connected With Networks
, such as banks, public utilities, and universities, PCs are linked together using network adapter cards, also known as ). These adapter cards transfer data at rates much higher than those possible with conventional modems. A sophisticated wiring and switching system connecting the network adapters helps
More Information Top
-
CR4 - Thread: Communication problem between two PCs
I would update the drivers for the network cards on both PCs or like suggested, put new ethernet or coaxial network cards in both machines.
-
Low Cost Fiber Optic Network Node Design
Most of these local area network cards employ coaxial cable as the transmis- sion medium.
-
Raspberry pi, The technical manual
Is generally a galvanic separation between the network line and the network card electronics necessary by network cards with coaxial or Twisted Pair-connection.
-
Raspberry pi, The manual
Is generally a galvanic separation between the network line and the network card electronics necessary by network cards with coaxial or Twisted Pair-connection.
-
Radio Monitoring
Network exchange support can be provided in various ways, for instance, with the help of network cards via coaxial or twisted-pair lines, via phone-pair on the basis of modems, and wirelessly with the help of radio modems.
-
Additional Peripheral Installation Procedure
If your network card has a coaxial (10base2) connector on it, be careful when installing the card as the coax connector will sometimes get caught in the insert hole of the case.
-
Medical technology
Stations are directly connected through the BNC sleeve of the network card to the coaxial cable.
-
Implementation of a PC-based operator interface for a paper machine drive
Each PC-Link card communicates directly to a corresponding master drive controller network communication card over a coaxial cable.
-
Experiences with a Layered Approach to Local Area Network Design
Network interface cards are connected to the network throughRG62 coaxial cable (thesame as used for IBM 3270 display units).
-
[RESOLVED] I am so ticked off right now!!!
This agency had all new wiring ran and new 10/100 kingston cards in the new systems, w/new hubs etc... but they are basically trapped in the old 7 year old lantasitc coaxial network and 7 year old Artisoft NIC Cards .
Indicates content that may require registration and/or purchase.