Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: kTB Solutions
Description: kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
- Frequency Range: 0 to 50,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Richardson RFPD
Description: RF Switches
- Type: SPDT
-
Supplier: Heilind Electronics, Inc.
Description: CHANNEL COAXIAL CA,L700,SIGNAL
- Features: Coaxial Connector
-
-
Supplier: RS Components, Ltd.
Description: Coaxial Switch Relay SPDT 28V 18GHz
- Switching Speed: 20 ms
-
Supplier: Rego Electronics Inc.
Description: Micro Coax PCB Switches Micro Coax Test Adaptor with SMA Jack ( or Plug ) Cable Assemblies Features & Benefits - A full range of products, compatible with MURATA MM 8430-2600, MM 8030 and HRS MS-156 High performance, high quality Target Market - Wireless Local Area Networking, Wireless
- Features: Board Mount Connector, Other
- Category: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Accuris
Description: SWITCHES, RF COAXIAL, SELECTION OF
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF SWITCH COAX
- Frequency Range: 0 to 15,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
-
Description: IC RF SWITCH 26.5GHZ ARD COAX
- TJ: -55 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Terminators Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: Buck Switching Regulator IC Positive Adjustable
- Features: Coaxial Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors RF Micro-Switch PCB Jack Through-Hole
- Frequency Range: 3 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: DigiKey
Description: A/B Coaxial Electromechanical Re
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- Operating Temperature: -20 to 60 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365247-MS-180-HRMJ-F6 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN COAX SWITCH JACK STR 50 OHM
- Frequency Range: 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365225-MS-156C3(20) Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: Adapter Coaxial Connector Coaxial Switch - 4mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: SMA
-
Supplier: DigiKey
Description: Coaxial Switch - 4.15mm Plug Dia Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: JFW Industries, Inc.
Description: do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and
- Frequency Range: 5 to 1,000 MHz
- Insertion Loss: 1 to 1.75 dB
- Isolation (Port to Port): 55 dB
- Switching Speed: 0.05 ms
-
Supplier: Richardson RFPD
Description: RF Micro-Switch PCB Jack Through-Hole 50 Ohm
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL, JACK, 50 OHM, PCB; Connector Type:Microminiature Coaxial Switch; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy RoHS Compliant: Yes
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QSC coaxial PIN switches provide fast switching with high isolation and low insertion loss over the full K and Ka frequency bands. Standard models are available in SPST and SPDT configurations and feature a compact package that incorporates the driver circuitry.
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 1.5 to 5 dB
- Isolation (Port to Port): 28 to 50 dB
- Switching Speed: 0.000005 ms
-
Supplier: ValueTronics International, Inc.
Description: relays. Additional Features: RF Coaxial Switch DC to 6 GHz 24 VDC The Agilent 5180-8449 is an RF Coaxial Switch for the 85047A.
-
Supplier: Newark, An Avnet Company
Description: RF ADAPTER, SMA JACK- PROBE PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:RF Switch Probe; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Radiall
Description: An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 4 ms
-
Supplier: Newark, An Avnet Company
Description: RF Connector, RF Micro-Switch PCB Straight Jack, Surface Mount, 50 Ohm / Tape&Reel
-
Supplier: TelephoneStuff.com
Description: up to 4 different cables at one end using the provided remote identifiers Specifications: - Cable Tested: Core to Shield - LED display: - Green Power on LED - Red Low Battery LED - 4 green Good Cable ID LED - 1 red Cable Short LED - Test Length: - Min. 1.2M - Max. 200M - Slide Switch: Power
- Cable: Coaxial
-
Supplier: EA Elektro-Automatik Inc.
Description: S46 and S46T Microwave Switch Systems are designed to simplify the automated switching needed to test a wide range of RF and telecommunication products and devices. The S46 can control 32 relay contacts in a package as small as a 2U high (3.5 in) full-rack enclosure. Choose the System
-
Supplier: Newark, An Avnet Company
Description: SMA PLUG TO RF SWITCH PROBE ASSEMBLY, RG-178, 50 OHM, 250 MM (MATE TO 902-9235) ROHS COMPLIANT: YES
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a A/B Coaxial design BNC ports. Our coaxial A/B Coaxial electromechanical RF relay switch is rated for a maximum frequency of 1 GHz and a maximum power of
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a A/B Coaxial design N ports. Our coaxial A/B Coaxial electromechanical RF relay switch is rated for a maximum frequency of 1 GHz and a maximum power of 5
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.6 :1
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface :
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is (read more)
Browse RF Switches Datasheets for Qorvo -
Introduction Filter Technology PIN diode switches route RF signals electronically between paths in RF and microwave systems. The range covers 10 MHz to 20 GHz, in reflective or absorptive configurations, and every standard switch is equipped with a high-speed TTL driver (read more)
Browse RF Switches Datasheets for Chengdu Filter Technology Co., Ltd. -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
non-reflective as such the RF1, and RF2 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6122 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. The QPC6122 is packaged in a RoHS-compliant, compact 2x2mm 12 lead surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths. (read more)
Browse RF Switches Datasheets for Qorvo -
The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mm (read more)
Browse RF Switches Datasheets for Richardson RFPD
Conduct Research Top
-
Sharing Network Resources
, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio frequency (RF) transmission. Network devices must have some form of unique identification in order to tell
-
Smart Computing Article - Get Connected With Networks
, such as banks, public utilities, and universities, PCs are linked together using network adapter cards, also known as ). These adapter cards transfer data at rates much higher than those possible with conventional modems. A sophisticated wiring and switching system connecting the network adapters helps
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/878/mdaneshm2006.pdf?sequence=1
[5] F. X. Pitschi, G. Spinner, “ Coaxial RF Switch Matrix”, United States Patent, Patent No: 4829271, May 9,1989.
-
The system of RF beam control for electron gun
It consists of a source of microwave signal, coaxial line, coaxial RF switch and RF antenna lead.
-
Cuber predistortion linearizer for relay equipment in 800 MHz band land mobile telephone system
Thissystem is composed of two frequency- synthesizers, a distortion detector (a down converter and low- noise selective receiver), a PD control circuit, an electrically controllable CPL, coaxial RF switches , and a temperature sensor.
-
50-kw Antenna Switching System
Fig. 9 is a photograph of a 4 X 5 50-kw coaxial RF switching matrix.
-
Redundancy RF MEMS Multiport Switches and Switch Matrices
REFERENCES [1] F. X. Pitschi and G. Spinner, “ Coaxial RF switch matrix,” U.S. Patent 4 829 271, 1989.
-
Computational Advancement in Communication Circuits and Systems
Low-level RF (LLRF) control systems consist of synthesized signal source, 0–360° phase shifter, feedback loops for amplitude, phase and frequency control, and coaxial RF switch to put RF on and off and limiter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/30332/61125600-MIT.pdf?sequence=2
RF switching is currently performed by PIN (positive-intrinsic-negative) diodes, FETs (field-effect transistors), or coaxial RF switches .
-
Design of an ion cyclotron resonance heating system for the Compact Ignition Tokamak
The transmitters are located in Prince- ton Plasma Physics Laboratory's neutral-beam power supply building, along with rf test loads and high-power coaxial rf switches .
-
Single-pole six-throw waveguide switch embedded in a seven port loaded junction
[4] F. X. Pitschi, G. Spinner, “ Coaxial RF Switch Matrix”, United States Patent Patent no. 4829271, May 9, 1989.
-
Low-Profile Steerable Loop Antenna With Capacitively Coupled Feeds
However, compared to the simple coaxial RF switch , the implementation of the CPW-based switching system will be more complex and challenging.
Indicates content that may require registration and/or purchase.