-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 0.38188997 inch
- Belt Length: 19.1732387 to 139.763855 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: SKF/Global
Description: tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184
- Belt Length: 23 to 132 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/North America
Description: tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184
- Belt Length: 21 to 132 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
-
Supplier: PIX Transmissions Limited
Description: to operate on small pulley diameters • Suitable for Heavy Earth Moving Machinery applications • Temperature range: -25ºC to +100ºC • Conforms to BS AU 150b, SAE J 636, JASO E 107 standards PRODUCT RANGE Section Top Width (mm) Thickness (mm) Angle (Deg) Range Min (mm) Range Max (mm) Length
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: PIX Transmissions Limited
Description: requirements with reduced energy consumption, a lower horsepower drive or both. The cogs on the Belt are designed to perform around small diameter pulleys. Fractional horse power Belts are mainly used in home appliances, light duty machinery, blowers etc. Note: • Raw Edge
- Belt Angle: 22 to 36 degrees
- Belt Length: 28.1496215 to 200.78751 inch
- Features: Anti-Static, Cogged
- Type: Single
-
Supplier: PIX Transmissions Limited
Description: provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, O / 3L / Z
- Features: Cogged
- Type: Single
-
Supplier: Bando American, Inc.
Description: to insure tensile strength and dimensional stability in high speed shock load applications. Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size requirements. Cogs allow
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Sensor Developments, Inc.
Description: Cog Wheel [ 01034 ] This unique pulley torque sensor features an integrated cog wheel sensor element. Used where a detachable pulley gear cannot fit do to space limitations. This sensor can be adapted to a wide range of belt drive systems and can be installed in a
- Maximum Torque: 150 to 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Radwell International
Description: V-BELT, VARIABLE SPEED/COGGED, HEAVY DUTY, PULLEY ANGLE 30 DEG, 1.375 IN TOP HEIGHT, 27.5 IN PITCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.25196864 inch
- Belt Length: 17.25197782 inch
- Other Section: Unlisted Belt Section
-
Supplier: ContiTech AG
Description: Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced running smoothness very good flexibility thanks to molded teeth
- Features: Cogged
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Bando American, Inc.
Description: In addition to belts manufactured to RMA (Rubber Manufacturers Association) standards, BANDO produces belts to European standard DIN 7753 and ISO4184. These standards are based on the metric sys- tem of measure and have different cross section designations. The Narrow Wedge profile
- Features: Cogged
- Metric: SPA, SPB, SPC, SPZ
-
Supplier: Dorner Manufacturing Corp.
Description: belt per revolution T10 profile cogged belt with 16 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Reverse V-Guide provides positive belt tracking, even under demanding side load applications Positively driven belt ensures belt does not slip and
- Maximum Load: 200.655 lbs
- Speed: 370.7349081364831 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does not slip and
- Maximum Load: 200.655 lbs
- Speed: 370.7349081364831 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: Kollmorgen Corporation
Description: thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional
- Rated Continuous Thrust Force: 12.8 to 70.8 lbs
- Peak Force: 37.1 to 247 lbs
- Maximum Acceleration: 10 g
- Nominal Stator Length: 2.5196864 to 5.0393728 inch
-
Supplier: Cole-Parmer
Description: exchange of solvents when staining and destaining gels and ensures lower background blotting. | The lightweight and extremely quiet shaker has strong suction feet for load stability. Trouble free construction contains no belts or pulleys, keeping it simple and durable. High quality
- Frequency Range: 125 rpm
- Maximum Load: 9.070294784580499 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Cole-Parmer
Description: exchange of solvents when staining and destaining gels and ensures lower background blotting. | The lightweight and extremely quiet shaker has strong suction feet for load stability. Trouble free construction contains no belts or pulleys, keeping it simple and durable. High quality
- Frequency Range: 125 rpm
- Maximum Load: 9.070294784580499 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Kollmorgen Corporation
Description: pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity Quiet operation Co-engineering capabilities to meet your application’s stroke and payload requirements without
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Kollmorgen Corporation
Description: for a faster, lower-cost machine build Installs in 5 minutes Up to 50% more torque density than comparably sized conventional servo motors Direct load connection eliminates backlash, compliance and maintenance of gearboxes, belts or pulleys Low cogging for smooth low-speed rotation
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
Find Suppliers by Category Top
Conduct Research Top
-
What is Ratcheting in Synchronous Belt Drives?
Proper tension of synchronous belts is the tension at which the belt will transmit the required power without ratcheting when the drive system experiences full load. Synchronous belts (also referred to as toothed, cogged, timing, or high torque belts) use profiled teeth that mesh with a pulley
More Information Top
-
Phenolic Resins: A Century of Progress
Multi-V pulleys, cog belt pulleys , idlers, and tensioners are manufactured using high performance phenolics.
-
Construction elements of mechanical engineering, exercise book
Flat belt normal V-belt narrow V-belt toothed belt roller chain .
-
CR4 - Thread: timing pulleys
i am looking for a set of cog belt pulleys similar to what is run in a centrifugal supercharger like Paxton, novi, procarger what i need is something along .
-
SEPTA's M-4 transit car door experience
A 37.5 volt DC series motor drives a cog belt pulley througha rightangledrivegear box.
-
Manual combustion engine
For insert, [2] comes roller , teeth or sleeve chains [1] the toothed belt into the most cases dependently from the interpretation philosophy with different weights.
-
Robust sensorless pressure control of electric injection molding machine using friction-free force observer
The injection unit consists of an AC servo motor, ball screw, cogged belt , pulley , force sensor, and heating barrel.
-
Economic part and club messages
Tamping machine, insbes,. fur coals, rnit an iiber disc or toothed rollers gefiihrten belt or kettenartigen drive organ fiir the tampers.
-
Referaten part
Tamping machine, in particular fiir coal, with an uber discs or toothed rollers gefiihrten belt or kettenartigen drive organ fur the tamper thereby .
-
Development of “STORK”, a watermelon-harvesting robot
Rotational speed is reduced with cogged belts and pulleys .
-
CR4 - Blog Entry: Why Tolerance Is Minus On Bars For Machining
I've never seen an overhead line shaft with cogged belts / pulleys .
Indicates content that may require registration and/or purchase.