-
Supplier: Instech Laboratories, Inc.
Description: Instech Solomon's PE tubing solves one of the biggest problems with PE: the price. The low density formulation (LDPE) is comparable to that which is offered by the large catalog suppliers. PE-50 is the most common size as it connects to standard 22ga swivels and luer stubs. BPE-T25 is a new
- Outside Diameter / Size: 0.025 to 0.085 inch
- Maximum Inside Diameter / Size: 0.012 to 0.04 inch
- Color / Clarity: Clear
- Features: Coiled / Spiral, Polyethylene / PEX, Sterilizability
-
Supplier: Instech Laboratories, Inc.
Description: ID silicone microdialysis tubing connectors to make zero dead volume connections.
- Outside Diameter / Size: 0.006 inch
- Maximum Inside Diameter / Size: 0.028 inch
- Color / Clarity: Clear
- Features: Coiled / Spiral, Fluoropolymer (PFA, FEP, etc.), Polyethylene / PEX, Sterilizability
-
Supplier: Advanced Technology Products
Description: cross section. Stripped ends can still be used with push-to-connect fittings. Add Electric. ATP offers a standard, polyurethane-coated, five-conductor, 22-gauge wire. Choose from fractional or metric tubing in any of our standard sizes and colors. Straight tubing available in 25 to
- Features: Coiled / Spiral, Polyurethane (PU)
- Design Units: English, Metric
- Application: General Purpose, Oil / Fuel, Water
- Type: Plastic Tubing
-
-
Supplier: Watson-Marlow Fluid Technology Group
Description: This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Advanced Technology Products
Description: Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic piping and vacuum applications. ATP currently offers a full line of weld spirals in metric
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Novaflex Group
Description: request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 1,700 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Heilind Electronics, Inc.
Description: HF5B 1/2 SLIT TUBING 100'COIL
-
Supplier: Powell Electronics, Inc.
Description: HF2 2 TUBING 50' COIL BLACK
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, SERIES LS04, 2X3/2 CLOSED CENTER, 24 VDC COIL, M8 CONNECTOR, 1/8 IN TUBING, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Evident Scientific
Description: hole probes are available in an absolute (single coil) configuration with a Microdot connector or in a bridge or bridge differential configuration utilizing a Fischer/LEMO Triax connector. Standard manual bolt hole probes operate between 50 kHz and 500 kHz. Probes listed feature a
- Probe Frequency: 50 to 500 kHz
- Features & Format: Absolute, Differential
- NDT Probe Technology: Eddy Current
- Probe Style: Inside Diameter (Tubing / Holes)
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils
- Connection Size: 0.375 inch
- Pressure Rating: 500 psi
- Sealing Method: External
- Actuation Method: Lever
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for HVAC-R components and systems applications such as: Evaporator Coils
- Connection Size: 0.875 inch
- Pressure Rating: 500 psi
- Sealing Method: External
- Actuation Method: Lever
-
Supplier: CSA Group
Description: Associated equipment not covered by ISO 13628-7:2005 include tubing hangers, internal and external tree caps, tubing hanger running tools, surface coiled tubing units, surface wireline units, surface tree kill and production jumpers.
-
Description: Associated equipment not covered by ISO 13628-7:2005 include tubing hangers, internal and external tree caps, tubing hanger running tools, surface coiled tubing units, surface wireline units, surface tree kill and production jumpers.
-
Supplier: CSA Group
Description: tree cap running tools, tree mounted flowline/umbilical connector, tubing heads and tubing head connectors, flowline bases and running/retrieval tools, tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical
-
Supplier: Evident Scientific
Description: reliable. Rotating scanner probes are available in a variety of diameters and styles to work with Olympus rotating scanners. The SPO-5965 and SUB series probes are fitted with a 4-pin Fischer connector while the SPO-3564 series incorporate the 4-pin LEMO connector style. The probes
- Probe Frequency: 100 to 2,000 kHz
- Features & Format: Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
-
Description: tree cap running tools, tree mounted flowline/umbilical connector, tubing heads and tubing head connectors, flowline bases and running/retrieval tools, tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding
-
Supplier: InspectorTools
Description: pump) Sampling hose w/airstone filter (10ft/3m) Coiled connector hose Two sampling tubes (10.25 in/26 cm abd 4.65 in/12 cm) Carrying case Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat TH48-E70 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E70 transmissions are optimized for use with Cat C27 ACERT and C32 ACERT, as well as Cummins QST30 engines. Cat transmissions are backed by
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the worldwide
- Output Shaft Speed: 1,900 rpm
- Output Torque: 798,672 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX48-P2300 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. CX48-P2300 transmissions are optimized for use with Cat 3512B and 3512C engines as well as with Cummins QSK45, Cummins QSK50, and MTU 12V4000
- Output Shaft Speed: 1,900 rpm
- Output Torque: 79,872 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX35-P800 transmissions include workover rigs, hydraulic fracturing, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX35-P800 transmissions are optimized for use with C15 ACERT, C18 ACERT, and C27 ACERT engines (A ratings).
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
Find Suppliers by Category Top
Featured Products Top
-
Harsh environments are no problem! Select one of our universal piston spool valves for routine tasks. The comprehensive range of accessories also makes it possible to use large connector fi ttings and metal tubing. Pre-assembled or on (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
, space efficiency, improved flow dynamics, reduced connections, corrosion resistance preservation, material conservation, and simplified installation. Coiling Tubing For over 40 years Eagle Stainless has delivered some of the most intricately coiled stainless steel tubes (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, including customization, enhanced structural integrity, space efficiency, improved flow dynamics, reduced connections, corrosion resistance preservation, material conservation, and simplified installation. Coiling Tubing For over 40 years Eagle Stainless has delivered (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
important for your application, select a conductor with a high strand count. As a general rule, the higher the strand count, the more flexible the conductor will be. Tubing Tubing is a component offering a variety of functions within a custom cable. For example, tubing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
Development of a High-Fatigue-Life Mechanical Spoolable Connector
Further, fatigue testing was conducted at pressures ranging from 1,000 to 10,000 psi to simulate a worst-case scenario, even though the coiled tubing connector assembly would rarely be fatigued at such high pressures.
-
Novel Coiled-Tubing Spoolable Connector Deployment in the Norwegian Sector of the North Sea
Well B-37 A spoolable coiled tubing connector was used to join two strings in order to obtain a string long enough to reach target depth in well B-37, where the goal was to clean the well and set a packer…
-
Well Completions in the Middle East Using 3 1/2-inch OD Coiled Tubing: Case Study Evaluation
The main completion components were the coiled tubing, the coiled tubing connectors and the completion accessories.
-
The Side Exhaust Liner Running Tool: A Tool for Liner Running and Cementing Using E-Line Coiled Tubing
At two times during the drilling phase of operations cement debris was found in the MWD BHA or Coiled Tubing connector .
-
Extending Life and Usage of CT Strings by High Performance Spoolable Connector
Development of a New Spoolable Mechanical Coiled Tubing Connector .
-
Shallow Gas Well Drilling with Coiled Tubing in the San Juan Basin
Coiled Tubing Connector .
-
Large-Diameter Coiled Tubing Becomes Available Safely Offshore Through a Newly Developed Spoolable Connector: Case Histories and Field Implementation
BJ Services Company, “Development of a New Spoolable Mechanical Coiled Tubing Connector ” SPE89527, presented at SPE/IcoTA Coiled Tubing Conference, Houston 2004.
-
High Performance Coil Tubing Drilling in Shallow North Slope Heavy Oil
The BHA is attached to the 2-3/8” OD, 1.995” ID, 90 ksi tensile strength coil tubing with a standard coil tubing connector with enough flow area to allow the electric line umblical and fluids to pass by.
-
Application Of Inflatable Packers For Production Testing And Conformance Problems In Algeria
The deployment procedure starts with building up coiled tubing connector to its end.
-
Installation of 2 7/8-in. Coiled-Tubing Tailpipes in Live Gas Wells
_--.+----it--?> Coiled Tubing Connector .
Indicates content that may require registration and/or purchase.