-
Supplier: Accuris
Description: VIBRATOR, IGNITION COIL, AIRCRAFT ENGINE, TYPE AN4181, "VALIDATED"
-
Supplier: Eriez
Description: Eriez’ unique Hi-Vi magnetic drive circuit provides a simple yet powerful solution to difficult material flow applications. These vibrators, with their totally enclosed patented magnetic drive, can be used for applications ranging from the tiniest hopper to huge bunkers with reinforced heavy
-
Supplier: Cleveland Vibrator Company (The)
Description: CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
-
Supplier: GEEPLUS Inc.
Description: There are a number of applications where vibrating motion is required, for which simple solenoid actuators are not ideally suited, and for which moving coil actuators although technically suitable are a costly option. Geeplus offers some simple bidirectional actuators to address such
- Power: Electric
- Force: 0.06615 lbs
- Type: Linear / Piston
-
Supplier: Radwell International
Description: SCANNER, SERIAL KIT RS232, FULL RANGE FOCUS, RED SCANNER, W/ VIBRATOR, RS232 CABLE, BLACK DB9 FEMALE, 3M COILED CBL-020-300-C00, 5V EXT. PWR, W/ OPTION FOR HOST PWR ON PIN 9. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cleveland Vibrator Company (The)
Description: Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no
- Gravimetric Capacity: 42.00000000000004 to 279.9999999999999 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Constar Motion Co., Ltd
Description: 2007 Flat DC Motor Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm Applications: Mini electronic products, toys, etc. Options: Lead wires length, Special coils The flat DC motor features a unique and practical design structure. The motor was awarded second prize
- Other DC Voltage: 3 VDC
- Other Output Power: 0.000388663911621818 HP
- Continuous Current: 0.028 amps
- Continuous Torque: 0.00265486725663717 In-lbs
-
Supplier: Steven Douglas Corp. (SDC)
Description: finishers an alternative to larger, custom-built electropolishing systems. Production ready From its stainless steel unibody construction to its Teflon coated cooling coil, all exposed materials used on the EP10 are made to withstand the high temperatures and the highly corrosive solutions
- Power: 2.68044076980564 HP
- Current: 30 to 60 amps
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along
- Operation: Deagglomerating / Sifting
- Applications: Dry / Free Flowing Materials, Other
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Description: frequency-dependent amplitude range of 10 m/s2 to 100 m/s 2 and is based on the use of the coil of an electrodynamic vibrator as the reciprocal transducer. Calibration of the sensitivity of a transducer can be obtained using this part of ISO 16063 provided that the signal conditioner
-
Supplier: CSA Group
Description: frequency-dependent amplitude range of 10 m/s2 to 100 m/s 2 and is based on the use of the coil of an electrodynamic vibrator as the reciprocal transducer. Calibration of the sensitivity of a transducer can be obtained using this part of ISO 16063 provided that the signal conditioner
-
Supplier: Gesswein Co., Inc.
Description: power cords for easy reach. Special V-shaped chucking system firmly secures a wide variety of abrasives and other tools. Reciprocating stroke lengths are adjustable. Adjustable stroke length Choose from 2 back-and-forth styles & 1 side-to-side style recipro Minimal vibration Flexible coil
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Automation / Material Handling: None / Manual
-
Description: to be installed without using any installation tools, e.g. vibrator, as the products are self-flowing. It is sufficient to prepare the mix and poor it into the mold or area, and the product will flow in all zones automatically. Features and Benefits: Self-flow castables are essentially
- Applications: Refractory / High Temperature Materials
Find Suppliers by Category Top
More Information Top
-
Mechanical and Electrical Technology V
The flat PCB- coil vibrator was fabricated on a printed circuit board using and etching process.
-
A Feedback Controlled Stimulator That Delivers Controlled Displacements or Forces to Cutaneous Mechanoreceptors
Of the several stimulators which have been used in electrophysio- logical investigations of mechanoreceptors the moving coil vibrator has proven to be particularly useful because it can be precisely controlled.
-
A cryostat for measuring contact potential differences
There is a wide variety of commercially produced moving- coil vibrators , available either as loudspeaker drive units or as purpose-built vibrators.
-
DEMONSTRATIONS
Designs based on a moving coil vibrator may be made which are free from these dis- advantages (Vierhout & Vendrik, 1961).
-
An apparatus for measuring the dynamic stiffness of roads and soils
Generaldescriptionof apparatns The apparatus, illustrated in figure 1,consistsof anelectro- magnetic moving- coil vibrator (Goodman type 390A), the coil of which is attached via a housing for a velocity pick-up to a circular base plate of 6in. diameter.
-
The design of apparatus for the measurement of Mössbauer spectra
D. St. P. . consists of a moving- coil vibrator mechanically coupled to some form of velocity sensing device or pick-up.
-
Parallel movement for high finesse interferometric scanning
A moving coil vibrator (Philips PR927l) is in contact with P, at A and causes E to move parallel to 5tself.
-
Scientific.Net: Materials Science
The flat PCB- coil vibrator was fabricated on a printed circuit...
-
Scientific.Net: Materials Science
The flat PCB- coil vibrator was fabricated on a printed circuit...
-
Mechanical flutter stimulation induces a lasting response in the sensorimotor cortex as revealed with BOLD fMRI
For flutter stimulation, a commercial moving coil vibrator (Type V 400 Series, Ling Dynamical Systems, England) was used, which was mounted tiltable on a base plate.
Indicates content that may require registration and/or purchase.