-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 2 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 36
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 65.266965 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is
- Valve Size: 2.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 68
-
Supplier: General Pump
Description: Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass
- Valve Size: 0.375 inch
- Pressure Rating: 21,750 psi
- Number of Ports/Ways: 3
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 2 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 480
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: BI-TORQ® Valve Automation
Description: Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 302 F
-
Supplier: General Pump
Description: Pump Thermal Protector – Pill Style Features Protects pump from overheating Smallest thermal valve on the market Most durable and repeatable design available Cap design allows flow to be diverted as desired Can be mounted in pump manifold, inlet water supply or bypass loop plumbing.
- Valve Size: 0.25 to 0.5 inch
- Media Temperature: 145 F
- Primary Material: Brass / Bronze
- Media: Cold Water, Hot Water, Water
-
Supplier: ABB Measurement & Analytics
Description: includes 8 diversion set points to activate the event pen. The Commander 1952 is a recorder/controller. It controls hot water and records hot product and either the divert set point or the cold product temperature. It includes 8 pairs of diversion and hot water set points for
- Data Acquisition: Chart Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Parametric studies of an active solar water heating system with various types of PVT collectors
The system also considers a diverter valve for use on the hot water heat distribution system in order to enter cold water to the storage tank, and mix the cold water with hot water before reaching the load.
Indicates content that may require registration and/or purchase.