-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Accuris
Description: Methods of test for hose made from elastomeric materials - Determination of reeling properties of non-collapsible hose
-
Supplier: ASTM International
Description: This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. Fueling hose reels shall be of one of the following types as specified: type 1, type 2, type 3, and type 4. The hose reel shall be
-
-
Description: ISO 4642-2:2009 specifies the requirements and test methods for semi-rigid reel hoses for use on fire fighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0 MPa for high
-
Description: ISO 4642-1:2009 specifies the requirements and test methods for semi-rigid reel hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 mm and 25 mm inside diameter and 0,7 MPa
-
Supplier: CSA Group
Description: ISO 4642-2:2015 specifies the requirements and test methods for semi-rigid reel hoses for use on fire-fighting vehicles and trailer pumps. The hoses are intended for use at a maximum working pressure of 1,5 MPa for normal pressure hoses (category I) and 4,0 MPa for high
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Fire Hose Cabinets for Psychiatric Hospitals
Is it permissible to use regular fire hose cabinets (having non collapsible rubber hose reels or those equipped with collapsible fabric pipe rack in patient's residence of psychiatric hospitals or are there additional safeties lockable cabinet etc.), that are required by the…
-
Frankfurt Airport orders six ARFF vehicles
Rapid intervention is enabled by two 50 m non- collapsible hoses deployed from reels .
Indicates content that may require registration and/or purchase.