-
Supplier: Radwell International
Description: CLAMP GASKET, 4INCH SIZE, BLACK EPDM SEAL MATERIAL, 3 GREEN DOT COLOR CODE, PEROXIDE CURED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Greenlee Textron, Inc.
Description: 15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 12 TON CRIMPING FORCE TERMINAL, TENSION FITTING, COLOR CODED, LUG, SPLICE
- Tool Type: Crimper
- Technology: Electrical Tools, Hydraulic Tools
-
Supplier: Oil-Rite Corp.
Description: red, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
-
Supplier: Oil-Rite Corp.
Description: blue, green and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: red, blue and yellow. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: CEJN Industrial Corporation
Description: The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 777 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request. The Seriesis also available in four other sizes: Series 277, 477, 577
- English Size: 1 inch
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: CEJN Industrial Corporation
Description: The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 767 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request. The Seriesis also available in four other sizes: Series 267, 467, 567
- English Size: 1 inch
- Features: Brass/Bronze, English, Hydraulic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
- Connection Type: Threaded
-
Supplier: PennEngineering®
Description: Smart dwell and force verification. Self-diagnostic system lets operator work with increased speed, accuracy, and confidence. Color-coded tooling for quick changeover.
- Capacity / Operating Force: 0.20232 to 8.00288 tons
- Throat: 24.015761 inch
- Technology: Hydraulic
- Operation: Insertion or Press Fitting
-
Supplier: Hy-Lok USA, Inc.
Description: and Double End Shut Off (DESO) models. SESO models have body only shut off, leaving the stem exposed when disconnected. DESO models have both body and stem shut off, minimizing spillage and air inclusion. Our Keyed Q Series Quick Connectors are color coded. This helps prevent
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Stainless Steel
- Fitting Type: Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
Crimp, reusable, one-piece, and two-piece fittings. Matched, color-coded, stepped or non-stepped ferrules — ideal for factory crimping or field repairs. 50+ Adapter Configurations Straight, elbow, tee, bulkhead, swivel, reducer, expander (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
and fit. Diversified Specifications & Strong Adaptability: Covers multiple fitting types (crimp, reusable, one-piece, two-piece), matched color-coded stepped/non-stepped ferrules, 50+ adapter configurations (straight, elbow, tee, bulkhead, swivel, reducer (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: https://products.kuriyama.com/viewitems/alfagomma-hydraulic-hose-fittings/k-kleen--kk4pw--pressure-washer-hose-assemblies For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site. Kuriyama of America, Inc. 360 E. State Parkway Schaumburg, IL 60173 (847) 755-0360 Fax: (847) 885-0996 sales@kuriyama.com www.kuriyama.com (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
hydrogenated nitrile (HNBR) tube combined with a highly weather-resistant chlorosulfonated polyethylene (CSM) cover, supporting a service temperature range from -40°C to +125°C. Exhibits exceptional resistance to high-temperature hydraulic oils, sulfur-bearing oilfield (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-site oil analysis possible for any fleet. Simple to use- no special operator required Fast- results in less than 15 minutes Easy to read reports - color-coded alarms and maintenance actions (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
impulse cycle testing, with a verified minimum burst pressure of 112 MPa and a 4:1 safety factor, providing reliable performance and ample safety margins for medium-to-high-pressure hydraulic applications. Optimized material compatibility and media (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Regulation (EU) No. 167/2013 of the European Parliament and of the Council of February 5, 2013 on the Approval and Market Surveillance of Agricultural and Fore...
Where the vehicle is fitted with more than one hydraulic circuit, each one of them shall be clearly indicated by a durable colour coding or numbering.
Indicates content that may require registration and/or purchase.