-
Supplier: Artus Corporation
Description: Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and
- Length: 5 to 20 inch
- Width: 20 inch
- Thickness: 0.0005 to 0.03 inches
- Features: Color Coded Thickness
-
Supplier: Artus Corporation
Description: Artus Corp. manufactures the highest quality standard and custom plastic shims. Flexible and long-wearing, Artus plastic shims are non-hygroscopic and impervious to oil to make the perfect seal. Standard and custom plastic shims are available in any required
- Thickness: 0.0005 to 0.06 inches
- Features: Color Coded Thickness
- Material: Plastic
- Shape: Rectangular
-
Supplier: Reid Supply
Description: Used to make shims, gaskets and other parts. Made from high quality plastic for consistent performance. Color coded for easy identification. Cuts easily and resists oil. Sold by the package. . Brown plastic shim stock 5.00 in W x 20.00 in L.
- Length: 20 inch
- Width: 5 inch
- Thickness: 0.01 inches
- Type: Shim Stock
-
-
Supplier: Artus Corporation
Description: Precision made from the finest grade materials, Artus Corp. manufactures the highest quality plastic motor mount shims. Available in 18 thicknesses from 0.0005″ to 0.060″, plastic motor mount shims are color coded for easy, accurate thickness identification.
- Length: 2 to 5 inch
- Width: 2 to 5 inch
- Thickness: 0.0005 to 0.03 inches
- Slot Size: 0.4375 to 1.25 inch
-
Supplier: Total Plastics, Inc.
Description: Silver, Amber, Purple, Red, Green, Tan, Blue, Matte, Brown, Black, Pink, Yellow, White, Coral and Clear Shim stock is made from high quality plastic material. It is color coded to quickly determine what thickness it is, so you do not need a micrometer. Shim
- Form / Shape: Film / Sheet, Shim Stock
-
Supplier: Daemar Inc.
Description: DMR Plastic Shim Stock is colour coded for your convenience. It is used where corrosion is a problem. The size of the pieces are 5"x 20", 10" x 20", 20" x 20". From .0005" to .030". Special slit widths are available on request.
- Thickness: 0.02 inches
- Features: Color Coded Thickness
- Type: Shim Stock
-
Supplier: Artus Corporation
Description: Artus Corp. Slitter Shim Advantage Durability: Made of tough, long-wearing plastic, Artus slitter shims are tear-resistant, non-compressible, non-hygroscopic, and impervious to oil, offering you the durability and reliability you need to keep you operational. Uniformity:
- Thickness: 0.0005 to 0.06 inches
- Shape: Circular
- Features: Color Coded Thickness
- Material: Plastic
Find Suppliers by Category Top
More Information Top
-
Multilayer silicone phantoms for the evaluation of quantitative optical techniques in skin imaging
These well thicknesses were constructed by cutting plastic shim stock material ( Color - coded Shim Stock, Artus) into frames and then affixing them to a flat plastic base with epoxy.
-
https://www.sdp-si.com/ss/pdf/79009053.pdf
COLOR CODED THICKNESS See also Metal Shim Stock and Plastic Shim Stock.
-
DBC Industrial Supply Co., Inc. - MRO & Shop Supplies
Home > MRO & Shop Supplies > Maintenance > Shim Stock > Plastic - Individual Sheets > 5 x 20 > .0005 x 5 x 20 Plastic Color Coded Shim .
-
DBC Industrial Supply Co., Inc. - 14pc 10 x 20 Plastic Color Coded Shim Asst.
14pc 10 x 20 Plastic Color Coded Shim Asst. Shim Stock .
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… lower_limit_N|3 unstable_J|7 denote_V|16 outer_J|6 mean_J|22 approximate_V|7 halfway_J|5 rim_N|2 compute_V|35 equilibrium_N|6 enthalpy_N|2 calculate_V|24 specific_heat_N|1 calculation_N|8 cross_section_N|3 upstream_R|2 marked_J|18 accuracy_N|9 dotted_J|2 environmental_J|1 reflection_N|14 specular_J|1 adjacent_J|6 temperature_gradient_N|3 mean_N|10 analogously_R|1 equation_N|8 viscometer_N|1 shim _N|1 fluid_N|25 cellulose_acetate_N|1 hang_on_V|7 … … printing_ink_N|1 paint_N|7 adhesive_N|3 molten_J|3 plastic _N|2 bread_dough_N|1 shortness_N|1 spinnability_N|1 … … dilution_N|6 antigen_N|11 treated_J|4 rinse_V|2 milliliter_N|2 faint_J|11 distinguishable_J|4 globulin_N|3 conjugate_V|1 incite_V|3 precipitin_N|1 autofluorescence_N|3 black_and_white_J|1 color _J|4 photography_N|1 bluish_J|1 … … beacon_light_N|1 irresistible_J|1 just_J|4 sincere_J|5 admonition_N|3 insuperable_J|1 reward_N|8 motivating_J|2 works_N|7 social_control_N|1 sanction_N|3 dictate_N|2 binding_J|1 code _of_behavior_N|3 electoral_J|11 procrastination_N|1 … … attendant_J|2 june_21_N|1 manchester_N|12 telegraphy_N|1 headmaster_N|2 correspondent_N|5 inventor_N|1 jeweler_N|2 watchmaker_N|1 dwelling_N|11 north_J|7 vermont_N|3 capital_ stock _N|2 payable_J|2 bennington_N|1 …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: pitch_pipe%1:06:00:: pizzeria%1:06:00:: plane%1:06:00:: plant%1:06:01:: plastic _wrap%1:06:00 … … 00:: set_decoration%1:06:00:: seven_wonders_of_the_ancient_world%1:06:00:: sewing_room%1:06:00:: shaft%1:06:03:: shaper%1:06:00:: shaving_cream%1:06:00:: sheepskin_coat%1:06:00:: sheetrock%1:06:00:: shelter%1:06:01:: shim %1:06:00:: shipyard%1 … … 00:: stinger%1:06:00:: stock %1:06:04:: stockroom%1 … … 01:: bouquet%1:07:00:: hush%1:07:00:: dissonance%1:07:00:: low_pitch%1:07:00:: color %1:07:02 … … 00:: screamer%1:10:00:: subtitle%1:10:01:: transliteration%1:10:00:: armenian%1:10:01:: code %1:10:00 …
-
New 3D technologies applied to assess the long‐term clinical effects of misfit of the full jaw fixed prosthesis on dental implants
The screw holes were filled with a cotton pellet or plastic tape, topped with a light-curable … The occlusion was readjusted with anterior and cuspid guidance in medio-laterotrusion and freedom in centric using shim stock and/or articulator paper. These differences, based on a configurable color - coded scale map ranging between 0 and 500 micrometers (lm), reflect the misfit of the FDP and hence its deviation from a full passivity.
-
DBC Industrial Supply Co., Inc. - MRO & Shop Supplies
Home > MRO & Shop Supplies > Maintenance > Shim Stock > Plastic > Assortments > 14pc 5 x 20 Plastic Color Coded Shim Asst.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'plastically'),(100776,'plasticise'),(100777,'plasticiser'),(100778,'plasticity'),(100779,'plasticize'),(100780,'plasticizer'),(100781,' plastics industry'),(100782,'plastid' … … office box number'),(102581,'post-paid'),(102582,'post-rotational nystagmus'),(102583,'postage'),(102584,'postage meter'),(102585,'postage stamp'),(102586,'postal'),(102587,'postal card'),(102588,'postal clerk'),(102589,'postal code '),(102590,'postal order' … … 'poster child'),(102610,'poster color '),(102611,'poster colour' … … 103374,'preferential'),(103375,'preferentially'),(103376,'preferment'),(103377,'preferred'),(103378,'preferred shares'),(103379,'preferred stock '),(103380,'prefiguration' … … 'shill'),(118255,'shillalah'),(118256,'shillelagh'),(118257,'shilling'),(118258,'shillyshally'),(118259,'shiloh'),(118260,' shim '),(118261,'shimchath …
-
Passive mechanical models of fish caudal fins: effects of shape and stiffness on self-propulsion
Foils were laser cut from three thicknesses/ stiffnesses of plastic shim stock , and for ease of identification we refer to these by the color of the shim stock used as in our previous paper (Shelton et al 2014). Also see table 1 for details of foil properties, and for color codes that identify the material …
Indicates content that may require registration and/or purchase.