-
Supplier: congatec
Description: COM Express Type 6 Compact module based on AMD Embedded Ryzen V2000 embedded processor series COM Express Compact Type 6 Next gen 7nm SOC High performance Zen 2 CPU & VEGA 7 GPU Huge scalability with TDP Range from 10-54W Up to 64GByte dual channel DDR4
- Capacity: 32,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Form Factor: COM Express Compact
-
Supplier: congatec
Description: COM Express Type 6 Compact module based on 8th Generation Intel® Core™ SOC processor family Up to 4 cores Configuration of display mode by software (LVDS/eDP) Low power consumption (TDP 15W, cTDP 10W) Up to 64 GByte dual channel DDR4 2400 MT/s Optional eMMC 5.1 on board mass
- Capacity: 64,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Form Factor: COM Express Compact
-
Supplier: SECO
Description: With dual independent display support, the COM-Express® Type 6 Computer on Module (CoM) with the Intel® Atom™ E3800 and Celeron® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS, CRT), and it is also available in an Industrial temperature range and features
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Socket: Card
-
-
Supplier: SECO
Description: COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD Ryzen™ Embedded V2000 SoCs
- Capacity: 64,000 MB
- Operating Temperature: 32 to 140 F
- Form Factor: COM Express Compact
- Socket: Card
-
Supplier: SECO
Description: SOM-COMe-CT6-MBPF is a COM Express® Compact Type 6 Computer on Module (CoM) with the AMD Embedded 3rd generation R-Series SoC (formerly Merlin Falcon), G-Series SoC-I (formerly Brown Falcon) or G-Series SoC-J (formerly Prairie Falcon) designed by SECO that features up to
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: SECO
Description: Low-end AMD Ryzen® on COM Express® Type 6 Compact Computer on Module (CoM)
- Capacity: 32,000 MB
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Socket: Card
-
Supplier: WINSYSTEMS, INC.
Description: The COMeT6-1100 is an industrial COM Express Type 6 Compact module with an Intel® 11th Gen Core™ i3/i5/i7 Processor. This industrial module is designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a
- Capacity: 32,000 MB
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Features: Other, Speaker Support
-
Description: The XTend7103 is a COM Express® carrier card designed to provide a low-cost and compact platform for the XPedite8150 and XPedite8152 COM Express® Type 10 mezzanine modules. The XTend7103, in conjunction with a standard off-the-shelf 12 V power supply, provides a
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB Portwell PCOM-B218VG series are designed with Intel® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low
- Capacity: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 95 %
- Form Factor: COM Express Basic
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM Compact COM Express Type6 with Intel Apollo Lake Pentium N3350
-
Supplier: Sealevel Systems, Inc.
Description: Get your COM Express project off to a fast start with the Express-BASE6 COM Express carrier board. The Express-BASE6 supports Basic and Compact Type 6 COM Express modules. Standard features include seven PCI Express X1 slots, one
-
Supplier: Sealevel Systems, Inc.
Description: Get your COM Express project off to a fast start with the TEVAL COM Express carrier board. The TEVAL supports Basic and Compact Type 6 COM Express modules. Standard features include six PCI Express X1 slots, one PCI Express X16 slot, one
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - x86 The conga-MCB is a full featured carrier board for COM Express Compact modules.
- Category: Development Board, Development Suite / Kit
-
Supplier: Aaeon Systems Inc.
Description: x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V to +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: D2550/N2600 Processor Intel NM10 SODIMM DDR3 1066 Memory, Max. 4 GB Intel 82583V Gigabit Ethernet CRT, Up to 24-bit Dual-Channel LVDS LCD, HDMI SATA 3.0Gb/s x 2, USB3.0 x 2, USB2.0 x 8 PCI-Express[x1] COM Express Compact Module, 95mm x 95mm, Pin-out Type 6, COM.0
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: 2.0 Pin-out Type 1/2 RJ-45 x 2, Supports Gigabit Ethernet VGA/ DVI-D Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢Ã¢ Type 2 Slot x 1 USB Port x 5, COM Port x 2 PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1 ExpressCard Slot
-
Supplier: Acromag, Inc.
Description: deployment. Please contact the factory for lead solder option. Carrier Functions Type 6 COM Express module site for compact or basic size processor board Two Mini PCIe sites for I/O expansion Single or dual PMC/XMC sites High-density, high-speed connector for CPU, I/O, and
- Carrier Class: Non-intelligent Carrier
- Features: Other
- Carrier Type: PMC
-
Supplier: American Portwell Technology Inc.
Description: Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform provides cost effective solution with low power and
- Capacity: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Form Factor: COM Express Basic
-
Supplier: Acromag, Inc.
Description: The ACEX4040 carrier card allows you to quickly combine a COM Express Type 10 CPU module with a mix of I/O modules for custom computing applications. With its rugged design and compact Mini-ITX form factor, this carrier card is easily mounted in a variety of enclosures for rapid
- Module Voltage: 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Description: XPand6000 Series, including support for a COM Express® module and an XMC or PMC. With the XPand1400 Series, the transition from development to the target XPand6000 Series system or custom COM Express® carrier card is made easy. The XPand1400 Series provides basic
- Features: Other
- Backplane Bus: PCI
- CPU Slot: Two
-
Supplier: Artesyn Embedded Power
Description: overall dimensions of the COMX-P2020 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range of enclosures when mounted on a customer carrier. COMX-P2020 is an off-the-shelf processor solution that is
- Capacity: 2,000 MB
- Operating Temperature: 32 to 131 F
- Form Factor: COM Express Basic
- Memory Type: DDR3
-
Supplier: AAEON Electronics, Inc.
Description: PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0 Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation
-
Supplier: Global American, Inc.
Description: The BluStar FS-8135 is a Fanless Compact Size Box PC ideal for space critical applications. This embedded hardware platform features the 3rd Generation Intel Core i7-3517UE Processor, Intel® QM77 Express chipset, and DDR3 1333/1600 SO-DIMM. It comes with support for a 2.5” SATA hard
- RAM: 16 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: AMETEK Programmable Power
Description: Four Independent Channels Series or Parallel Operation Precision Sensor Simulation Low Thermal Offset (≤±25 µV) Independent Sense Feedback Dynamic Soft Front Panel Interface IVI-COM, IVI-C, LabVIEW™ Drivers 3-Year Warranty Combining AMETEK VTI Instruments' proven industry track record with
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Global American, Inc.
Description: The BluStar MS-8113 is a compact size Box PC ideal for space critical applications. This embedded hardware platform features 3rd Generation Intel® Core™ i3/i5/i7 Processors, Intel® HM76 Express chipset, and DDR3 1066/1333/1600 SO-DIMM. It comes with support for a 2.5” SATA hard drive
- RAM: 8 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: VAST STOCK CO., LIMITED
Description: CPU & Chip Coolers COM-Express Compact 2nd-pc Cooler
-
Supplier: Global American, Inc.
Description: 2.5” SATA hard drive or SSD, Compact Flash slot, HDMI, DVI, 4 x USB 3.0, 1 x USB 2.0, 2 x COM Ports, and HD Audio. The BluStar FS-8118 provides high reliability for harsh environments, compact size, high performance and is highly suited to a wide range of industrial applications
- RAM: 16 GB
- Processor: Intel®
-
Supplier: Critical Link, LLC
Description: ARM architecture supports several high level operating systems, including Embedded Linux, Micrium uC/OS, Android, QNX, and Windows Embedded Compact. By combining six 3.125Gbps transceivers, one PCIe hard core, up to 133 user I/O, and dual Gigabit Ethernet interfaces, the system can
- Capacity: 2,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SPI, USB
-
Supplier: American Portwell Technology Inc.
Description: Intel® Atom™ N270 Processor IntelR 945GSE and ICH7-M chipset based Mini-ITX Board with Dual Display, Gigabit Ethernet, Two SATA Ports, Three COM ports, Compact Flash Socket, Eight USB Ports and IDE/PCI/PCI-E Slot Ethernet, four serial ports, two SATA, one LPT, one PCI slot and one
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- PCI Express: 1
Find Suppliers by Category Top
Featured Products Top
-
Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision (read more)
Browse Styli and Probes Datasheets for Renishaw