Products/Services for Commercial Ceiling Fan Guards
-
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Fans and Blowers (industrial) - (1541 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders... -
HVAC Fans and Blowers - (343 companies)...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans... -
Pressure Blowers and Fans - (150 companies)Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted... -
Ceiling Fans - (85 companies)Fans. There are many different types of ceiling fans. Examples include commercial and industrial ceiling fans, hugger or low-profile ceilings fans, outdoor ceiling fans, and Energy Star ceiling fans. Commercial ceiling fans and industrial ceiling...
-
Material Handling and Pneumatic Conveying Blowers - (86 companies)...systems are used to move pellets, grains, and powders. Commercial systems are used by banks, hospitals, and other institutions to move paper and paperwork. Materials. Both types of material handling and pneumatic conveying blowers are made of materials...
-
Air Conditioners - (656 companies)...conditioner include: Evaporator coils are filled with a refrigerant that changes phase from liquid to gas as warm air passes over them. A fan or blower returns cooled air to the room. A compressor moves the heated gas to the condenser coils, which...
-
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
-
Perimeter Guards - (62 companies)Perimeter guards and sonic perimeter guards are guardrails and security fences as well as safety devices that produce sound waves when a given perimeter is breached. Perimeter guards are typically used to monitor the perimeter around a machine...
-
Ceiling Tiles and Panels - (134 companies)Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
Product News
-
Qualtek Electronics Corp.
Wire Form Fan Guards Qualtek fan guards come in various sizes and configurations, catering to different fan dimensions and applications. Their versatility makes them suitable for a wide range of devices, such as desktop computers, servers, power supplies, industrial machinery, and more. In addition to safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from... (read more)Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology. Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco -
Tecmark Corporation
UL Listed 30 Amp ceiling drop GFC lengths, or wire terminations for convenience of use and installation. All LineGard TM 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3 O). Kitchen Protection. Commercial Kitchen Installations environments, by necessity, contain a concentration of high voltage appliances that can create a significant risk of electroshock injury or death should a damaged... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
Qualtek Electronics Corp.
AC Centrifugal Fans/Blowers power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies... (read more) -
Envirco
MAC-T Ceiling Grid System The Envirco cleanroom ceiling solution, a 2 " Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
MTE Corporation
Power Quality Solutions for Commercial HVAC Download MTE 's HVAC Industry Brochure. Power Quality Solutions for Commercial HVAC. Modern HVAC Systems provide greater energy efficiency, increased control and sensing, while adhering to strict regulatory demands. Accordingly, the number of variable frequency drives (VFDs) has surged within these advanced HVAC systems to match the overall performance expectations. Unfortunately, the increase in VFD usage introduces power quality issues that can lead to equipment damage, costly downtime... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
Fairlane Products, Inc.
Material Handling Bumpers. Guard, stop, align. These rubber bumpers and urethane bumpers are designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Air Innovations LLC
Ceiling Mounted Wine Cellar Cooling Units Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. These units were designed specifically for recessed ceiling mounting and fit comfortably between standard joist construction. Therefore, making them ideal for applications such as a wine storage display with living space around it or an all-glass wine room. Ceiling mount systems are available in two... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Schmersal Inc.
Satech Modular Machine Guards Custom designed machine guards from this modular fencing system. Protecting your operators around machinery is critical to a safe and productive working environment. Satech 's Modular Machine Guards Solutions are durable and easy to install. Mix and match standard components for your custom solution: Framed fence panels. 2 different posts sizes,. 3 fastening systems,. Access door kits - hinged, sliding. Safety devices for door monitoring. Satech modular machine guarding systems are fully... (read more)Browse Machine Guards Datasheets for Schmersal Inc.
-
Postharvest Quality Assurance of Fruits
This purpose is achieved by placing grape guards (sodium or potassium metabisulfite impregnated pads) into indi- vidual … This is a commercial practice followed in India for domestic market. In case of litchi fumigation, sulfur powder is burnt in a closed room having ceiling fan for fast circulation of sulfur fumes inside the room for 40–45 min and an exhaust fan to expel the fumes outside the room after circulation period …
-
DAYTON Air Circulator,24 In,5450 cfm,115V - Air Circulators - 2MA10|2MA10 - Grainger Industrial Supply
Dayton's commercial -duty wall and ceiling fan is designed to provide a high volume of air circulation in clean, dry environments. It also features 2-piece black powder coated wire guards in compliance with United States OSHA Standard …
-
Fenestration System Performance Research, Testing, and Evaluation
Additionally a commercial specimen installation was designed and constructed by changing part b) above to attic space with the tube of the test specimen installed vertically in a half-inch plywood ceiling on the bottom and a 10-inch thick surround panel … The guarded metering chamber provides natural convection conditions to the bottom of the tube with or without … The total energy input to all heaters and fans inside the metering chamber was measured and recorded.
-
Shopping In Fans & Heaters - Big Bruin
Coated Steel GuardsThis commercial floor fan has coated steel guards with retaining clips to prevent anything or anyone from coming in to contact with the aluminum fan blades. • Panasonic - FV11VQL6 - WhisperLite - Fan Light Combo - 110 CFM - Ceiling Mounted Fan Light Combo .
-
DAYTON Air Circulator,20 In,3650 cfm,115V - Air Circulators - 2LY89|2LY89 - Grainger Industrial Supply
The Dayton light- commercial fan is designed to provide a high volume of air circulation in homes, stores, and offices. Its 3-way mounting capability allows for versatile installation on walls, ceilings , or floor spaces. Wire guards are OSHA-compliant and the 9-ft., 3-cond. power cord features a grounded, molded …
-
DAYTON Air Circulator,12 In,1050 cfm,115V - Air Circulators - 2LY90|2LY90 - Grainger Industrial Supply
The Dayton light- commercial fan is designed to provide a high volume of air circulation in homes, stores, and offices. Its 3-way mounting capability allows for versatile installation on walls, ceilings , or floor spaces. Wire guards are OSHA-compliant and the 9-ft., 3-cond. power cord features a grounded, molded …
Indicates content that may require registration and/or purchase.