Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: GAS METER, 0-50 SCCM CE
-
Supplier: Newark, An Avnet Company
Description: GAS METER, 0-100 SCCM CE
-
Supplier: Newark, An Avnet Company
Description: GAS METER, 0-500 SCCM CE
-
-
Supplier: Newark, An Avnet Company
Description: GAS METER, 0-5000 SCCM CE
-
Supplier: Accuris
Description: GAS INSTALLATIONS FOR DOMESTIC, COLLECTIVE OR COMMERCIAL PREMISES. PART 4: PREMISES OF METERS INSTALLATIONS.
-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for
- Pipe Diameter: 3.7 to 24 inch
- Gas Volumetric Flow Rate: 80 to 1,600 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 0 to 30 psi
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Badger Meter
Description: The Preso Ellipse® Model BAR (Annular Commercial) is a multi-ported, self-averaging differential pressure type Ellipse flow element. The flow element has a two piece construction, of an elliptical shape with two 100% independent flow sensing chambers to prevent signal degradation and mixing
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 5 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 44.1 lbs/min
-
Supplier: DOD Technologies Inc.
Description: 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter. The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Bacharach, Inc.
Description: ideal instrument for pinpointing combustible gas leaks in a number of residential, commercial and industrial applications, including gas pipeline surveying and valve, regulator and gas meter inspection. It uses a long-life (5 years typical) sensor and is easy to
- Operating Temperature: 23 to 130 F
- Display Type: Analog Meter or Indicator
- Computer Interface Options: Other
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector
- Operating Temperature: -40 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: OMEGA Engineering, Inc.
Description: • Durable and Accurate Design • U-Clamp Mount • 2 1 /2 Inch Dials • For Use in a Wide Variety of Applications
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • Economically Priced • Long Lasting Movement • Durable Construction • Stocked Ranges for Fast Delivery
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2 to 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: CO2Meter.com
Description: Take control of your building's indoor environment with the CM-961: Space Pro Smart CO2, VOC, Temperature, Humidity Monitor for Commercial Buildings - a professional-grade indoor air quality smart monitor built specifically for commercial and institutional spaces. Engineered for
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: InspectorTools
Description: large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying
-
Supplier: Badger Meter
Description: Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced from solid brass hex bar and comes with NPT or sweat ends. The V-Brass is available in four throat
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 15 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.033075 lbs/min
-
Supplier: Bacharach, Inc.
Description: (with mute option) The Informant®2 is a uniquely flexible leak detector designed for residential and commercial heating and cooling contractors. It’s the only dual-purpose leak detector that can be switched from refrigerants to combustible gases (and back again) in seconds. This one unit
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Local Interface: Digital Front Panel
- Computer Interface Options: Other
-
Supplier: ASME
Description: This Technical Report is an advisory State of the Art document for wet gas flow metering applications as understood in 2005. It is based on available wet gas flow metering research papers, commercial literature and practical experiences from the oil and gas industry up
-
Supplier: ASME Standards and Certification
Description: This Technical Report is an advisory State of the Art document for wet gas flow metering applications as understood in 2005. It is based on available wet gas flow metering research papers, commercial literature and practical experiences from the oil and gas industry up
-
Electrical Power Generators - Generac Commercial Series 70 kW Standby Generator -- Model QT07068ANAXSupplier: Electric Generators Direct
Description: meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test™ For Low Noise Level Exercise •Sound level comparable to an idling car •Exercises at a quiet 61 decibels at 23 feet Automotive-Style Engine
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for commercial buildings with 120/208V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 62 decibels at 23 feet •Low-speed exercise mode for quieter weekly tests
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for small commercial buildings with 120/208 volt service •Runs off natural gas or LP fuel source Whisper-Test •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 62 decibels at 23 feet •Sound level comparable to an idling
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Sierra Instruments, Inc.
Description: CalTrak™ SL-800 primary standard gas calibration systems offer a standardized accuracy of ±0.15% of reading, superior to all other commercial laboratory standards. The SL-800 is fast, primary, Mercury-free and easy-to-use. The dimensionally-based primary accuracy of the CalTrak
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1166GF-GAS-SS can be used for catalog matching and distributor lookup.
-
Supplier: CSA Group
Description: Preface CSA Group's 2015 Gas Trade materials reference the Red Seal Program's trade outlines for your preparation to become a nationally recognized gasfitter. Please visit the Red Seal Program's website for more details. The Gas Trade Training Materials (2): Advanced program under 400k
-
Supplier: UL Standards & Engagement
Description: a flammable or potentially explosive mixture of gas or vapour with air by using an electrical signal from a gas sensor to produce a meter reading, to activate a visual or audible pre-set alarm or other device, or any combination of these. Such equipment may be used as a means of
-
Supplier: UL Standards & Engagement
Description: mixture of gas or vapor with air by using an electrical signal from a gas sensor to produce a meter reading, to activate a visual or audible pre-set alarm or other device, or any combination of these. Such equipment may be used as a means of reducing the risk whenever there is
-
Supplier: KOBOLD Instruments, Inc.
Description: - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions KOBOLD KFF/KFG Flow Sensors can measure very low flow rates. They are suitable for a wide variety of industrial, commercial and laboratory flow applications
- Operating Pressure: 500 psi
- Media Temperature: 120 F
- Media Temperature Range: 120 F
- Electrical Output: Analog Voltage
-
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for currently used instruments
-
Supplier: CSA Group
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for currently used instruments
-
Supplier: OMEGA Engineering, Inc.
Description: FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are designed for incorporation into
- Gas Volumetric Flow Rate: 0.000706214689265537 to 7.06214689265537 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 40 to 500 psi
- Media Temperature: 122 F
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides flow transmitters that include a thermowell mounted sensing element and integral or remote electronics that accurately indicate flow rate at the sensing location. The flow element is directly installed into piping or ducting on commercial and military aircraft, spacecraft,
- Velocity Flow Rate: 0.01 to 600 ft/sec
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: AENOR
Description: GAS INSTALLATIONS FOR DOMESTIC, COLLECTIVE OR COMMERCIAL PREMISES. PART 5: PREMISES FOR METERS INSTALLATION.
-
Supplier: AENOR
Description: GAS INSTALLATIONS FOR DOMESTIC, COLLECTIVE OR COMMERCIAL PREMISES. PART 4: PREMISES OF METERS INSTALLATIONS.
Find Suppliers by Category Top
Featured Products Top
-
Hydrogen gas, despite numerous industrial and commercial applications, presents several safety hazards due to its flammability, potential for explosion, and reactivity with other chemicals. We highlight the main hydrogen safety protocols, standards, and best practices you should know (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
In 2026, CO2Meter proudly marks its 20th anniversary, celebrating two decades of innovation, resilience, and industry leadership in gas detection, monitoring, and analytical technologies. From its beginnings as a small startup to a globally recognized provider of gas safety systems (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
and broadcast a wireless signal, delivering Internet connectivity to under-served geographies. Drones already help farmers optimize crop production. They help real estate agents sell residential and commercial properties. Drones have created new markets in forestry, mapping, and oil and gas (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Wastewater Plant Relies on Thermal Flow Meter for Co-Gen Power Gas Blending Process
over 250,000 residential customers and 3000 industrial and. commercial customers in a 40-plus square mile region. A maximum peak flow of 105 million-gallons-per-day (MGD) can be processed daily.
-
What Is The Industrial Internet Of Things?
of the main ways in which the IoT and IIoT differ: General usage-The consumer IoT is used in home and personal settings, while the IIoT operates in much larger commercial and public settings, such as in manufacturing, the oil and gas industry, public utilities, city operations, transportation, and public
More Information Top
-
Wet Gas Metering: Trends in Applications and Technical Developments
These are single-phase commercial gas meters and the liquid flow rate is input independently for gas flow rate calculations.
-
States > New York > State > Register > 2012 > 08/29/2012
… P) 19 / To Implement an Abandonment of White Knight's Water System (P) 19 / Water Rates and Charges (P) 19 / Whether to Permit the Use of the Romet RM56000 DCID Rotary Meter for Use in Commercial Gas Meter Applications (P) .
-
States > New York > State > Register > 2012 > 11/21/2012
. . . . . . . . . . . . exempt Whether to permit the use of the Romet RM56000 DCID rotary meter for use in commercial gas meter applications To permit gas utilities in New York State to use the Romet RM56000 DCID rotary meter .
-
States > New York > State > Register > 2013 > 06/05/2013
… by Just Energy (A) 26 / Authorization to Form a Holding Company and for Approval of Certain Related Transactions (A) 26 / Allowing the Use of the Romet RM56000 DCID Rotary Meter for Use in Commercial Gas Meter Applications (A) 26 / …
-
States > New York > State > Register > 2014 > 05/14/2014
… of Greene and Smithville (A) 48 / Petition for Submetering of Electricity (P) 48 / Market Supply Charge (P) 49 / Whether to Permit the Use of the Sensus AccuWAVE for Use in Residential and Commercial Gas Meter Applications (P) 49 / …
-
States > New York > State > Register > 2011 > [2011 NY Register 713] 07/13/2011
Whether to Permit the Use of the Mercury Instruments IP Cellular Modem for use in Commercial Gas Meter Applications .
-
States > New York > State > Register > 2014 > 06/11/2014
. . . . . . . . . . . . exempt Whether to permit the use of the Sensus accuWAVE for use in residential and commercial gas meter applications To permit gas utilities in New York State to use the Sensus accuWAVE 415TC gas meter .
-
States > New York > State > Register > 2014 > Quarterly Index - January - June 2014
Whether to permit the use of the Sensus accuWAVE for use in residential and commercial gas meter applications To permit gas utilities in New York State to use the Sensus accuWAVE 415TC gas meter .
-
States > New York > State > Register > 2015 > 01/28/2015
. . . . . . . . . . . . exempt Whether to permit the use of the Sensus accuWAVE for use in residential and commercial gas meter applications To permit gas utilities in New York State to use the Sensus accuWAVE 415TC gas meter .
-
States > New York > State > Register > 2015 > 04/15/2015
. . . . . . . . . . . . exempt Whether to permit the use of the Sensus accuWAVE for use in residential and commercial gas meter applications To permit gas utilities in New York State to use the Sensus accuWAVE 415TC gas meter .
Indicates content that may require registration and/or purchase.