-
Supplier: Curtron Products
Description: Curtron Products'™ Service-Pro™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens,
- Application: Commercial
- Type: Impact Doors
-
Supplier: Curtron Products
Description: facility. Service-Pro™ Series 30 doors are durable and will be sure to last for years Why Choose a Curtron Series 30 Traffic Door? Service-Pro™ Traffic Doors separate environments, including kitchen-to-customer areas, stock rooms-to-retail areas, and more. Service-Pro™
- Application: Commercial
- Type: Impact Doors
-
Supplier: Morgan Advanced Materials
Description: exhausts and even clothes dryer and commercial kitchen grease ducts. The full encapsulation also makes installation much cleaner and faster, further reducing labour costs. FireMaster® FastWrap® is especially designed for fire insulation of wide variety of ductwork offering key
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
-
Supplier: Curtron Products
Description: Curtron''s exclusive CoolKeeper™ oven curtain is ideal for pizza ovens and other kitchen ovens within restaurants and food service facilities. CoolKeeper™ curtains consist of clear PVC strips that install on the hood of the oven to create a thermal barrier that surrounds the oven to keep heat
- Application: Commercial, Industrial
- Type: Strip Doors
-
Description: household and similar purposes. They are used for commercial processing of food, also in areas open to the public, for example in kitchens of restaurants, canteens, hospitals and in commercial enterprises such as bakeries and butcheries; - the safety of combination microwave
-
Supplier: American Floor Mats
Description: Multi-Scrape Rubber Mats are industrial-grade, rubber door mats, constructed with a 3/8" thickness for low door clearance and with beveled edges to meet ADA compliance in high traffic indoor / outdoor locations. The raised surface pattern aggressively scrapes shoes clean and provides
- Mat Type: Entrance Mat
-
Supplier: Thermal Ceramics
Description: industries. Welding curtains in steel fabrication Fire blankets for commercial and domestic kitchens Smoke and fire curtains in buildings Kiln car, expansion joint and door seals in furnaces Gaskets in furnaces and domestic appliances Flexible expansion compensators in power
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: generation and construction industries, in a variety of applications such as: Welding curtains in steel fabrication Fire blankets for commercial and domestic kitchens Smoke and fire curtains in buildings Kiln car, expansion joint and door seals in furnaces Gaskets in furnaces
- Material: Ceramic
-
Supplier: Chase Doors
Description: manual and motorized pallet jacks and occasional low speed forklift traffic. This heavy duty door is design to comply with all USDA sanitation requirements. Durulite doors are known for their long-term value and durability. High Moisture or Washdown Environments The Retailer XHD
- Application: Commercial, Industrial
- Features: Double Doors, Impact Doors, Insulated, Interior Doors, Window(s)
- Material: Plastic
-
Supplier: Ruskin Company
Description: Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations. Available in many heater ranges, the ACCEH works well in any climate. Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control.
- Width: 80 to 84 inch
- Height: 72 to 144 inch
- Features: Access Doors, Air Doors, Exterior Doors, Interior Doors
- Application: Commercial, Industrial
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door
- Width: 36 to 192 inch
- Height: 48 to 192 inch
- Application: Commercial, Industrial
- Features: Interior Doors, Other, Strip Doors
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door
- Width: 4 to 12 inch
- Height: 600 to 3,600 inch
- Application: Commercial, Industrial
- Features: Interior Doors, Other, Strip Doors
-
Supplier: Chase Doors
Description: The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or
- Application: Commercial, Industrial
- Features: Double Doors, Fire Rated, Interior Doors, Window(s)
- Type: Sliding Doors
- Material: Steel
-
Supplier: Chase Doors
Description: Over 70 years ago, Chase Doors pioneered the original flexible AirGard® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic
- Application: Commercial, Industrial
- Features: Double Doors, Impact Doors, Interior Doors, Window(s)
- Material: Plastic
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door
- Width: 4 to 12 inch
- Height: 600 to 3,600 inch
- Application: Commercial, Industrial
- Features: Interior Doors, Other, Strip Doors
-
Supplier: Horton Automatics
Description: glass and/or fire-rated panels. The doors comes standard with a UL 1784 label applied at the factory that certifies that the systems exceed the air infiltration requirements of NFPA 105.
- Application: Commercial
- Features: Interior Doors
- Type: Sliding Doors
-
Supplier: Ruskin Company
Description: Ruskin Commercial Air Doors protect against undesirable environments around door openings. Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside. Air Doors save energy and lower building
- Width: 44 to 48 inch
- Height: 84 to 144 inch
- Features: Access Doors, Air Doors, Exterior Doors, Interior Doors
- Application: Commercial, Industrial
-
Supplier: Chase Doors
Description: • The doors are constructed with a 3/4” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch™ gravity hinge
- Application: Commercial, Industrial
- Features: Double Doors, Interior Doors, Window(s)
- Material: Plastic, Wood
-
Supplier: Horton Automatics
Description: These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and are self-closing. For additional information on these products, contact Ron Grabowski at
- Application: Commercial
- Features: Interior Doors
- Type: Sliding Doors
-
Supplier: Horton Automatics
Description: Ideal for positive pressure applications such as operating rooms. Systems are tested for low air infiltration leakage and are self-closing.
- Features: Automatic, Interior Doors
- Application: Commercial
- Type: Sliding Doors
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 60 to 120 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors, Interior Doors, Roll Up Doors, Window(s)
-
Supplier: Horton Automatics
Description: Lab systems designed to meet ISO 14644-3 Class 3 applications. Built with a 2000 linear header, the UltraClean Atmospheric comes standard with a sealed motor and sloped stops.
- Application: Commercial
- Features: Interior Doors
- Type: Sliding Doors
Find Suppliers by Category Top
More Information Top
-
Shopping In Dishwashers - Big Bruin
Outfit your commercial kitchen with a powerful door -type dishmachine for a steady stream of clean dishes allowing your staff to focus on the food, not the dishes.
-
Sustainable green inner-wall design for flexible floor plan
They may also be used as a convenient sight divider to conceal door openings to restrooms, commercial kitchens and other backroom areas.
-
The Japanese Automotive Supplier Report
Housing Materials (8.4%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
The European Automotive Supplier Report
Housing Materials Segment (6.8%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
Ibiden - Global Headquarters
Housing Materials (8.4%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
Ibiden
Housing Materials (8.1%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
Ibiden - Global Headquarters
Housing Materials (8.4%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
Ibiden
Housing Materials (8.1%): offers melamine decorative laminates for commercial facilities, offices and system kitchen doors and services equipment for housing.
-
Considering the Adequacies and Inadequacies of Safety Icons
Such icons appear in lots ofplaces for example, road signs, tractors, R&D laboratories, airplane exit doors , machine shop walls, construction sites, commercial kitchens , prescription medicine containers, public restrooms, daycare centers, hospitals, and retail products ranging from automobiles to printer cartridges.
-
Federal Register > Wednesday, November 13, 2013 > [78 FR 68298] Hardwood Lumber and Hardwood Plywood Promotion, Research and Information Order
Hardwood lumber products are used in residential and commercial construction including flooring, furniture, moldings, doors and kitchen cabinets.
Indicates content that may require registration and/or purchase.