Products/Services for Commercial Metal Floor Grates
-
Grating - (227 companies)Grates consist of a metal or fiberglass lattice that provides a slip-resistant floor or semi-open surface. Metal grates are usually made of aluminum, steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types...Material
-
Industrial Floor Mats - (462 companies)Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection. Image Credit: U.S.
-
Flooring (industrial) - (876 companies)Industrial flooring includes a variety of materials that are used to permanently cover a floor. Flooring includes a variety of materials that are used to permanently cover a floor. There are three main categories of flooring products: commercial...
-
Drains and Drain Systems - (365 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
-
Boilers (industrial) - (593 companies)...protection, commercial dishwashers, radiant floor heating, car washes, laundromats, etc. Steam boilers heat hot water to boiling in order to generate steam for use in different applications. These include turbines for power generation, various...
-
Screens - (130 companies)...for a clean environment and flying objects, debris, or insects. Heavy duty screens can be used as a grate or grid, which may provide flooring on stairways or catwalks, or as security grates over open floor vents or drains. Screens are also used in bulk...
-
Platforms and Walkways - (383 companies)...are found in both indoor and outdoor environments, from factory floors to seaports. They are typically made of metal, plastic, or fiberglass, and also include stairs, ladders, or ramps to convey personnel between elevations. Platforms and walkways...
-
Stairs and Stairways - (424 companies)Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases. Components include stair treads and nosing, ballusters, handrails, and newels. Stairs and stairways may be designed for commercial settings...
-
Floor Coatings - (332 companies)...single-component, dual-component, thermosetting, and radiation curing. Polyurethane floor coatings can be thermoplastic or thermosetting. Ceramic floor coatings consist of oxides, carbides, nitrides, carbon, and other non-metals with high melting...
-
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
Product News
-
Hangzhou X-mag Inc.
Magnetic grate . Applications: Magnetic Grate is installed or simply laid-inside of hoppers, housings, and bins to trap and hold ferrous fines, fragments. (read more)Browse Magnetic Separator Components Datasheets for Hangzhou X-mag Inc. -
Rousseau Metal Inc.
MORE STORAGE, SAME FLOOR SPACE MORE STORAGE, SAME FLOOR SPACE. With its quick and easy installation, the stack & store cabinet mezzanine allows you high-density storage easily accessible on two levels and a turnkey solution including cabinets, floor, railing and staircase. Floor cabinets are pre-drilled for ease of installation. Dimensions promote access to content. Personalize each of your cabinets by choosing your drawer heights or even by adding doors or sliding shelves. Storage on two levels is easily accessible thanks... (read more) -
MultiDimension Technology Co., Ltd.
AMR40x0 series magnetic grate sensors AMR4020 High Accuracy Analog Magnetic Scale Sensor. The AMR40x0 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR40x0 moves along the magnetic scale,sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which... (read more)Browse Linear Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Technetics Group
THE FUTURE OF COMMERCIAL AEROSPACE 2022 GETTING TECHNETICAL: THE FUTURE OF COMMERCIAL AEROSPACE 2022. Because of the pandemic, the commercial aero market was profoundly impacted by the sudden disruptions in travel. Jason Riggs, Director of Strategy at Technetics Group, discussed this phenomenon and how the market has rebounded with Host Tyler Kern. Globally, air traffic is down by 30% from pre-pandemic levels, and airframers are making calls to increase production rates to 75 per month, which is double what it is today. What does... (read more)Browse Metal Bellows Datasheets for Technetics Group -
MarsMetal
Commercial Elevator Counterweights or cast iron weights until they reach the point where a corresponding stacked height of lead counterweights will provide the necessary weight to counterbalance the new weight capacity. Each weight that the contractor removes is being replaced with a weight that is 45% heavier. Re-counterweighting the elevator becomes a simple math problem. Lead is often the only substitute that will do the job. Steel Counterweights. Mars Metal also manufactures steel counterweights according to the size and shape... (read more)Browse Counterweights Datasheets for MarsMetal -
Rousseau Metal Inc.
Use your floor space to its full potential shelves and hooks. By adding the optional two-user access to the cabinet, you can have separate access for two employees in the same cabinet. With R2V, you benefit from efficiency gains and increased storage capacity while using your floor space to its full potential. DISTINCTIVE FEATURES. Well-organized storage makes it easier to locate items. Reclaims floor space by making use of vertical space. Ergonomic and secure design. Drawers open to maximum extension for easy access to contents. Compatible... (read more)Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
MP Metal Products
Commercial Roll Formed Construction Parts Roll Forming for Building Applications. CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. An estimated annual volume in the vicinity of 50,000 lineal feet may justify an investment in new tooling. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. MP Metal Products. Roll forming metal shapes is just one... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
New Pig Corporation
PIG Grippy Floor Mat PIG Grippy Floor Mat stays exactly where you put it with no shifting -- and no ripply edges or flipped corners to trip you up. Absorbent top wicks and spreads moisture evenly to keep your floor from becoming wet and slippery. Simple, cut-to-fit installation. Easy to clean: Sweep, vacuum or scrub -- it won 't budge! NO SLIP. NO TRIP. ALL GRIP. Grippy Mats are available in rolls of 100 ' or 50 ' and can be easily installed to provide continuous coverage of floors with no gaps between mats. NFSI... (read more)Browse Industrial Floor Mats Datasheets for New Pig Corporation -
New Pig Corporation
PIG Grippy Adhesive-Backed Floor Mat Starter Pack Adhesive-backed floor mat stays exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around. Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily. Sticks to most commercial floor surfaces including concrete, VCT, linoleum, ceramic tile, quarry tile and laminate flooring. Highly efficient absorbent top soaks in moisture and wicks it away from the center to prevent puddling... (read more)Browse Absorbents and Adsorbents Datasheets for New Pig Corporation -
MP Metal Products
Commercial Shelving: 23 Gauge galvanized SHELF . CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. An estimated annual volume in the vicinity of 50,000 lineal feet may justify an investment in new tooling. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. M. P. Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll... (read more)
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
Floor drains are a surprisingly common plumbing component, as they are installed in basements, garages, parking facilities, gas stations, food processing areas, commercial kitchens, supermarkets, dairies, locker rooms, gang showers, HVAC condensate basins, waste cleaning areas, and many industrial facilities. .... Each floor drain requires a removable inlet grate at or slightly below the finished floor, a sediment bucket just below which collects … a check valve where back-flow could occur, a tailpiece that empties into a metal trap with a minimum…
-
Metal Floors - White Paper
This is not the most common use of metal floors so let's narrow our focus to metal floors that can be used throughout public areas such as metal floors for industrial and commercial environments. .... Plate, grating , perforated plate, expanded metal and plank are just a few of the products that metal…
-
Events, material science and material technique 7/2012
…o'clock receiving and greeting, Prof. Dr.-Ing. Norbert Jost conductor of the institute for materials and material technologies (IWWT) greeting word of the president of the university Pforzheim, economy and city marketing Pforzheim … R., formerly MPI for metal research, Stuttgart), "damage investigation … Lossen, chair for shaking up and shaving production technique (LUF), university Paderborn " rub Press - an innovative…
-
http://usitc.gov/publications/701_731/pub4087.pdf
…and swaged or crimped on each side of bearing bars), and “riveted steel grating ” (pre-bent .... The majority of CSG is sold for private industrial and commercial applications including utility plants, offshore oil platforms, and manufacturing facilities.17 Common end uses include walkways, mezzanines, catwalks, platforms for overhead signs, fire escapes, stairways and flooring . .... commonly produced to American National Standards Institute (“ANSI”) and National Association of Architectural Metal Manufacturers (“NAAMM”) standards…
-
Environmental assessment for Kelley Hot Spring geothermal project: Kelley Hot Spring Agricultural Center
commercial metal prefabricated gates, farrowing pens, feeders. .... Floors are cement, s m e equipped with geothermal heating pipes, and some are equipped with. .... specially fabricated grating over manure gutters; .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
Flooring - Reinforced concrete except for intermediate platforms _here gratings are installed to obtain free air ventilation. .... Windows - Steel - commercial projected. .... Doors - Hollow metal .
-
Smart Safety Design to Prevent Slips, Trips and Falls
This includes but is not limited to; the utility, municipal, water / wastewater, transportation, food processing, manufacturing, oil and gas, metal and mining, military, commercial and education industries. .... sludge tanks, stairways, areas around setting and aerating basins, ladders and applications where grating or plank are … facilities use slip resistant products on mezzanines, processing lines, loading docks, drain covers, floor scales, handrails and…
-
Referaten part
…far of the processing of n:etallischen lead best ~ tigt ENGtgL, dab commercial poisoning far light … type of the processing a flu ~ / atdeer lead dust therefore particularly by the Schleif- and polishing work, noel: darfiber going by the heating processes of the metal vorztiglieh beyond the temperature … tubes located to fiber ground a layer of loose .... In the lead-16 teas rubbing drives where effective Dunstabzage is often not mountable regelm ~ Bige…
-
Negotiations of medical societies
…far of the processing of n:etallischen lead best ~ tigt ENGtgL, dab commercial poisoning far light … type of the processing a flu ~ / atdeer lead dust therefore particularly by the Schleif- and polishing work, noel: darfiber going by the heating processes of the metal vorztiglieh beyond the temperature … tubes located to fiber ground a layer of loose .... In the lead-16 teas rubbing drives where effective Dunstabzage is often not mountable regelm ~ Bige…