Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johns Manville Corp.
Description: Comprehensive and versatile systems for some of the harshest environments. Johns Manville is a leader in SBS roofing systems for a reason: with over three decades of experience producing modified bitumen commercial roofing; we understand the science of formulating the
- Material: Asphalt
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: Johns Manville Corp.
Description: Johns Manville TPO roofing system gives you the option of a reliable, cost-effective roofing solution. Our current membranes are reinforced with a polyester fabric and manufactured using an ultraviolet-resistant thermoplastic polyolefin formulation. TPO roofing comes in several
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: Johns Manville Corp.
Description: For roofing materials engineered to withstand the test of time even under some of the toughest conditions, look no further than Johns Manville PVC with DuPontTM Elvaloy® KEE (ketone ethylene ester). JM PVC is a flexible, thermoplastic membrane manufactured using an ultraviolet-resistant
- Application: Commercial, Industrial
- Types: Engineered
-
-
Supplier: Johns Manville Corp.
Description: and weatherability. APP roofing membranes provide superior tensile strength while maintaining critical flexibility, even in the coldest environments. Additionally, with APP roofing membranes (coated with a proprietary blend of asphalt and atactic polypropylene), contractors now have an
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: CertainTeed Corporation
Description: Natural Function. Natural Beauty. Natural Partnership with CertainTeed Roofing…Naturally! CertainTeed Roofing and LiveRoof® have partnered to create and distribute innovative new roofing systems that are structurally and environmentally sound. LiveRoof is an integrated green
- Application: Commercial, Residential
- Features: Other Material
-
Supplier: GAF
Description: Roofing products integrated with GAF's Ultra-Mat® fiberglass substrate have superior strength and keep their shape during shipping, handling, and installation.
- Application: Commercial
- Types: Engineered
- Material: Fiberglass
-
Supplier: CertainTeed Corporation
Description: CertainTeed All Weather/Empire Base Sheet is designed for use as a base sheet for both hot and cold applied, built-up roofing systems. All Weather/Empire Base Sheet will provide additional strength, moisture resistance and asphalt uniformity when used as the first ply over nailable,
- Application: Commercial
- Features: Other Types
- Material: Rubber
-
Supplier: NCFI Polyurethanes
Description: At NCFI, our EnduraTech™ spray foam roofing solutions have a variety of commercial and residential applications. Renowned for being durable and lightweight, EnduraTech™ uses spray foam technology that’s been trusted for over 35 years. With EnduraTech™ you’ll immediately notice a more
- Application: Commercial, Industrial
- Features: Other Types
- Material: Plastic
-
Supplier: GAF
Description: Hassle-Free Garden Roofing Backed by North America’s largest, most trusted roofing manufacturer, the GardenScapes™ system is your best and safest choice for garden roofing. It features... Simple Design... Makes it easy to install correctly Hassle-Free Installation... By a
- Application: Commercial
- Types: Engineered
- Features: Other Material
-
Supplier: CertainTeed Corporation
Description: Use of CertainTeed's Flintlastic SA NailBase in a self-adhering system permits complete mechanical attachment to nailable substrates, preserving the integrity of the substrate for future tear-offs and adding additional waterproofing performance capabilities to the overall system. Flintlastic SA
- Application: Commercial
- Features: Other Types
- Material: Rubber
-
Supplier: GAF
Description: Building-integrated photovoltaics (BIPV) systems are typically mounted directly to a low slope roofing membrane. Temperatures are as high as 190˚F in close proximity to solar panels mounted directly to white roofing membrane. Standard TPO formulations can fail in extreme accelerated
- Application: Commercial
- Types: Engineered
- Material: Plastic
-
Supplier: GAF
Description: Building-integrated photovoltaics (BIPV) systems are typically mounted directly to a low slope roofing membrane. Temperatures are as high as 190˚F in close proximity to solar panels mounted directly to white roofing membrane. Standard TPO formulations can fail in extreme accelerated
- Application: Commercial
- Types: Engineered
- Material: Plastic
-
Supplier: CSA Group
Description: subjected to dynamic wind load cycles. The test methods are applicable to a) mechanically attached membrane roofing systems; and b) adhered membrane roofing systems. The roofing system consists of a deck and roofing membrane. It includes components such as vapour barriers
-
Supplier: Intertape Polymer Group, Inc.
Description: Umbra™ is a value roofing underlayment designed to replace #15 roofing felt and unrated oil saturated felts. It is 8x lighter and 12x stronger than organic oil saturated felts. 10-year limited warranty, 1-month direct UV resistance. Building Codes: ? Meets ASTM D4869 for Type I, II,
- Application: Commercial
- Features: Other Types
-
Supplier: Marley Eternit Limited
Description: Advances in our clay tile technology means beautiful clay roofs are now more affordable than ever, this combined with excellent environmental credentials and a range of colours and finishes available, make Acme Single Camber Clay Plain tiles a real option for your roofing project.
- Material: Clay
- Application: Commercial, Residential
- Types: Tile
-
Supplier: Marley Eternit Limited
Description: Garsdale slates feature a detailed textured surface and crisp square edge. Versatile and easy to install making them a favourite with both architects and contractors alike. Garsdales have been chosen on numerous projects to satisfy both facade and roofing requirements, such as Broxden Dental
- Application: Commercial, Residential
- Material: Concrete, Slate
- Types: Tile
-
Supplier: Marley Eternit Limited
Description: Available in three natural colours, the Rivendale fibre cement roofing tile features a riven surface and dressed edge, combining the benefit of modern slate technology with the look of natural slate. Ideal for use on projects where a natural look is sought, the Rivendale has been used on a
- Application: Commercial, Residential
- Material: Concrete, Slate
- Types: Tile
-
Supplier: Marley Eternit Limited
Description: most environmentally beneficial and highly sustainable roofing products in the market today. Ecologic has a unique granule finish that uses titanium dioxide (Ti02) catalysts in a combination of surface layers of granule and cement slurry coatings. The coating works as a photo-catalyst
- Application: Commercial, Residential
- Material: Concrete
- Types: Tile
-
Supplier: Heyco Metals, Inc.
Description: CopperPlus™ (ASTM B506-09) delivers all of the beauty, durability, and integrity of solid copper at lower cost, while also providing the additional advantages of lower weight, reduced thermal expansion, faster soldering, strength of stainless steel, and complete formability. CopperPlus is a
- Application: Commercial, Industrial, Residential
- Material: Copper
- Features: Other Material
-
Supplier: Georgia-Pacific Corporation
Description: DensDeck® Roof Board, with fiberglass mats and a noncombustible* gypsum core, is designed to address persistent challenges inherent in commercial roofing assemblies. As a thermal barrier, DensDeck panels provide needed fire resistance in FM Class 1 roofing systems. In
- Application: Building & Construction
- Skin Type: Concrete / Fiber Cement
- Core Type: Fiberboard / Particle Board
-
Supplier: Owens Corning
Description: New economy and durability for worn out commercial roofs, DURAPINK® roofing recovery board saves the trouble and expense of removing the old roof, and adds insulation and helps with moisture protection to the new one. Roofing recovery is an increasingly popular means of
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Georgia-Pacific Corporation
Description: DensDeck® Prime Roof Board is a durable roof substrate and cover board. As component in virtually any commercial roofing system, it can help mitigate the owner's risk from fire, foot traffic, and hail damage, helping add lifespan and sustainability to the roof system. With its
- Application: Building & Construction
- Skin Type: Concrete / Fiber Cement
- Core Type: Fiberboard / Particle Board
-
Supplier: Networks International Corporation
Description: NIC has introduced a new line of Filter/Limiter Assemblies designed to meet a variety of applications. Typical features are listed below.- Roofing & Narrowband filters with integrated limiter to handle high input power- SMT or connectorized (GPO, GPPO, SMA interfaces) available- Military,
-
Supplier: ASTM International
Description: 1.1 This test method covers a technique for determining the solar reflectance of a directionally reflective material using a commercial portable solar reflectometer, including but not limited to roofing materials with granules or surface design that results in angularly dependent
-
Description: installation reflecting climatic conditions and rainfall rates. An upfront, fast “look-up” key speeds information retrieval. Also covers flashing, metal roofs, copings, gravel-stop fascia. Includes wind uplift pressure test reports confirming superior performance of custom-fabricated metal
-
Supplier: UL Standards & Engagement
Description: are they intended for permanent attachment to the mounting surface of the roofing system. 1.3 These systems are intended to be installed in accordance with the Standard for Ventilation Control and Fire Protection of Commercial Cooking Operations, NFPA 96, the International Mechanical
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements for thermal insulation block composed of rigid cellular glass intended for use in building exterior and interior walls, foundation, floor, ceiling, and roofing applications. The insulation blocks are intended for continuous use at
-
Supplier: Valspar Corporation (The)
Description: Galvalume® or zinc alloy. Available in two-coat application for commercial, residential, building panels, siding, trim, animal confinement buildings and a wide range of applications that require chemical resistance. NOTE: Protective strippable coatings may cause increased gloss level with
- Substrate: Aluminum, Steel
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Supplier: InspectorTools
Description: critical points within the thermal image. Use the Fluke TiR series thermal imager for these and other types of building diagnostics applications: Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently. Find damaged portions of the roofing structure and
-
Supplier: ValueTronics International, Inc.
Description: Common Building Diagnostics Applications Are- Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently Energy Audits Perform infrared energy audits for residential and commercial applications Moisture/Restoration Accurately detect moisture issues located
-
Supplier: InspectorTools
Description: points within the thermal image. Use the Fluke TiR series thermal imager for these and other types of building diagnostics applications: Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently. Find damaged portions of the roofing structure and repair or
-
Supplier: Valspar Corporation (The)
Description: finish for aluminum, Galvalume® or HDG steel. Ideal for commercial, pre-engineered buildings, agricultural, industrial, building components/systems and roofing systems. WeatherX handles the daily abuses of transportation, fabrication and delivers the toughness to go the duration.
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof
- Chemistry: Resin Base / Polymer Binder
-
Supplier: National Coating Corporation
Description: National Coating Corporation provides coating services for a wide variety of markets. These include automotive, electronics, filtration, alternative energy and other industrial and commercial businesses. We guarantee complete secrecy by written agreement, and will provide technical assistance
- Coating Capabilities: Adhesive / PSA, Sealing / Impregnation, Web Coating
- Industry Served: Architectural / Construction, Automotive, Commercial / Professional, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Materials: Glass
- Services: Inspection / Monitoring, Research & Development
-
Supplier: National Coating Corporation
Description: National Coating Corporation provides coating services for a wide variety of markets. These include automotive, electronics, filtration, alternative energy and other industrial and commercial businesses. We guarantee complete secrecy by written agreement, and will provide technical assistance
- Materials: Glass, Paper, Textile
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: National Coating Corporation
Description: National Coating Corporation provides coating services for a wide variety of markets. These include automotive, electronics, filtration, alternative energy and other industrial and commercial businesses. We guarantee complete secrecy by written agreement, and will provide technical assistance
- Industry: Automotive, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin
- Materials: Glass
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
. Roll Formed Construction Parts Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product (read more)
Browse Datasheets for MP Metal Products -
Robust mechanical design Applications Industrial process control: commercial roofing; plastic extrusion; medical tubing; Li-ion batteries Nondestructive materials inspection: aircraft coatings; spacecraft; pipeline repairs; tire shoulder validation Converting applications: multilayer films; tire ply calendering (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
. Easy to install and long-lasting piping or filtering systems made from plastic composites are used in environments with acidic soil or chemicals, reducing maintenance costs. Also, roofing shingles made from several materials, including pDCPD, can be made to (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
A Global Strategy for Evaluating Building Roof Performance and Diagnosing Moisture Intrusion into Roofing Systems Using Infrared Thermography and Other Diagnostic Tools
For the owners and managers of large institutional, commercial and industrial buildings, the potential cost of roof repairs and eventual roof replacement is a major capital expense. To allow for the effective management and budgeting of these expenditures, it is imperative that a detailed
-
Weigh Batching from Bulk Bags Ups Efficiency for Building Products Maker
A fire here gutted a 9000 sq ft (837 sq m) building on the property of the Canadian head office and manufacturing and distribution center of the Henry Company, a manufacturer of commercial and residential foundation coatings, roofing products, caulks, adhesives, driveway sealers and other building
-
Molykote (R) brand grease meets vibration challenge
The company makes a precast hollow-core concrete roofing/flooring. plank system with the trade name Flexicore TM. The system is used in hotels,. motels, schools, prisons and other commercial construction. The planks are. manufactured by pouring concrete into forms 54 feet long, 2 feet wide and. 8
More Information Top
-
Hawaii Clean Energy Initiative (HCEI) Scenario Analysis: Quantitative Estimates Used to Facilitate Working Group Discussions (2008-2010)
Solar ( commercial roofs .
-
States > Oklahoma > State > Regulations > Title 158 - Construction Industries Board > 085 - Roofing Contractor Registration Regulations
Endorsement required for commercial roofing work .
-
Energy Savings Calculations for Heat Island Reduction Strategies in Baton Rouge, Sacramento and Salt Lake City
… Database (CRMD) developed at LBNL, which contains measured values of roof absorptance across the solar spectrum.G The roof albedo were 0.2 and 0.5 for residential roofs and 0.2 and 0.6 for commercial roofs , which represent low and …
-
Cooling energy savings potential of light-colored roofs for residential and commercial buildings in 11 US metropolitan areas
The commercial roofs were flat.
-
Heat release from rooftops during rainstorms in the Minneapolis/St. Paul Metropolitan Area, USA
Commercial roof .
-
Rooftop PV system. Final technical progress report, Phase II
Accordinj to manufacmrers, the most common width for residenial and many commercial roofs is approMmately 14'' to 16''.
-
Solar EPC and O&M Provider Tracker - Q2 2015
General Building specializes in constructing and installing PV systems for residential, commercial roof -tops and ground-mounted solar parks.
-
Using Cool Roofs to Reduce Energy Use, Greenhouse Gas Emissions, and Urban Heat-island Effects: Findings from an India Experiment
Commercial roof .
-
Grid-Competitive Residential and Commercial Fully Automated PV Systems Technology: Final technical Report, August 2011
Target LCOE values for the commercial ground, commercial roof , and residential markets are 10, 11, and 13 cents/kWh.
-
Energy impacts of heat island reduction strategies in the Greater Toronto Area, Canada
The values of roof albedo were chosen to be 0.2 and 0.5 for residential roofs and 0.2 and 0.6 for commercial roofs , which represent low and high albedo materials.
Indicates content that may require registration and/or purchase.