-
Supplier: ValueTronics International, Inc.
Description: The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Maury Microwave
Description: The UFX7000B broadband AWGN noise generator has a powerful single board computer with flexible architecture used to create complex custom noise signals for advanced test systems. This versatile platform allows the user to meet their most challenging design requirements.
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult
- Device Type: Noise Generator
-
-
Supplier: ValueTronics International, Inc.
Description: The N4000A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important
- Minimum Frequency Range: 18,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 8,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: NTi Audio AG
Description: setup of delay line arrangements, thus the directionality of the signal source will be optimized. Testing is carried out in combination with the XL2 Audio and Acoustic Analyzer or Acoustilyzer AL1. Pink & White Noise Pink or white noise is synthesized with high spectral
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies is developing a robust and efficient sound generator for separation/isolation of aerosols in HVAC filters. The primary solution is a new, high intensity piezoelectric sound generator combined with a Helmholtz resonator. Conventional piezoelectric sound
- Device Type: Noise Generator
- Form Factor: Rack Mount / Fixed
Find Suppliers by Category Top
Featured Products Top
-
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
logo Integrated leg lift control for sit/stand desk Presets for up to 15 users Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity Task light dimming Adjustable clock and calendar Adjustable white noise (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Components: Guide Vanes, Valves, Fuel Systems, Generators, Pumps Doors: Cargo, Passenger Aircraft Interiors: Seat Mechanisms, Overhead Baggage Compartments, Cargo Bay Floors, Latches, Hinges UAM (Urban Air Mobility (read more)
Browse Aerospace Bearings Datasheets for GGB -
airflow from 2700 up to 7600 CFM. These high-efficiency, space-saving radial fans have been developed especially for use in air conditioning, cleanroom ventilation, commercial kitchen exhaust, industrial ventilation and OEM machinery applications. They offer energy savings up (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
) backward curved fans operating in parallel to form a perfectly matched unit, the ECFanGrid is easier to install, provides higher volume and more uniform airflow with less low-frequency noise and built-in redundancy for greater reliability. The Rosenberg ECFanGrid is ideally suited for the use in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
, not all testing setups will need one. High Intensity Radiated Field Testing (HIRF), near-field testing of commercial transmitters, and some automotive and military testing commonly involve higher levels of RF fields that deliver a signal already above the noise floor. In such cases, you can connect (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
of most commercially available spectrophotometers. The system's capabilities are four-fold: it is able to track filter edges to OD7 (-70 dB), evaluate blocking to OD9 (-90 dB), resolve edges as steep as 0.4% relative to edge wavelength from 90% transmission to OD7, and resolve passbands that are as (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Pelonis Technologies responds to these rapidly evolving requirements with miniature cooling solutions engineered to provide high air capacity and efficiency while minimizing noise and vibration. Micro Fans As their name suggests, micro fans are low-profile mini cooling fans (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
: the less-steep spectral slopes of single-cavity filters can compromise signal-to-noise in narrowband detection. Creating multicavity filters is a challenge for deposition process control systems. It invariably introduces undesirable ripple (wavelength-dependent variation in attenuation (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
Random hysteresis PWM inverter with robust spectrum shaping
While the commercial white noise generator is the best choice, the ROM-based random signal generator [13] is a practical and cost-effective alternative.
-
High-speed true random bit sequence generator
Typically,this may be achieved using a commercial broadband white noise generator although, for the purpose of this Letter, the noise was generated by a concatenation of five erbium-doped fibre amplifiers (EDFAs) with noise figures in the range 4.5 to …
-
A simple shaker table for seismometer calibration
Vertical or horizontaldriver geophonescan be driven by a commercial signal generator or white noise generator, or frommagnetictape output.
-
Some effects of drugs on rats in varying conditions of sensory stimulation
White noise from a commercial generator (spectrum level uniform from 30 e/s to 20 kc/s) was relayed from a speaker, placed two feet above the centre of the maze.
-
A real-time simple analyser for point processes
The continuous signal consists of white noise produced by a commercial generator that was scnt through a 20 kHz single-lag low-pass RC filter.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/52583/1/soa009_013.pdf
In preparing vowel/noise stimuli, white noise from a commercial noise generator was used to mask the vowels and the approximate signal/noise ratio was set as -10 dB.
-
Time domain noise-induced jitter: Theory and precise measurement
To test this, bandlimited white noise from a commercial noise generator was added to a sine wave from a signal generator.
-
A digital controlled electronic ballast using high frequency modulation method for the metal halide lamp
But it is very difficult to make the white noise generator simple for a commercial ballast of low cost.
-
Discrimination performance and echolocation signal integration requirements for target detection and distance determination in the CF/FM bat,Noctilio albiventr...
The apparatus used to generate the white noise signals has been previously described (Grinnell and Hagiwara 1972), with the exceptions that we used a homemade white noise signal genera- tor and a Polaroid commercial ultrasonic loudspeaker.
-
Compressive noise radar for urban sensing
Random noise signals were generated using a commercial off-the-shelf white noise generator made by Noisecom, Inc.
Indicates content that may require registration and/or purchase.