-
Supplier: Autoquip Corporation
Description: Compact Scissor Lifts – Premium Quality Work Station Lifts The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique
- Capacity: 4,000 lbs
- Stroke: 72 inch
- Length: 76 to 96 inch
- Width: 31 to 52 inch
-
Supplier: Econo Lift Limited
Description: Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety Brake on caster Power Supplies Foot Pump with hand release for lift Options Safety
- Capacity: 1,760 lbs
- Stroke: 45.4 inch
- Length: 39.8 inch
- Width: 20.5 inch
-
Supplier: Autoquip Corporation
Description: Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family
- Capacity: 1,000 lbs
- Stroke: 74 inch
- Length: 84 inch
- Width: 48 inch
-
-
Supplier: Southworth Products Corp.
Description: Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform
- Capacity: 1,000 lbs
- Features: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. The Industry's First and Only UL Listed Scissor-style Lift! The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety. The Micro Projector Lift (MPL) is small and convenient,
- Features: Flat Panel Monitor, LED Display
-
Supplier: Lift-Tables.net
Description: ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the Miami
- Capacity: 500 to 1,000 lbs
- Stroke: 30 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust,
- Capacity: 3,000 lbs
- Stroke: 60 inch
- Features: Scissor Lift
-
Supplier: Southland Equipment Service
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust,
- Capacity: 500 lbs
- Features: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt
-
Supplier: Superlift Material Handling Inc.
Description: SUPERLIFTTM introduces the next product that will change the shop floor and the jobsite. TOOL MANTMcan lift your personnel and your work to height as high a 16 feet, 1,000 and 2,000 lbs capacities in a compact size. TOOL MANTM provides a manual push powered lift to combine
- Capacity: 2,000 lbs
- Lift Type: Personnel Lift
- Features: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while
- Capacity: 12,000 lbs
- Stroke: 144 inch
- Length: 80 inch
- Width: 42 inch
-
Supplier: Econo Lift Limited
Description: Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 17.7" wide x 28" long 19.7" wide x 32.7" long 20.5" wide x 39.8" long Travel 19.5" to 23" Max. Table Height 30" / 36" / 37.5" / 39.4" Safety Brake
- Capacity: 330 lbs
- Stroke: 19.5 inch
- Length: 28 inch
- Width: 17.7 inch
-
Supplier: Garage Equipment Supply
Description: BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering a 12,000-pound lifting capacity and
- Capacity: 12,000 lbs
- Width: 86 inch
- Type: Vehicle / Service Lift
-
Description: circuits to provide closed-loop operation Soft seat load hold valves Applications: • Wheelchair lifts • Scissor lift tables • RV levelers • RV room slides • Cab tilts • Mobile sign lifts • Boat lifts • Pallet movers Technical Characteristics: • 800 W (1 HP), 12 &
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt.
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain water,
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: BendPak XR-12AE X-Rack™ Series 12,000-lb. Capacity Scissors Wheel Alignment *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck!
-
Supplier: Gems Sensors & Controls
Description: scissor lifts, and off road equipment. *CE approval - EN61010:2001 standard
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
Supplier: Allied Electronics, Inc.
Description: Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts
Find Suppliers by Category Top
Featured Products Top
-
then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
demanding application such as construction and off-road vehicles. Small and light design applies for versatile material handling applications, like scissor lift, boom lift and lift truck and comply with EN1175 to satisfies lift truck mandatory regulation. Modular design allows the accommodation with standard and custom designed grips. (read more)
Browse Industrial Joysticks Datasheets for Sensata Technologies -
then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
work for you to come up with a design that fits your needs perfectly. About Advance Lifts Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
American Lift P-36-020 2000lb Compact Scissor Lift .
-
Mayville Engineering Co Inc
MEC 1932ES A compact scissor - lift with a patented single-beam Powerlift elevating system designed to provide additional rigidity and a 50.8 mm inside turning radius.
-
A Welcome Stow-Away -- HME Business
The scissors lift , combined with the compact design of the unitâs actuator enables it to fold like origami into the small external compartment.
-
Product Premiere: Rising to new heights -- HME Business
âThe scissors lift also lets us make a more compact power positioning unit with a minimum seat-to-floor height,â Verrett says, adding that when used in its Q6000v, Quantum will offer a âsuper lowâ option that will have a seat…
-
Logistic-dictionary
tainer m high density storage compact bearing n high dipper scissor tipper m high forest high forest m high lift truck high shelf stacker m high quality high-quality adj. high quality high quality high rack lift truck high stroke car m…
-
Analysis and design of long-stroke linear actuators
Its greatest advantage is the rigidity of withstanding a heavy load even with small dimension, and it has another advantage of compact structure which can be ap- plied to the limited … and narrow space frequently encoun- tered by the existing scissor lift .
-
Oil hydraulic system
Interchangeable assemblies can be assembled to specific execution variants, to different driving tasks on charging board walls, lifting platforms or scissor stroke tables Abb. 3.57a to be able to satisfy (EP 9, Bosch Rexroth [235]). .... cases in short term oderAussetzbetrieb as suitable small aggregates form a transition to compact aggregates with up…
-
Triple Scissor Extender : A 6-DOF lifting and positioning robot for autonomous aircraft manufacturing
When the TSE is fully contracted, the whole structure becomes compact , making it easy for transportation. .... At full extension, the device height becomes many times greater thian its original height (like a traditional 1-DOF aerial scissor lift conunonly used for maintenance, assembly, and construction, se Figure 1-3), allowing it to reach high ceilings and walls (See…
-
QHI Theory, I: 3-Manifolds Scissors Congruence Classes and Quantum
Hyperbolic Invariants
If M is compact , denote by T a geodesic triangulation of M, and let c(T ) be the (signed) formal sum of one lift in H3 for each (oriented) tetrahedron of T . .... One can consider the scissors congruence class c(M) = c(T ) ∈ P(H3 ).
-
Waste management project technical baseline description
…and tipped on vibratory table; manually sorted; TRU to 208-L drum for compaction , 228 kg pounds .... Capacity - 8.1 TRU and 7.2LLW drums opened per day Title 1design states: "208-L or 314-L drums; lifted ; by scissor lift; drums lids cut off, drum placed on tipper and contents dumped on table; TRU back to drum for…
Indicates content that may require registration and/or purchase.