Products/Services for Compactor Ratchet Turnbuckles
-
Turnbuckles - (171 companies)Turnbuckles are used in rigging to join wire-rope or cable to an anchor point or other length of wire. They have a screw thread for precise length and tension adjustment. Features Most turnbuckles are forged or cast from stainless steel or low... -
Wrenches - (482 companies)...and ratcheting soft grip handle wrenches. High-polish chrome wrenches are easier to clean than matte-finish wrenches. Manufacturers may offer storage trays or pouches for easy storage and organization. Typically, some companies provide a lifetime warranty... -
Ratchets and Pawls - (31 companies)Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one. Ratchets and pawls are mechanical assemblies that are used to transmit intermittent... -
Waste Compactors - (269 companies)Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape. Compactors are machines used to reduce... -
Soil and Asphalt Compactors - (46 companies)Soil and asphalt compactors compress soil, asphalt, crushed aggregates, or landfill trash to increase the density of a collective substrate. They are common in construction, agricultural, waste and recycling, and municipal applications. Soil...
-
Powder Compacting Equipment - (185 companies)Powder compacting equipment is used to shape powders as part of a forming process and to compress a wide range of materials into compact shapes for ease of transportation and handling. Powder compacting equipment shapes powders as part of a forming...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Tableting Presses - (104 companies)Tableting presses are used for uniaxial pressing of powdered materials into shaped tablets or compacts - usually at high speeds. Tableting presses are used for uniaxial pressing powdered materials into shaped tablets or compacts. Tableting presses...
-
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
Product News
-
Lowell Corporation
Ratchet Arms Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (standard duty). Handle lengths range from 6" to 43". New stamped steel models now available. # 104 - 15" handle. # 105 - 19" handle. # 101SS - 7" handle, Stainless Steel. Wrenches are available with hex, square or round bore, keyed... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
LEMO USA, Inc.
LEMO’s ratchet 3/4 turn connection system M SeriesConnectorsratchet coupling. M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy duty applications. The M series is a COTS (Commercial Off-The-Shelf) product, that fulfills the harshest MIL-DTL-38999 requirements in a more compact and lightweight package. It features a very wide range of configurable options to fulfill every applications. The LEMO engagement for supplying innovative solutions... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
M series ratchet coupling High Power connectors M series catalog. M series High Power - Video. Product brief - M series High Power. M Series High power. Designed for the most stringent high power distribution requirements. Main Features. Various sizes & configurations providing maximum rated current ranging from 140A to 430A. 360 screening for full EMC shielding. Wide temperature range -55 C to 200 C. Broad range of lightweight aluminium shell models. Compact design for space savings. Ratchet-coupling mechanism. High shock and vibration... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
M series ratchet coupling High Power connectors M series catalog. M series High Power - Video. Product brief - M series High Power. M Series High power. Designed for the most stringent high power distribution requirements. Main Features. Various sizes & configurations providing maximum rated current ranging from 140A to 430A. 360 screening for full EMC shielding. Wide temperature range -55 C to 200 C. Broad range of lightweight aluminium shell models. Compact design for space savings. Ratchet-coupling mechanism. High shock and vibration... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Lowell Corporation
Custom Ratchets from Lowell OEM motion control designers who need custom engineering support for mechanical applications will be interested in Lowell Corporation's extensive experience in modifying its off-the-shelf ratchet arms, handles, and ratchet and roller clutches to meet specific control requirements. Typical users include utilities, the military, and manufacturers of products such as paper and metal processing machinery, conveyors, heat exchangers, chain binders, and welding clamps. Applications include adjusting... (read more) -
Lowell Corporation
Lowell Double Handle Ratchets Double Handle Ratchet Wrenches give workers maximum versatility and the ability to apply additional force when needed. These wrenches are suitable for use by one operator and may be used by two workers when extra turning force is required. Ergonomics is another important feature as the product's design allows the user to always operate the handle with out reaching or stretching. Available in three handle lengths from 13" to 27". Hex, square and round bore (keyed) center gear openings from 3/8... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Omnetics Connector Corporation
Micro Ratcheting Circular Connector Omnetics micro series of circular connectors are now available with ACME Tripe Thread aluminum ratcheting metal housings giving them an environmental seal. They have ability to withstand high shock and vibrations while maintaining electrical integrity. A variety of shell material and finishes are available. Sizes available 05, 12, 16, 27, & 39. Wire Terminations available with discrete wire and Cable (read more)Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell Corp Mechanical Ratchet Clutches Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be attached rigidly to or free-float on machinery and equipment. Uses include overrunning, backstopping, coupling and indexing. Their working parts consist of a rotating gear, spring-loaded pawl/shifter and a sandwiched steel plate body. By moving the control lever of the spring-loaded shifter away from the gear; the gear may be driven in a clockwise direction only. When control... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…rancheros rancidity rancorous randomize ransacked ransoming rapacious rappelled raptorial rapturous rarefying rascality raspberry ratcheted ratifying rationing rationale … committals committees commodious commodores commonalty commonness commonweal commotions communally communions communique communists compacting compactors companions comparable comparably … tubercular tuberculin tumbledown tumbleweed tumultuous tunability tunelessly tunnellers tunnelling turbidness turbulence turnabouts turnaround turnbuckle turnstiles turntables turpentine…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
TURNBUCKLE Line-tightening device with a rod at either end, one with a right-hand and the .... VIBRATING PLATE COMPACTOR Heavy steel plate attached to a vibrating mechanism. .... with a square peg at right angles at one end, often as part of a ratchet mechanism.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
…be set, and on rope boom support cranes, a braking mechanism and a ratchet and pawl or .... (1) Turnbuckles . .... (b) The promulgation of specific standards for rollover protective structures for compactors and rubber-tired skidsteer equipment…
-
RSMeans Illustrated Construction Dictionary, Student Edition
turnbuckle . .... tion or a ratchet device to remain in an. .... wobble-wheel roller A pneumatic com- pactor consisting of a weighted bed .
-
Dictionary of Civil Engineering
We can distinguish rubber-tired rollers, cylinders compactors , and vibrating rolls. .... The moving is carried out with the help ofwinches, ratchet -hoist pullers and translatory jacks. .... TURNBUCKLE Lanterne de serrage .
-
NASA Aircraft Management Information System
1640005806780 EA $3.21 31 BD N 001100817 30 10 SMS STUD TURNBUCKLE . .... 97049 1A350-1A EA 09 BH T k7d16a4 0 0 INVERTER 1A350-1A A 97049 1A-25734 EA $0.00 09 BG P 000000000 0 0 L/P WASTE COMPACTOR 1AH87 EA $46.80 … 0 0 L/P ADAPTER, RATCHET P 90676 1A1510 EA…
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
…driven winding drum hoisting machines shall be equipped with an effective pawl and ratchet capable of holding … highway wheeled construction machines, including loaders and tractors, scrapers, dumpers, graders, rollers and compactors of mass greater .... Turnbuckles shall be secured to prevent unwinding when under stress.
Indicates content that may require registration and/or purchase.