Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: Noblelight humm3® technology is a high power, flexible, controllable heat solution for Automated Fiber Placement (AFP), Automated Tape Laying, Filament Winding and other composites applications. It is a sophisticated, pulsed light solution using three pulse parameters to hit target
- Applications: Curing / Tempering
- Features: Electric, Other
-
Supplier: SAE International
Description: Effectiveness of current electromagnetic shielding techniques in composite aircraft has been called into question several times before and is a subject of interest and research in the aerospace industry. We present an analytical approach to understand the issues in detail. It was found
-
Supplier: Tripp Lite by Eaton
Description: Quality This HDMI to composite video and audio converter helps you save money by making your current composite video television or monitor compatible with an HDMI-equipped video source, eliminating the need to purchase a new HDMI display. It is HDCP compliant and supports
-
-
Supplier: Coilcraft, Inc.
Description: XFL6060 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Designed for STMicroelectronics LED5000 3 A monolithic step-down current source High current handling with low DCR
- Inductance Range: 47 microH
- DCR: 0.0753 ohms
- SRF: 7.8 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Universal Semiconductor, Inc.
Description: The model USC1850 is a monolithic high speed, 8 bit DAC designed for video applications. The output of this silicon gate CMOS integrated circuit is a current source whose full scale value is set by an external resistor. The USC1850 has composite sync, composite blank, and
- Pin Count: 20 to 24
- Resolution: 8 bits
- DNL: 6 LSB
- Settling Time: 0.02 µs
-
Description: is about 1.5*7mm (23mm detection distance); Two-point setting method; Smaller size; 18…28mm sensing distance; Supply voltage:24VDC±10% Ripple P-P<10%; Light source:Composite LED:Red/Green/Blue(Light source wavelength: 640nm/525nm/470mm);PNP open-collector transistor:the max
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: is about 1.5*7mm (23mm detection distance); Two-point setting method; Smaller size; 18…28mm sensing distance; Supply voltage:24VDC±10% Ripple P-P<10%; Light source:Composite LED:Red/Green/Blue(Light source wavelength: 640nm/525nm/470mm);PNP open-collector transistor:the max
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: is about 1.5*7mm (23mm detection distance); Two-point setting method; Smaller size; 18…28mm sensing distance; Supply voltage:24VDC±10% Ripple P-P<10%; Light source:Composite LED:Red/Green/Blue(Light source wavelength: 640nm/525nm/470mm);PNP open-collector transistor:the max
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: is about 1.5*7mm (23mm detection distance); Two-point setting method; Smaller size; 18…28mm sensing distance; Supply voltage:24VDC±10% Ripple P-P<10%; Light source:Composite LED:Red/Green/Blue(Light source wavelength: 640nm/525nm/470mm);PNP open-collector transistor:the max
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968240-XEL3530-501MEC Inductance: 500 nH Tolerance: 20 % Test Frequency: 1 MHz Core Material: Composite Self Resonant Frequency: 129 MHz Composition: Wirewound Height: 3
- Inductance Range: 0.5 microH
- Testing Frequency: 1,000 kHz
- Configuration: Fixed
- Technology: Solenoidal (Standard) Core, Wirewound
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969045-XAL6060-153MEB Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self
- Inductance Range: 15.000000000000002 microH
- DCR: 0.04375 ohms
- Testing Frequency: 100 kHz
- Configuration: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963615-XAL7020-102MEC Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material:
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964828-XAL6060-682MEB Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self
- Inductance Range: 6.800000000000001 microH
- DCR: 0.0208 ohms
- Testing Frequency: 100 kHz
- Configuration: Fixed
-
Supplier: KPM Analytics
Description: temperatures up to 80°C, with fiber optic versions on the optical head rated up to 250°C. The free user-friendly SensorTools software provides 1 point calibration program and can easily be calibrated via a PSC Black Body Calibration Source. Superior to analog technology and based on the
- Temperature Range: 212 to 2,372 F
- Accuracy: 0.25 ±% Full Scale
- Spectral Range: 1.65 to 2.1 microns
- Response Time: 1 to 10,000 milliseconds
-
Supplier: ValueTronics International, Inc.
Description: test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Multiformat Test Signal Pattern and Image Generator Serial and Parallel Composite and Component Digital Outputs Analog Composite, Y/C, Y and Color Difference and GBR and Sync
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Richardson RFPD
Description: The ADV7125 (ADV®) is a triple high speed, digital-to-analog converter on a single monolithic chip. It consists of three high speed, 8-bit video DACs with complementary outputs, a standard TTL input interface, and a high impedance, analog output current source.The ADV7125 has three
- Resolution: 8 bits
- Package Type: QFP
-
Supplier: Visual Sound, Inc.
Description: widest of any line array system currently available. As with all ISIS products, the emphasis is on rapid set-up, accurate audio performance, and reduced labor requirements. Multiple aperture, diffraction slot waveguide provides exceptionally wide dispersion (140°) and a near-ideal line source
-
Supplier: American Cutting Edge, Inc.
Description: We stock thousands of granulator knives and hundreds of models of the most common brands used in the United States and Canada. American Cutting Edge is your ultimate source for granulator knives. Search our vast inventory for your part! Please call us for availability and pricing on the
-
Supplier: Visual Sound, Inc.
Description: Receiver. The Sender is connected to the VGA source with a VGA cable. The Receiver is connected to the display with a VGA cable. 12V external power supplies are connected to the Sender and the Receiver. Note: Supported A/V input sources also include Component, S-Video and
-
Description: methods of reliability modeling and evaluation Contains a helpful review of the background of power system reliability evaluation Includes information on new technology sources that have the potential to create a more reliable power grid Addresses renewable energy sources and shows how
-
Supplier: SAE International
Description: Automotive brake linings are complex composite materials. Some raw materials used by manufacturers or the compounds created during the friction process might be potentially hazardous and may cause various adverse effects. Different fractions of the brake wear debris can be released during
-
Supplier: CSA Group
Description: materials. It is further noted that different regulatory requirements might exist for tissues from human and animal sources. Compound, coated, composite, and externally reinforced vascular prostheses are within the scope of ISO 7198:2016. Endovascular prostheses implanted using
-
Supplier: ValueTronics International, Inc.
Description: obtained allowing one form of frequency modulation to be combined with one form of amplitude modulation. In the composite mode, only one type of modulation can be active, and is fed by two independent channels. The dual composite mode combines the facilities of the dual mode with the
- Minimum Frequency Range: 5,400 MHz
- Maximum Frequency Range: 5,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrical cables consisting of one or more current-carrying copper, aluminum, or copper-clad aluminum conductors with or without either or both grounding conductor(s), and one or more optical-fiber members, all under an overall jacket. These electrical and
-
Supplier: ValueTronics International, Inc.
Description: or Lines from sync-negative composite video; triggers on broadcast standard NTSC, PAL, or SECAM video Trigger Mode: Auto, Normal, Single Sweep Trigger Source: TDS 210 and TDS 220: CH1, CH2, Ext, Ext/5. TDS 224: CH1, CH2, CH3, CH4 Trigger View: Displays trigger signal while trigger view
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The 9500-3200 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Cessna Aircraft Company
Description: synchronizes the flight director’s command bars with pitch and roll modes. The CWS button is positioned on the top left grip of the pilot’s control wheel. When released, the flight director will recalibrate, establishing new reference points, depending on the current pitch and roll modes. GA
Find Suppliers by Category Top
Featured Products Top
-
benefits of safety, and the return on investment by automating bulk material measurements,” said Mike Mossage, BinMaster Regional VP. “But we’re seeing new benefits with sustainability. There’s less waste, less energy consumption, and even a higher utilization of current storage (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
significant strides in decarbonization. The evolution of the aerospace industry toward decarbonization The aerospace industry's decarbonization efforts date back to the Paris Agreement in 2015 when majorFigure 1: The aerospace industry is making strides in decarbonization. Source (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Unified Optical Scanning Technology - Preface
and parallel. The parallel form is represented classically by fields such as telescopy, microscopy, and photography --effectively rendering simultaneous transport of the information. The serial form is dominated currently by familiar fields such as television, E-mail, and the reproduction of the graphic
More Information Top
-
A 0.18μm, 1.8-V CMOS High Gain Fully Differential Opamp Utilized in Pipelined ADC
The channel lengths of "cascode current steering" and " composite current source " usually must be chosen to be the same, and ratios provided by properly choosing the channel widths.
-
Process Variations and Probabilistic Integrated Circuit Design
Composite current source model CD .
-
Static Timing Analysis for Nanometer Designs
Advanced modeling concepts such as composite current source (CCS) timing and noise models, power modeling including active and leakage power, and crosstalk effects on timing and noise are described.
-
Synopsys Unveils Breakthrough Modeling Technology to Address Library Data Size Explosion at 45-nm and Below
Enhanced Composite Current Source (CCS) Modeling Technology Reduces Library Data Size by 75 Percent; Improves EDA Tool Efficiency by up to 60 Percent .
-
On the selection of arithmetic unit structure in voltage overscaled soft digital signal processing
We use the Synopsys Composite Current Source (CCS) model [9] to enable the simulations under voltage overscaling.
-
AutoLibGen: An open source tool for standard cell library characterization at 65nm technology
Unlike the traditional method of computing timing and power data using non linear delay and power models we use more accurate Composite Current Source (CCS) based characterization .
-
Energy-efficient soft-output trellis decoder design using trellis quasi-reduction and importance-aware clock skew scheduling
We use the Synopsys Composite Current Source (CCS) model [10] .
-
Addressing library creation challenges from recent liberty extensions
Liberty, Composite Current Source (CCS) models, Nonlinear Delay Model (NLDM), Nonlinear Power Model (NLPM), HSPICE, Liberty NCX.
-
Integrated Circuit and System Design. Power and Timing Modeling, Optimization, and Simulation
Composite current source (December 2006), .
-
Low Power Design Essentials
A recent extension to Liberty power, known as CCS ( composite current source [Liberty Modeling Standard]) uses a time-varying current waveform to model power, instead of a single value.
Indicates content that may require registration and/or purchase.