Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Gas cylinders - Information for design of composite cylinders Part 5: Impact testing of composite cylinders
-
Supplier: Accuris
Description: Gas Cylinders of Composite Construction - Specification and Test Methods - Part 1: Hoop Wrapped Composite Gas Cylinders
-
Supplier: Accuris
Description: Gas cylinders \x97 Information for design of composite cylinders \x97 Part 5: Impact testing of composite cylinders
-
-
Description: Transportable gas cylinders -- Periodic inspection and testing of composite gas cylinders
-
Supplier: Accuris
Description: Gas cylinders - Service life testing for cylinders and tubes of composite construction
-
Supplier: CSA Group
Description: ISO 11623:2015 specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders, with aluminium-alloy, steel or non-metallic liners or of linerless construction
-
Supplier: CSA Group
Description: this part of ISO 11119 are type 3 fully wrapped cylinders with a load-sharing metal liner and composite reinforcement on both the cylindrical portion and the dome ends. Cylinders produced in accordance with this part of ISO 11119 have a minimum design life of 15 years.
-
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner
-
Supplier: CSA Group
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner
-
Description: ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO
-
Supplier: CSA Group
Description: ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO
-
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal
-
Supplier: ASTM International
Description: 1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in torsion for determination of inplane shear properties. 1.2 The values stated in
-
Supplier: ASTM International
Description: 1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in axial tension for determination of transverse tensile properties. 1.2 The
-
Supplier: Evident Scientific
Description: thickness gaging High speed flaw detection in pipe, bar, tube, plate, and other similar components Time-of-flight and amplitude based imaging Through transmission testing Material analysis and velocity measurements
- Probe Frequency: 3,500 kHz
- Probe Style: Immersible / Waterproof
- NDT Probe Technology: Ultrasonic
- Application: Wall / Material Thickness
-
Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a
- Standards (Test / Certify To): ASME, OEM Specific
- Industry: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography,
- Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials
-
Description: This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the insulating solid core) made of elastomer material (e.g. silicone or ethylene-propylene) and end
-
Description: IEC 61952:2008 applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the insulating core) made of elastomer material (e.g. silicone or ethylene-propylene) and
-
Description: IEC 61109:2008 applies to composite suspension/tension insulators consisting of a load-bearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a housing (outside the insulating core) made of polymeric material and end fittings permanently
-
Supplier: ASME
Description: View Additional Information Composite cylinders have been used for over 50 years in commercial, vehicle, defense and aerospace applications. New materials, processes, design approaches and applications have been incorporated during that time. The industry has maintained a high level of
-
Supplier: ASME Standards and Certification
Description: View Additional Information Composite cylinders have been used for over 50 years in commercial, vehicle, defense and aerospace applications. New materials, processes, design approaches and applications have been incorporated during that time. The industry has maintained a high level of
-
Supplier: Haida International Equipment Co., Ltd.
Description: The basket with testing product drive to low temperature range when doing low temperature impact test. Drive device: Pneumatic cylinder: drive basket with testing product to high and low temperature chamber Air compressor: Provide the compressed air for driving pneumatic door
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: AENOR
Description: Gas cylinders - Composite cylinders and tubes - Periodic inspection and testing (ISO 11623:2023)
-
Supplier: AENOR
Description: Transportable gas cylinders. Periodic inspection and testing of composite gas cylinders. (ISO 11623:2002)
-
Supplier: SAE International
Description: interest in cylinder surface coatings has increased considerably in the last few years, also in the SUMEBore® coating solution from Sulzer Metco. SUMEBore coatings are applied by a powder-based air plasma spraying (APS) process. Such an APS process is very flexible and can also process
-
Supplier: AENOR
Description: Gas cylinders - Composite construction - Periodic inspection and testing (ISO 11623:2015, Corrected version 2017-02)
-
Supplier: Polygon Company
Description: Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for
-
Supplier: Polygon Company
Description: Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for
-
Supplier: Polygon Company
Description: Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for
-
Description: introduced for composite outdoor termination insulators. - The test cylinder diameters specified for the bending test (type and prequalification tests) have been modified in line with IEC TR 61901:2016. - A low smoke halogen free oversheath material, designated ST12 is introduced. -
-
Supplier: Rotomation, Inc.
Description: The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 90 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Rotomation, Inc.
Description: within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator. Features: Extremely
- Operating Pressure Range: 0 to 105 psi
- Maximum Torque: 8.085 In-lbs
- Shaft / Table Axial Load Capacity: 8 lbs
- Shaft / Table Radial Load Capacity: 8 lbs
-
Supplier: Xerxes Corporation
Description: tank cylinder. Parabeam Constuction – Parabeam enhances the overall structural integrity by creating a bond between the primary and secondary cylinder walls, while providing a free-flowing interstitial space for monitoring capabilities. UL-Listed – Xerxes double-wall tanks are
- Volume Capacity: 600 to 10,000 gallons
- Diameter / Width: 48 to 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: space-consuming aboveground installations. 100% premium fiberglass and resin Single-wall and double-wall models available UL label available for future product storage flexibility Cylindrical tank with integral rib construction Extensive third-party compatibility testing Lightweight so easy
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Linseis Inc.
Description: system can perform either static or dynamic measurements due to a built in force/frequency generator. Typical materials under investigation are: composite materials, glass, polymers, ceramics and metals. The variety of measuring systems allows sample geometries such as fibers, rods, films,
- Temperature Range: -150 to 1,500 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
Find Suppliers by Category Top
Featured Products Top
-
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
poured to reach a specific height of 1 cm. For smaller samples, proportionately smaller areas (25 and 10 cm2) can be tested. Description The Gurley-Cobb Sizing Tester consists of a hollow metal cylinder or ring (100, 25 or 10 cm2 inside area); a metal base plate with a (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
. The system uses a vacuum chamber-based process where, should there be a leak, VOCs from the cells are vaporized, extracted, and traced to quantify leakage. The test is applicable to any type of cell (button, cylindrical, prismatic, or (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
-LABS « Burst or Proof Pressure Testing: Hydrostatic & Gaseous Our Burst Pressure Test provides a real-time curve of increasing pressure until the cylinder sustains permanent deformation and ultimately fails. By identifying how the tank fails, this test allows for an estimation of product (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing positive quality assurance. All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments -
HPMB Precision Fiber Reinforced Composite Bearings Providing innovative bearing solutions with our HPMB Fiber Reinforced Composite Bearing. Designed to (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, the function of which is to generate a variable flow at the outlet port of the axial piston pump. Recognizing that the customer’s greatest need was for a lower friction material, GGB began testing samples, aiming to enhance performance and eliminate flow erosion. SUPERIOR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Cryogenic Vacuum Insulation for Vessels and Piping
application. Deficiency in one of these three areas can prevent optimum performance and lead to severe inefficiency. Materials of interest include micro-fiberglass, multilayer insulation, and composite arrangements. Cylindrical liquid nitrogen boil-off calorimetry methods were used. The need for standard
More Information Top
-
Journal of Spacecraft and Rockets > Fairing Noise Mitigation Using Passive Vibroacoustic Attenuation Devices
This work presents modeling of the PVAD and composite cylinder test bed, simulations, optimization studies, experimental results using prototype devices, tests using two component devices, and tests using integrated PVADs on a 2.75-m composite cylinder.
-
Hydrostatic pressure testing of graphite/epoxy cylinder C6-1
The analytical methodology for the design of composite cylinder test articles is based on using state-of-the art analytical and numerical techniques for determining the internal stresses and stability.
-
Hydrostatic testing of thick laminated composite cylinders for performance model validation
The design of composite cylinder test articles is facilitated by having state-of-the art closed-form analyticalsolutions for calculating internal (ply-level) stress states andstructural stability.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Figure 14.174 Typical imperfect ion ~hapcs of the intemal and external surfaces of the composite cylinders tested by Giavouo e l al. (from [10.281) .
-
Failure of Thick Composite Cylinders Subjected to External Hydrostatic Pressure
The good experimental/analytical correlation is attributable to the use of representative tests for measuring the transverse compressive strength and the use of analytical tools which accurately represent the multiaxial stress state in the composite cylinder test articles.
-
Blast Mitigation
Fig. 6.26 Pressure pulse from the implosion of an 18-in. steel and composite cylinder tested at-sea .
-
Composite Gas Cylinders for Automotive Vehicles - Current Status of Adoption of Technology and Way Forward
Figure 2 Liner/boss Interface Design of a Composite Cylinder TEST REQUIREMENTS FOR GAS CYLINDERS ECE R-110 and ISO 11439 specifies the test requirements for Composite gas cylinders (Table. 5).
-
Fracture behavior of advanced ceramic hot gas filters: Final report
The geometry and loading of the composite test cylinder for the O-ring bending tests and O-ring burst tests using an internal plug are shown in Figs. 1la and 1lb. respectively.
-
Journal of Aircraft > Combined Compression-Torsion Buckling Tests of Laminated Composite Cylindrical Shells
Results are described for six composite test cylinders constructed of either four or six plies of graphite-epoxy or boron-epoxy and subjected to combined torsion and compressive loading.
-
Fatigue resistance and stiffness of glass fiber-reinforced urethane dimethacrylate composite.
Twelve cylindrical fiber-reinforced composite test cylinders (2 mm in diameter and 60 mm in length) were made from light-polymerized urethane dimethacrylate monomer with unidirectional, single-stranded, polymer preimpregnated E-glass fiber reinforcement.
Indicates content that may require registration and/or purchase.