-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Inside Diameter: 0.0393701 to 1.574804 inch
- Outside Diameter: 0.1181103 to 1.7322844 inch
- Length: 0.0787402 to 2.9527575 inch
- Operating Temperature: -40 to 266 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Teflon® Composite Sleeve (Plain) Bearings BPT bearings are designed for oscillatory and linear applications, offer long wear, and are shaft kind. Temperature range: -212°F/+356°F Consult Bunting for standard lengths available.
- Inside Diameter: 0.5 to 5 inch
- Outside Diameter: 0.75 to 5.5 inch
- Length: 0.5 to 4 inch
- Operating Temperature: -212 to 356 F
-
-
Supplier: Accuris
Description: PLAIN BEARING-COMPOSITE MATERIAL
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: The right plain bearing for every application The Schaeffler Group produces and distributes a wide range of high-quality plain bearings with the INA brand. These include plain bushes with ELGOTEX® and ELGOGLIDE® as well as metal-polymer composite
- Bushing Type: Sleeve
-
Supplier: Accuris
Description: Fibre-reinforced plastic composites - Determination of plain-pin bearing strength
-
Description: Fibre-reinforced plastic composites -- Determination of plain-pin bearing strength
-
Supplier: FTL Technology
Description: Composite bearings are manufactured from thermosetting resins reinforced with synthetic fibres. The physical and mechanical properties of this composite material make it an excellent bearing material. By varying the fabric reinforcement and the resin used, the physical
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the bronze
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.17716545 to 2.1653555 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a
- Inside Diameter: 5.75 inch
- Outside Diameter: 5.9375 inch
- Length: 5 inch
- Design Units: Inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: technology is used to manufacture HiMod® Advanced Composite Bearings that are often used as plain bearings, wear rings and bushings in a wide range of industries. Unlike other non-metal bearings, these do not crack or swell in extreme conditions making them a
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions offers composite bearings and thermoplastic bearings for a wide range of applications. Bearings are fitted within an application to allow constrained relative motion between two or more parts. They are mechanical devices that… support another
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: TriStar Plastics Corp.
Description: Bearing grade polyester /MOS2 composite Similar to UC200; moly lubricant added for slow rotary, salt water, and dry oscillation
- Operating Temperature: 335 F
- Design Units: Inch
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating
- Bearing Length: 5 inch
- Inside Diameter (Round only): 2.5007 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating
- Bearing Length: 8 inch
- Inside Diameter (Round only): 4.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Outside Diameter: 3.1875 inch
- Design Units: Inch
- Features: Self-lubricating
-
Supplier: TriStar Plastics Corp.
Description: CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Length: 18 inch
- Extreme Environment: Extreme Environment
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers plain spherical bearings which are self-aligning and self-lubricating by utilizing polytetrafluoroethylene (PTFE) in a fabric composite or molded material that is bonded to the inner diameter surface of the race and when specified, to the
-
Supplier: SAE International
Description: This standard defines the requirements for fiber reinforced plastic (FRP) composite plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites.
-
Description: NORGLIDE® H-type is a composite material based on the design of NORGLIDE® T bearings (tape and steel backing). Besides the properties of standard NORGLIDE® T in terms of tolerances and noise vibration harshness (NVH), the H marks the material as high temperature resistant. Therefore,
- Operating Temperature: -328 to 500 F
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
-
Supplier: FHD Bearings Co., Ltd.
Description: Ultra-Thin Linear Sleeve Bearings Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these bearings offer a
- Outside Diameter: 0.4724412 inch
- Length: 0.8661422 inch
- Design Units: Metric
- Features: Other
-
Supplier: FHD Bearings Co., Ltd.
Description: High-Speed Linear Sleeve Bearings Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these bearings offer a
- Outside Diameter: 0.50000027 inch
- Length: 0.750000405 inch
- Design Units: Metric
- Features: Other
-
Supplier: FTL Technology
Description: Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in
- Bushing Type: Sleeve
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Sleeve Bearings for Support Rail Shafts Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these bearings
- Outside Diameter: 0.50000027 inch
- Length: 0.750000405 inch
- Design Units: Metric
- Features: Other
-
Supplier: National Precision Bearing, Inc.
Description: of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Bearing Type: Plain Bearing
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: RegalRexnord
Description: Product Family: Composite Bearing; Line: Duralon
- Inside Diameter: 9.011 to 9.016 inch
- Outside Diameter: 9.5 to 9.502 inch
- Length: 1.97 to 1.99 inch
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: Product Family: Composite Bearing; Line: Duralon
- Inside Diameter: 3.508 to 3.5105 inch
- Outside Diameter: 4 to 4.001 inch
- Length: 2.668 to 2.688 inch
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: Product Family: Composite Bearing; Line: Duralon
- Inside Diameter: 11.01 to 11.015 inch
- Outside Diameter: 12 to 12.002 inch
- Length: 3.48 to 3.5 inch
- Bushing Type: Sleeve
-
Supplier: igus® inc.
Description: Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical washer is made from
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: Daemar Inc.
Description: TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze,
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.6563 inch
- Length: 1 inch
- Operating Temperature: -319 to 536 F
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be
-
Supplier: Radwell International
Description: BUSHING, STEEL BACKING, METAL/POLYMER COMPOSITE PLAIN BUSH, MAINTENANCE-FREE, ISO 3547, STEEL BACKING. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Sleeve
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also used as a
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
HPMB Precision Fiber Reinforced Composite Bearings Providing innovative bearing solutions with our HPMB Fiber Reinforced Composite Bearing. Designed to (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB HPMB - High Precision Fiber Reinforced Composite Bearing Material Datasheet (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB FRC Range - Fiber Reinforced Composite Bearings - High Load Self-Lubricating Bearings (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
ENERGY - Fiber Reinforced Composite Bearings for Hydropower (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
demonstrating flow erosion in the bearing liner. Specifically developed to operate with marginal lubrication, HI-EX® composite bearings offer many advantages (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. The EP®15 material features excellent UV and abrasion resistance in addition to a low coefficient of friction and lightweight design. All EP Series products are compliant with EVL, WEEE and RoHS specifications. GGB also offers a range of fiber reinforced composite bearings and TriboShield® (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Coatings GGB offers an advanced portfolio of environmental-friendly plain bearings and tribological polymer coating solutions designed to enhance performance, reduce costs, and simplify maintenance: Self-Lubricating Bearings (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
for the manufacture of metal-backed aerospace bearings and fiber reinforced composite bearings and washers, while offering full traceability as well as dimensional and material certification as standard. Customer Support for Custom aerospace bearing Solutions Today, all (read more)
Browse Aerospace Bearings Datasheets for GGB
Conduct Research Top
-
GGB's Fiber Reinforced Composite Bearing Solution for Crop Sprayer Boom Arms
Crop sprayers, both self-propelled and trailed, incorporate plain bearings in the pivot joints of the arms to fold and unfold them.
-
What is a Sleeve Bearing?
Sleeve bearings (sometimes called bushings, journal bearings or plain bearings) facilitate linear movement between two parts. Sleeve bearings consist of a metal, plastic or fiber-reinforced composite sleeves that reduce vibrations and noise by absorbing friction between two moving parts using