Products/Services for Compound Spur Gear

  • Spur Gears-Image
    Spur Gears - (255 companies)
    Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
    Design Units
    Gear Center
    Pressure Angle
  • Gears-Image
    Gears - (696 companies)
    The hypoid gear is offset, and can best be considered a hybrid between a bevel gear and worm drive. Rack and pinion gears' change rotational movement into translation by the use of an infinite circumference, toothed mechanism. Spur gears transmit power...
  • Gear Manufacturing Services-Image
    Gear Manufacturing Services - (371 companies)
    How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    ...of the gearbox, then they must have equal helix angle but opposite hands. Spur gears, are straight-toothed gears with radial teeth that transmit power and motion between parallel axes. Planetary gears have two or more small gears that are mounted...
  • Gearmotors-Image
    Gearmotors - (725 companies)
    ...on the construction and arrangement of the gears. The operational characteristics of gearboxes are largely dependent on these different configurations. Spur Gears. Spur gears are the simplest type of gear, with straight teeth mounted on a parallel shaft. Spur...
  •  
    DC Motors - (1248 companies)
    ...may include spur, planetary, harmonic, worm, or bevel gears. Environmental Considerations. Finally, buyers of DC motors may need to consider environmental conditions or application requirements when sourcing products. Operating temperature should...
  •  
    DC Servomotors - (500 companies)
    ...gearing to adjust speed and torque output and reduce design complexity. There are a number of different gear assemblies that can be used: Spur. Planetary. Worm. Harmonic. Specific advantages that gearmotors offer to a servo application include...
  •  
    Differentials and Axles - (53 companies)
    ...division of torque in the front and back axles by engaging epicyclic gearing. Epicyclic gear arrangements are comparatively smaller. Spur-gear: Vehicles manufactured in old times deployed this alternative. At present, it serves non-automotive...
  •  
    Metric Gears - (76 companies)
    Types of Metric Gears. Any type of gear can be a metric gear, including: Differential end gears. Gear stock or pinion wire. Hypoid gears. Miter and bevel gear sets. Racks and pinions. Spur gears. Worm drives and worm wheels. Specifications. More than...
  •  
    Rack and Pinion Gears - (157 companies)
    Credit: mechanicalmania.blogspot.com. Helical teeth gears provide continuous engagement along the tooth length and are often quieter and more efficient than straight tooth gears. Helical tooth gears resemble spur gears in the plane of rotation...

Product News

Conduct Research

There are various types of gearhead technologies. Here, we will focus on Spur compound and Planetary. Spur gears are designed with the concept of having only one transmission point per train....



Product Announcements
Chengdu Leno Machinery Co., Ltd.
KHK USA, Inc.
Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Stock Drive Products & Sterling Instrument - SDP/SI