-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter™, with Data Logger included, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Pressure Differential, Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
- Features: Recorder / Totalizer Functions
-
Supplier: Radwell International
Description: DATA LOGGER, 4 CHANNEL, ANALOG, 16-BIT RESOLUTION, AIR VELOCITY, CARBON DIOXIDE, COMPRESSED AIR FLOW, COMPRESSED AIR FLOW, DC VOLTAGE, GAUGE PRESSURE, REQUIRES HOBOWARE SOFTWARE AND A USB CABLE, REPLACES U12-006. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Clark Solutions
Description: other low and medium viscosity liquids (maximum viscosity 500 centipoise). Gas flow meters are suitable for compressed air and most other compressed gases including carbon dioxide, helium and hydrogen, acetylene, nitrogen. Standard pressure rating is to 180 psig. Optional
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
Find Suppliers by Category Top
Featured Products Top
-
-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available. https://exair.co/57-expdfm (read more)
Browse Flow Meters Datasheets for EXAIR -
- Air pressure - Humidity - GageCal position - Laser Factor English/Metric operation – select with the E/M button Data Logging - Log displayed output values at a (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Air Manager 4.0 (SAM 4.0) helps automated industrial plants with adaptive control, data storage, analysis, and predictive maintenance capabilities—all while ensuring a reliable, consistent supply of compressed air. SAM 4.0 offers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
energy costs, inefficiencies, and unknown performance issues in their compressed air systems, often without clear visibility into where losses or problems exist. In this webinar, we discuss how a data-driven compressed air audit identifies these hidden issues (like leaks, improper pressure settings (read more)
Browse Compressed Air Filters Datasheets for Rogers Machinery Company, Inc. -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
– Combines 24 independent electrical circuits (2A each) with a dedicated compressed air channel in one compact rotary joint. Eliminates separate rotary unions and slip rings. Stable signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
include hot and cold water, condenser water, compressed air, vacuum, and others. Read the full article here. (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc.
More Information Top
-
Design and experimental study on pressure compensating emitters in drip irrigation
21 to data logger ---- pressure 3 sensor nte outlet flow meter --- -- 2-- compressed air pressure t ank to data logger pressure ser nletL3 Aflow meter -+ ball valve compressed air pressure tank to data logger ------- pressure sensor i tflow mee --- -- et C) needle…
-
Analysis of Compressed Air and Process Heating Systems - A Case Study from Automotive Parts Manufacturer in Mexico
Figure 3 Sample end users Recommendation 4: Reduce System Air Pressure Pressure data loggers were used to monitor the compressed air pressure in different locations in the plant.
-
Improving Compressed Air System Performance: A Sourcebook for Industry
Data loggers are used to create plant pressure and energy consumption profiles, and can be important tools in developing a control strategy for a compressed air system.
-
Deep Air Drilling Application to Enhance Rate of Penetration in Extremely Hard, Abrasive and High Temperature Environment
The data collected on air operations should not only collect air / gas injection rates and pressures but should also interface with … recorder (EDR) or the mud loggers on the rig to … time trending of both compression equipment performance and drilling data .
-
Hanford spent nuclear fuel cold vacuum drying test specification and test plan
…basket 54 N Reactor mock fuel assemblies 4" x 4' clear pipe Miscellaneousplumbmg fittmgs INSTRUMENTATIONFOR PROOF AND EQUIPMENTTESTS (Planned) Computer Data logger Thennocouples Vacuumpressure transrmtters Dewpomthygrometer transmtters Pressure transm~tters RGA Quadrapole mass … Vacuum pump or scrollpump Compressed air system Miscellaneousvacuum valves and…
-
Geotechnical Engineering for Disaster Mitigation and Rehabilitation
Pore pressure was measured through the high air entry disk mounted below the sample by transducer connected to the data logger at sample preparation, consolidation, and shearing stages. .... For the full saturated condition, the consolidated drained (CD) triaxial compression tests were carried out because the…
-
TREATABILITY TEST REPORT ON MENDING THE IN SITU REDOX MANIPULATION BARRIER USING NANO-SIZE ZERO VALENT IRON
An Instrumentation Northwest PT2X pressure transducer/ temperature data logger was installed below the packer and below the static water level to monitor down-hole pressures and temperatures. .... Once in position, the packer was inflated with compressed air to 111 psi to form a positive well seal prior to startup of injection activities.
-
Hydraulic engineering, settlement water management, sloping technique
Float writing level or compressed air level serves for automatic registration of water level fluctuations mostly. .... The float levels (Abb. 5.2-5) consist of a float as measured value sensor, a transmission (float cable deflecting roller with gear) and a logger (writing utensil or electronic data storage unit).
-
Diagnostics for Developing Energy Efficiency Measures in Compressed Air Systems
…Operating pressure range: 0-300 psig (1 psi = 6.8948 kPa) Proof pressure: 900 psig (1 psi = 6.8948 kPa) Burst pressure: 1500 psig (1 psi = 6.8948 kPa) Other accessories needed for the pressure transducer and data logger are as follows. .... Two 9-volt batteries 4-20 mA cable Male quick connector to fit to the compressed air line Computer cable The complete attachment for compressed air pressure monitoring is shown in Figure 1.
-
Mechanically stabilized backfill and properties of geosynthetics and geocomposites
Compressed air was then pumped into the air bags in accordance with the required normal stresses and left for 24 hr so the pressure could equilibrate. .... The leads from the strain gauges were connected to the data logger , and when the reading from the strain gauge stabilized after 24 hr of pressurization-indi- cating that settlement of the sample had ceased-the L VDT was placed in position…
Indicates content that may require registration and/or purchase.