Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rogers Machinery Company, Inc.
Description: Compressed Air Pressure Regulators
-
Supplier: Accuris
Description: REGULATOR, COMPRESSED AIR, HIGH PRESSURE (3500 PSI)
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: Accuris
Description: Pneumatic fluid power -- Compressed air pressure regulators and filter-regulators -- Part 3: Alternative test methods for measuring the flow-rate characteristics of pressure regulators
-
Supplier: Accuris
Description: Pneumatic fluid power - Compressed air pressure regulators and filter-regulators Part 3: Alternative test methods for measuring the flow-rate characteristics of pressure regulators
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast
- Valve Size: 0.25 inch
- Pressure Rating: 98.625636 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air Regulator is
- Valve Size: 0.375 inch
- Port Size: 0.375 inch
-
Supplier: ControlAir LLC
Description: The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications that call for the utmost in control and maximum stability under
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.125 to 0.375 inch
-
Supplier: Accuris
Description: Regulator, Compressed Air, High Pressure (3500 PSI)
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The parts are made of stainless materials and fluoric rubber, and the other parts are all electroless nickel plated so that very little dust is caused. Manifold pipe fitting is available. Exhaust relief air and bleed air out of clean room is available to exhaust by connecting
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators Many
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Description: large variations on inlet pressure are also given. ISO 6953-3:2012 applies to the following components: compressed air pressure regulators and filter-regulators according to ISO 6953-1; electro-pneumatic pressure control valves according to ISO 10094;
-
Supplier: CSA Group
Description: large variations on inlet pressure are also given. ISO 6953-3:2012 applies to the following components: compressed air pressure regulators and filter-regulators according to ISO 6953-1; electro-pneumatic pressure control valves according to ISO 10094;
-
Supplier: Equilibar, LLC.
Description: The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.04
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Description: Pneumatic fluid power -- Compressed air pressure regulators and filter-regulators -- Part 1: Main characteristics to be included in literature from suppliers and product-marking requirements
-
Description: Pneumatic fluid power -- Compressed air pressure regulators and filter-regulators -- Part 2: Test methods to determine the main characteristics to be included in literature from suppliers
-
Supplier: CIRCOR Energy
Description: control and more. Ruggedly constructed with the ability to operate in severe environments, our pressure regulators are available in air set, high flow, high pressure and self operating models.
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: CSA Group
Description: regulators and filter-regulators. This part of ISO 6953 is applicable to compressed air pressure regulators with a rated inlet pressure of up to 2 500 kPa (25 bar) and an outlet adjustment pressure of up to 1 600 kPa (16 bar); and to
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical injection. Gas or liquid service Dome and
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Festo Corporation
Description: To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Media: Air, Compressed Air
-
Supplier: CSA Group
Description: following: - to facilitate the comparison of pressure regulators and filter-regulators by standardizing test methods and presentation of test data; - to assist in the proper application of pressure regulators and filter-regulators in compressed
-
Supplier: Air Logic
Description: The Modular Subminiature Precision Pressure Regulator is designed for precise regulation of pressure. It is ideal for instrumentation and industrial applications. The pressure regulator has a 20 turn adjustment range from 0.5 to 100 PSI. Maximum supply is 150 PSI.
- Valve Size: 0.19 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 40 to 150 F
- Port Size: 0.19 to 0.25 inch
-
Supplier: SAS Automation, LLC
Description: Compact air regulator Maximum inlet pressure 1.0MPa Ambient temperature: 5°C-60°C
- Pressure Rating: 102 psi
- Media Temperature: 41 to 140 F
- Media: Air, Compressed Air
- Features: Regulator (general)
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Applications Tension control with dancer roller. Pressure force control of spot welding guns. Tension control with air brakes. Press control of polishing machines. Dispenser control of various fluid. Pressure control of air balancers and lifters. Pneumatic control of
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; quick fittings use release buttons •System rated for 150 PSI (install a pressure regulator if needed) Mount Outlets Wherever You
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG300 instrument air filter regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 120 psi
Find Suppliers by Category Top
Featured Products Top
-
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
blowing things clean; running air powered tools; and inflating things like tires, balls, etc. Regulators are often used to adjust the pressure coming out of an air receiver (tank) to match what is needed for the task. Often, when one large compressor is used to supply compressed air for multiple (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
piping perform with compressed air? This article will focus on the suitability of plastic pipe systems as well as joining methodology in compressed air applications. Continue reading full article here. (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Compressed air is among your biggest power consumers. In fact, the yearly energy bill for a compressor can surpass its initial cost. Further losses accrue from production downtime and scrap from unstable pressure or bad air quality. Leveraging over a century of engineering (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
At the forefront of the product line is EXAIR’s flagship Super Air Knife. Featuring an advanced 40:1 air amplification ratio, the Super Air Knife entrains ambient room air alongside compressed air, significantly cutting energy consumption and lowering operational costs while delivering (read more)
Browse Air Knives Datasheets for EXAIR -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
The Basics of Pressure Regulators
systems to regulate compressed air, in engines to regulate fuel pressure, and in fuel cells to regulate hydrogen. Although the applications vary considerably, the pressure regulators provide the same function. Pressure regulators reduce a supply pressure to a lower outlet pressure and they maintain
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
In September 2002, a maintenance supervisor noticed that the compressed air system pressure was lower as compared to previous monthly readings. Considering our 24/7 mail processing operation and time constraints in troubleshooting the root causes, the supervisor dispatched a technician
More Information Top
-
Over the dependence of the Strophanthinwirkung on the myocardial oxygen consumption of the function condition of the heart
P1 TZ1, 2 TZ Tropfenziihler W2 air chamber, PW peripheral resistance M2Hg-Manome.ter DA 2 Druekaufnehmer, R of compressed air regulators , LA Langendorff apparatus, U Uberlauf, W1, M1, DAI, Pt-E1, P2 Schlauehpumpen.
-
Manual combustion engine
Compressed air regulator .
-
The force of our inspiration musculature
The apparatus yon Rouquayrol and D of enayrouze is characterized by an air pressure regulator that has the shape of an iron rucksack and yore divers is carried at the Rileken.
Indicates content that may require registration and/or purchase.