Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design. 1.4 Units-The values stated in SI units are to be regarded as standard. No other units of measure are
-
Supplier: Taylor Products / Smoot
Description: many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Champion
Description: Single Tower Desiccant Air Dryers CDS Series Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced
- Drying Capacity: 5 to 30 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
-
Supplier: Champion
Description: Membrane Dryers CMD Series The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 40 to -40 F
- Dryer Technology: Membrane
-
Supplier: Jaygo, Inc.
Description: The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a
- Valve Size: 19.68505 inch
- Number of Ports: 2
- Media Temperature: 446 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a
- Valve Size: 7.87402 inch
- Number of Ports: 2
- Media Temperature: 446 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a
- Valve Size: 18 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a
- Valve Size: 8 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Chicago Pneumatic and Pneumatech
Description: to pneumatic tools and cylinders, adding to their lifetime use. Increases profitability and productivity. Virtually maintenance-free. Easy four-step installation. What makes the ADA range unique? Patented design, with built-in after cooler/condenser with cycling fan. Automatic drain
- Drying Capacity: 80 to 100 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.1845592273916 HP
-
Supplier: Milton Roy
Description: Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber.
- Primary Material: Aluminum, Cast Iron, PVC
- Media: Gas, Powder / Solids, Water
- Valve Type: Pinch Valves
-
Supplier: APV, An SPX Brand
Description: cost effective alternative to the super-technology of the APV DELTA DA3+ valve. Due to its hygienic design, the APV DELTA DE3 valve is ideal for applications in industries such as brewery, beverage, dairy, as well as within the chemical and pharmaceutical industries. Features and
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: Metalfab, Inc.
Description: Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear
- Volumetric Capacity: 400.00000000000006 to 4,600 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Feeder Type: Belt / Apron Feeder
- Application / Operation: Conveyor Feeding, Metering
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 12.35 CFM @ 90 PSI Single-Stage Stationary Air Compressor •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency Durable And Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt guard and
- Flow Capacity: 14.55 to 12.35 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: CSA Group
Description: free-flowing powder in bulk quantities or as powder compressed into tablets, or to dental mercury supplied in sachets or bulk quantities. This document is not applicable to other metallic materials in which an alloy powder reacts with an alloy that is liquid at
-
Supplier: Central Air Compressor Co.
Description: flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1 Year
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Description: The inelastic response and residual mechanical properties acquired from most shock compressed solids are quite different from those acquired from quasi-static or moderate strain rates. For instance, the residual hardness of many shock compressed metals has been found to be considerably
-
Supplier: Flexicon Corporation
Description: Collect dust efficiently Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: Air Compressors Direct
Description: Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt guard and polyester powder-coated tank •One year factory warranty Convenient Features •Thermally protected 2 horsepower electric motor •Easy to view sight glass; ASME/CRN certified tank & safety valves Portable
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Cylinders & Valves, Inc.
Description: 2-Way Bleeder Button Valves can be remotely mounted up to 8´apart with 1/8" I.D. (maximum) tubing.
- Valve Size: 0.125 inch
- Pressure Rating: 20 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Cylinders & Valves, Inc.
Description: Operating Pressure 20-200 PSI 2-Way Bleeder Buttons can be remotely mounted up to 8’ apart with 1/8” I.D. (maximum) tubing.
- Valve Size: 0.125 inch
- Pressure Rating: 20 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: GEA Process Engineering Inc.
Description: air disperser. The fountain mode has the advantage of spray drying high solids feeds, and producing free-flowing powders of a mean particle size in the range of 60-100 μm.
-
Supplier: Cylinders & Valves, Inc.
Description: This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O" ring seals Single Solenoid 1/8”
- Valve Size: 0.125 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 180 F
-
Supplier: ASTM International
Description: resulting in macroscopic voids and is subjected to high-pressure steam curing. The precast autoclaved aerated concrete wall units are large-size solid rectangular prisms, which are to be laid using thin-bed mortar. Installed units shall be protected against direct exposure
-
Supplier: Equilibar, LLC.
Description: New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Cambridge Polymer Group, Inc.
Description: product functionality. Furthermore, we can help you design tests to push your products to meet long-term application goals and assess the likelihood of long-term success or the mechanisms that lead to failure. Finally, we can help you to determine the proper tests
- Materials Processing Expertise: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Foods / Beverages, Plastics, Pulp and Paper, Textiles, Wafers / Semiconductor Materials, Wood Products
- Chemicals Processing Expertise: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents, Solvents
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
- Product Forms: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Supplier: Cambridge Polymer Group, Inc.
Description: product functionality. Furthermore, we can help you design tests to push your products to meet long-term application goals and assess the likelihood of long-term success or the mechanisms that lead to failure. Finally, we can help you to determine the proper tests
- Materials Processed: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Plastics, Pulp & Paper, Semiconductor Materials, Textiles, Wood Products
- Chemicals Processed: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
- Services Offered: Inspection & Analytical Testing, Process Development Services, Process Optimization, Research and Development, Technology & Licensing, Training / Consulting
-
Supplier: Filter 1 Clean Air Consultants
Description: cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads. Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Equilibar, LLC.
Description: Polyimide, and Hastelloy for in this pressure range. EHP Series Details The EHP is a variant of Equilibar’s popular HP Serie s and has very similar performance to the HP1 and HP2 units. However, this unit has been designed to withstand the high pressure stresses that occur at pressures
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: ASTM International
Description: reducing gas, or with ceramic insulating materials, or kept under vacuum. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices
-
Supplier: 3DT LLC
Description: the chemical properties of the surface to allow adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. PlasmaDyne is also effective for cleaning materials by removing the impurities, contaminants, residue, and organic compounds from the surface. The Power
-
Supplier: 3X Ceramic Parts Company Limited
Description: molding performance of the material powder poor, and the sintering performance and mechanical performance poor. Therefore, it is necessary to select scientific and reasonable additives to prepare SiC powder, improve the sintering performance and microstructure of SiC,
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
Find Suppliers by Category Top
Featured Products Top
-
Pneumatic Conveyance of Powder, Bulk and Solids Material Versatile, Efficient and Reliable Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
transfer and mass transfer. The absence of moving parts in the tube support system provides a simple, reliable, robust design that enhances scalability. Additionally, the tumbling action of the product within the tube results in high degrees of temperature uniformity and gas-solid contact, producing (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Powder Metallurgy produced by prepare the powder, mix them, press the metal powder with high pressure machine, and then sinter them to get hard solid parts. Since it is formed by powder, the sizes are very precise (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
dry-running screw compressors. WIDE RANGE OF APPLICATIONS IN BOTH INDOOR AND OUTDOOR INSTALLATIONS Conveyance or compression of inert gases Pneumatic air or nitrogen transport of powders, bulk solids, ash, etc. Aeration of sewage tanks (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Forged Ring Stainless Steel Forgings We hold expertise in offering quality approved range of Forgings. Due to our stringent quality control measures and our focus on (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The main benefits of the EOC-SI-9101 handheld spectrometer are: Remote sensing of solid, liquid or powder samples (agriculture, forestry, scientific research, etc.); Wavelength range (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide variety of applications. Solid film lubricants are films of resin, which bind lubricating powders such as MoS2 (molybdenum disulfide), graphite or fluorocarbon to a surface. Solid film (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
BinMaster’s industry-tailored inventory management programs. BinView® is used to monitor solids, powders, and liquids across all process industries AgriView® is ideal for grain, milling, and agronomy operations to measure (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
Solids Flow with Vibration and Aeration Solimar's Fluidizer aerator releases compressed air through silicone disks mounted on silo bin walls, simultaneously using vibration and aeration to promote solids flow and prevent bridging, rat holing and compacting. The disk, which seals against the wall
-
Do You Really Understand the Tablet Press Overload Set Point?
By Fred Rowley, principal, Solid Dosage Training, Inc. One of the most misunderstood concepts of tablet press operation has to be the overload set point. Many compressing professionals assume it to be a key parameter, and mistakenly associate it with tablet hardness, compression force and even
-
Tablet Press Makers Take Steps to Ease Changeover, Tighten Performance
Fill, compress, eject, repeat. The essential mechanical steps involved in squeezing granulated materials into solid dose tablets have long been understood. And with high speed presses now surpassing the million-tablet-per-hour mark, press manufacturers have turned their attention from sheer speed
More Information Top
-
Shock-induced reaction synthesis of isomorphous (Cu-Ni) and immiscible (Cu-Nb) compounds
powders compress to solid density.
-
History of Shock Waves, Explosions and Impact
2298 and John PEARSON, a British-born U.S. research engineer, report on the use of shock pressures of around a million psi (68.9 kbar) to compress powders to almost solid density.
-
Thermal Conductivity 30/Thermal Expansion 18
The thermal conductivity of the material changes substantially from a powder to a compressed solid , necessitating the direct measurement of both material formats.
-
The influence of temperature variations and pressure treatment on proteins and DNA in the solid state
The technique generally employed here was to lightly grind the solid to a powder by means of an agate mortar and pestle and then compress the powder to a solid under vacuum between stainless-steel electrodes in a 16-mm diameter die.
-
Main Hugoniot adiabats in the tefis database of thermophysical properties of substances (TEFIS)
This means that in porous copper (and this is a specially prepared sponge or bulk powder) volume sound vibrations do not propagate; i.e., a very weak pres- sure compresses the powder practically to solid metal.
-
Deposition of thin films by sputtering cold isostatically pressed powder targets: A case study
Switching the target from a solid disk to a compressed powder induces some interesting process changes.
-
Interactions between pharmaceutical compounds by thermal methods
Thermal changes which are observed when powdered solids are subjected to compression may be sufficient to facilitate reactions between components of a compressed tablet.
-
THE HYDRATION OF MAGNESIUM OXIDE WITH DIFFERENT
REACTIVITIES BY WATER AND MAGNESIUM ACETATE
Samples for TG analysis may be in the form of a powdered solid (either compressed to pellets, or spread thinly over the pan surface), thin films or a liquid (Brown, 1988 and Daniels, 1973).
-
New Insight into the Role of Polyethylene Glycol Acting as Protein Release Modifier in Lipidic Implants
However, in the present study IFN-a, PEG and the lipid were simply mixed as solid powders and subsequently compressed to implants.
-
Solubility enhancement of desloratadine by solid dispersion in poloxamers.
Immediate release tablets were prepared by direct compression of powdered solid dispersions according to a General Factorial Design, in order to evaluate the statistical significance of two formulation (X(1) - type of poloxamer in SD and X(2) - poloxamer ratio in SD…
Indicates content that may require registration and/or purchase.