Products/Services for Compression Molded Plastic Pallets
-
Pallets - (543 companies)...of construction for pallets include aluminum, corrugated cardboard, wood, galvanized steel, stainless steel, structural foam, injection molded plastic and rotationally molded plastic. Image credit: New Pig Corporation...Pallet Length x WidthPallet Jack EntryFork Tine Entry -
Plastic Molding Services - (2499 companies)...molding, compression molding, resin transfer molding (RTM), and others. Plastic molding services are companies which have the capability to produce custom plastic parts on either a small or large scale using various molding processes. Services... -
Molding Machines - (394 companies)...machines consist of a barrel and reciprocating screw assembly, an injection nozzle, and a hydraulic motor that feeds the molten plastic or metal mix into a mold. The molding machines then transport the molten material as it progresses through... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Plastic Mold Equipment Design and Fabrication - (79 companies)Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders... -
Packaging Machines - (2544 companies)...include: aerosol containers, bags and pouches, blister packs, bottles and jars, cartons and boxes, cans, capsules, cartridges, cases, cups and trays, drums, kegs and pails, pallets and intermediate bulk containers (IBC), tubes, and vials. Closing...
-
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Palletizers and Depalletizers - (380 companies)...less space. They can adapt easily to accommodating different pallet patterns and product types. They can handle up to 2,200 lbs. They can handle many different product types, including cases, bags, pails, bottles, and plastic containers. They can...
-
Compression Springs - (434 companies)Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage...
-
Compression Limiters - (15 companies)...limiters are placed onto a core pin in the mold and the plastic is molded around the part. Thermal insertion --Compression limiters are placed into a molded or drilled hole that is slightly smaller than the diameter of the insert. A heated probe is used...
Product News
-
ExxonMobil - Polypropylene Products
Performance polymers in plastic pallets ExxonMobil TM PP and Vistamaxx TM performance polymers can help to improve pallet durability while helping to enable incorporation of mechanically recycled content. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
MOCAP LLC
ISO9001 Quality Plastic & Rubber Molded Components MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other company gives you so many choices. Design Considerations. We understand that superior design is critical in producing quality parts. Our experienced engineering and design team uses state-of-the-art 3-D... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
SPIROL
Compression Limiters the molding process. This series also accommodates up to 2.25mm extra clearance on one axis. The CL460 is rated for use up to ISO Class 8.8 bolts. Series CL500 Molded-In: The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class... (read more)Browse Compression Limiters Datasheets for SPIROL -
SPIROL
Enhanced Compression Limiter Installation SPIROL 's newly enhanced Model CL Compression Limiter Installation Machine boosts operator interaction, reduces changeover time, and adds advanced error-proofing. Designed for post-mold installation into plastic assemblies, the CL1000 and CL2000 deliver up to 2,000 lbs. of force, install single or multiple limiters, and support a wide range of polymers. With upgraded safety features, intuitive HMI, automatic fixture recognition, and seamless integration options, Model CL ensures reliable... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
SPIROL
Lightweight Aluminum Compression Limiters SPIROL Introduces New Lightweight Aluminum Compression Limiters. SPIROL has launched the Series CL6000 Aluminum Precision Machined Compression Limiters, engineered to reinforce high-stress joints in plastic assemblies. Designed to prevent plastic deformation, these Limiters absorb clamp load during bolt tightening --ensuring long-term joint strength and reliability. Made from 2024-grade aluminum, the CL6000 offers the best combination of strength, corrosion resistance, machinability, and cost... (read more)Browse Compression Limiters Datasheets for SPIROL -
ExxonMobil - Polyethylene Products
Palletization logistics using stretch hood Helping to improve palletization logistics using stretch hood at Tiong Huat. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Osborne Industries, Inc.
Mold Building Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Plastic molding is typically not considered for low volume parts due to high tooling costs. Osborne Industries has overcome this, by successfully developing low-cost composite molds. They begin by using a CNC router to make a precise mold pattern using electronic models. Our skilled craftsmen then build your molds on-site using durable composite... (read more) -
SPIROL
SPIROL Introduces Oval Compression Limiters SPIROL has expanded its Compression Limiter offering with new Oval Compression Limiters designed for plastic assemblies. The CL400 Press-In and CL460 Molded-In series accommodate up to 2.25 mm of additional clearance on one axis, providing greater flexibility for centerline and stack-up tolerancing compared to round designs. The CL400 Press-In is roll-formed from high-carbon steel for secure retention and cost efficiency, while the CL460 Molded-In features a butted seam to prevent plastic... (read more)Browse Compression Limiters Datasheets for SPIROL -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Products by Compression Molding Services material and machining cost) and parts automatically molded complete to finished dimensions (no additional machining is required). Desired order quantities are large enough. Purity PTFE molding. Clean molding room to ensure the purity. Right for Small or Large Parts. Our compression molding is ideal solution for contract manufacturing, with custom shapes and colors. Suit A Wide Range of Fluoroplastics. PTFE, PTFE Compounds or any fluoropolymers can achieve best molding effects in our cleanroom... (read more) -
Atlantic Rubber Company, Inc.
Variety of custom molded rubber products Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts through utilization of transfer compression and injection molding processes. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc.
-
Low‐temperature synthesis of Mg(OH) 2 nanoparticles from MgO as halogen‐free flame retardant for polypropylene
The pelletized material was then compression - molded in a plastic injection machine (CJ80M3V) to obtain sample sheets.
-
Numerical analysis for load-bearing capacity of large-scaled molded pulp pallet
Based on the elastic- plastic properties of moulded pulp material, the strain fields and stress fields of a large-scaled moulded pulp pallet under compressive load are analyzed by using of finite element software ABAQUS.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Compounding process: extruder systems, 436 film materials, rigid poly(vinyl chloride), 494 poly(vinyl chloride), 964–965 Compressed gasses, aerosol propellants, 1042–1043 Compression molding , 321–322 rigid plastic boxes, 173 Compression testing: leak detection, 646 … … supply/demand chain management, 1176 pallet patterns, 322–324 product quality …
-
Handbook of Materials Selection Complete Document
… properties of composites, 1038–1045 pultrusion, 1090–1095 rate of build in, 1056, 1057 resin film infiltration, 1077–1078 resin transfer molding, 1078–1086 sheet molding compounds, 1095–1099 for spacecraft … … effects, 1214, 1215 LLDPE pelletization processing effects, 1213–1214 and machining of plastics , 893 of magnesium alloys … … selection for, 1213–1219 metallocene ULDPE tubing extrusion throughput rate improvement, 1216– 1218 PP compression -molding processing effect …
-
Handbook of Fillers, Extenders, and Diluents
filler, compressed / pelletized products Hectalite® GM filler, compression/injection molded plastics Calwhite® .
-
Field evaluation of recycled plastic lumber (RPL) pallets. Final project report
Task 1 - Comparison of Molded and Fabricated RPL Pallets : The first task recommended was to compare the technologies for manufacmring plastic pallets. … made from RPL and those molded directly from the recycled polymer melts into jallets through compression molding.
-
Recycling of Plastics
Much of the recycled post consumer plastics scrap is used to form ‘low’ technology goods, applications in which the plastic typically is being used as a replacement for wood - for example, in the manufacture of pallets and street furniture. In these applications, mixed plastic waste from the municipal waste stream is used as a feedstock for compression moulding .
-
The plastics and rubber show in Dusseldorf
– products (equipment, fittings, facing tiles, strengthening elements, containers, coatings, office fixtures, packing rings, electrical insulating film, movie and photochemical materials, filters, telecommunications equipment, conveyor belts, glass-filled plastics , rubberized fabrics, rubber blends, laboratory technology, air screens, measuring devices, pallets , fans. … single- and double-screw extruders, other designs; lines for blown and flat films, plates and binding belts; for mono- and multifilament fibres, tubes, and contours, lamination and coatings, flexible hoses, rubber; – injection molding machines with a compressive force for different designs …
-
Robotics Technology and Flexible Automation, Second Edition > Applications of Robots
Thermosetting plastics are required to be processed by compression moulding , transfer moulding, or extrusion. Thermosetting plastic in the form of an extruded bar can be cut into pallets that can be …
-
States > Washington > State > Air Agencies > Puget Sound Clean Air Agency > [WA AIR pscaa.1] 001 - Regulation 1
29) Extrusion equipment used exclusively for extruding rubber or plastics where no organic plasticizer is present, or for pelletizing polystyrene foam scrap. 30) Equipment used for extrusion, compression molding , and injection molding of plastics, PROVIDED THAT the VOC content of all mold release products or lubricants is ≤ 1 % by weight.
Indicates content that may require registration and/or purchase.