Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OROS
Description: compressor, transmission), the cause of vibrations often comes from the fluctuations of the angular speed. The analysis of the instantaneous angular speed inside each shaft revolution provides essential information. The common way to measure such instantaneous velocity is to
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan.
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
-
Description: output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Sitron
Description: The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Scanivalve Corporation
Description: tests include pressure profiles on fan blades, or other surfaces. Overview Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated piezoresistive pressure sensors,
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors
-
Supplier: Scanivalve Corporation
Description: pressure or individual reference pressures per sensor. With its optional internal heater, it can operate down to - 55 deg F environments. Applications include gas turbine testing, compressor testing as well as other turbomachinery tests,including refrigeration compressor
-
Supplier: Scanivalve Corporation
Description: Features and Specifications +/- .05% full scale long term accuracy 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psi pressure range Auto zero offset correction Application The model DSA3217 is versatile and one of our more
-
Supplier: RS Components, Ltd.
Description: control. Factory automation. Rotary applications, such as pumps, rollers, mixers, fan speed measurement, transmission, spindles, gear reducer RPM, process speed, synchronization, generator set, compressor speed and dyno testing Low cost. Omni-directional sensor to
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Kaeser Compressors, Inc.
Description: and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control controller
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 27 to 283 SCFM
- Horse Power: 10 to 30 HP
- Gases Handled: Air / Plant Air
-
Supplier: Viconics Technologies Inc.
Description: thermistor sensors, and controls the compressor, evaporator fan and circulating pump. In addition, complete diagnostic messages are displayed on the display, which simplifies installation and troubleshooting.
- Form Factor: Circuit Board
- Media: Gas / Air
-
Description: provide application flexibility All safety and controller functions can be programmed On-screen calibrations for sensors, motor current Multii-language displays Selectable pressure and temperature units Sensors are field configurable for signal type and range Onboard compressor
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: associated parameters with active fault codes Data Display Cylinder Exhaust Temperatures Engine Speed Engine Smoke Control Boost Pressure Engine Load Percent Beginning of Injection Oil Temperature Fuel Temperature Air Inlet Temperature Turbo Compressor Outlet Temperature EGR
-
Supplier: Infineon Technologies AG
Description: The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality. Summary of Features
- Product: PWM Drive
-
Supplier: ALMiG USA Corporation
Description: parameters of operation: System in operation System in standby System under load Fully loaded state for speed-regulated screw compressors Remote control active Compression final pressure Compression temperature Warnings and malfunctions and many more...
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb sensor
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Honeywell Analytics, Inc.
Description: atmospheres. The unit’s infrared detection principle offers the fastest speed of response and fail-to-safe operation, ensuring that your plant is compliant, your personnel are protected and your production process can deliver maximum uptime. Reduced routine maintenance, when compared with
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: without i-see Sensor i-see Sensor available as a stand-alone option PAR-21MAA wired remote controller is included Self-check function—integrated diagnostics Control airflow angle for better coverage Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated
-
Supplier: Haida International Equipment Co., Ltd.
Description: compressor Temperature sensor: PT-100 dry and wet bulb sensor Observation window: Tempered glass Testing hole Diameter: 50mm, for cable routing Sample tray: SUS#304 stainless steel, 2pcs
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Infineon Technologies AG
Description: design can be fully re-used for customization Similar boards REF_FRIDGE_C101T_IM231 The reference board REF_FRIDGE_C101T_IM231 featuring IMC101T-T038 motor control IC and IM231-L6S1B CIPOS™ Micro is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate
- Category: Development Board
- Features: Other
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Infineon Technologies AG
Description: designed with TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard Alternator accessories
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: OnRobot A/S
Description: control The OnRobot Sander comes with everything you need to get started right away: plug-and-play sanding tool, a variety of standard sanding and polishing discs, easy-to-use software, and optional automated Grit Changer and force torque sensor. What you don’t need is a noisy and expensive
-
Supplier: Infineon Technologies AG
Description: factor correction (PFC) based on a dual core device. The motor and PFC controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM) in parallel with a boost or totem pole PFC. The integrated MCU is based on
- Product: PWM Drive
-
Supplier: Caterpillar Oil & Gas
Description: front sump, 31 L (33 qt) oil change capacity Oil dipstick, LH rear Engine oil pump (gear-driven) Engine shipped without oil Power Take-Offs Crankshaft drive pulley — 2 grooves, 190 mm (7.5 in) diameter, 22.3 mm (0.88 in) wide C7 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mounting
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: ValueTronics International, Inc.
Description: The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Tripp Lite by Eaton
Description: wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on startup. Included is the APSRM4 wired remote power switch with full
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: and UPS backup modes. Reliable large transformer design (tested to UL (USA) and (CSA) Canada standards) with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on start-up. Included is the APSRM4 wired remote
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
Find Suppliers by Category Top
Featured Products Top
-
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
smart building ecosystem. Typical use cases include HVAC equipment where XENSIV sensors monitor current, vibration, and airflow in motors, compressors, and (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
smart building ecosystem. Typical use cases include HVAC equipment where XENSIV sensors monitor current, vibration, and airflow in motors, compressors, and (read more)
Browse Datasheets for Infineon Technologies AG -
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
. CHILLERS – Often found on hospitals, high rise buildings or factories, the chiller units rely on helical rotary compressors, capable of adjusting speed through the use of VFDs. Some chillers feature multiple individual compressors for increased flexibility of airflow and (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
. CHILLERS – Often found on hospitals, high rise buildings or factories, the chiller units rely on helical rotary compressors, capable of adjusting speed through the use of VFDs. Some chillers feature multiple individual compressors for increased flexibility of airflow and (read more)
Browse Datasheets for MTE Corporation -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
FOC technique also overcomes restrictions placed on some applications INTRODUCTION that cannot deploy position or speed sensors because the motor is flooded, or because of wire harness place- Designers can expect environmental demands to con- ment constraints. With a constant rotor magnetic field
More Information Top
-
Intelligent Computing and Information Science
Hard-failure on Compressor Speed Sensor Curve .
-
Sensors Hard-Failure Diagnosis of Engine Control System Based Accommodation Kalman Filter
Fig.3 Hard-failure on Compressor Speed Sensor Curve .
-
Journal of Guidance, Control, and Dynamics > Sensor failure detection for jet engines using analytical redundancy
Fifteen components are checked for failure: the inlet pressure and temperature sensors, the fan and com- pressor speed sensors , the burner and augmentor total pressure sensors, the fan outer-diameter discharge and turbine inlet total temperature sensors, the fuel system, the nozzle …
-
Failure Detection and Isolation Methodology
Failure of the compressor speed sensor 3.
-
Knowledge Engineering and Management by the Masses
To illustrate this, the term “High Pressure Compressor speed sensor ”, refers to a ‘sensor’ object with type ‘speed’ (i.e. the sensor senses speed), and the ‘speed sensor’ is attached to the ‘HPC’ system.
-
Pattern Recognition and Machine Intelligence
Fault 11: Compressor speed sensor defective.
-
Wearable Air Supply for Pneumatic Artificial Hearts and Ventricular Assist Devices
For driving a single ventricle (e.g., left ventricle), air flow rate from the compressor is calculated by the microcomputer from a compressor outlet pressure transducer signal and one from a compressor speed sensor , and these signals are compared with the .
-
Properties of Hemoglobin and Dextran‐Hemoglobin Rightshifted by Oxidized Inositol Tetrakisphosphate
For driving a single ventricle (e.g., left ventricle), air flow rate from the compressor is calculated by the microcomputer from a compressor outlet pressure transducer signal and one from a compressor speed sensor , and these signals are compared with the .
-
Journal of Guidance, Control, and Dynamics > Advanced detection, isolation, and accommodation of sensor failures - Real-time evaluation
For example, if a compressor speed sensor failure (N2) has been isolated, the effect of reconfiguration is to force y2 - 0- This is equivalent to setting sensed N2 equal to the estimate of N2 generated by the filter.
-
Journal of Guidance, Control, and Dynamics > Failure detection in dynamic systems with modeling errors
In the jet engine example in the previous section, for example, a failed compressor speed sensor could cause the RMI algorithm for the fan speed sensor to indicate a failure even if the fan speed sensor has not failed.
Indicates content that may require registration and/or purchase.