-
Supplier: TelephoneStuff.com
Description: USB 2.0 AV Connectors provide an effective solution for connecting computer peripherals to a computer workstation, requiring just a plug 'n play patch cord connection. Hubbell's USB-connectors install into standard Hubbell keystone products providing a clean, aesthetic
-
Supplier: TelephoneStuff.com
Description: - High quality gold connection - Female 6-wire to female 6-wire - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI patch cords, 24AWG - RoHS compliant
-
Supplier: Black Box
Description: Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC 11801, RoHS 2002/95/EC. 26 AWG.
- North American (AWG): 26 AWG
- Features: Bulk Cable, Foil / Copper Tape, LAN / Ethernet, Networking, Other, Patch Cable / Cord
- Standards / Certifications: IEC, ISO, RoHS, UL Recognized Component Mark (US and Canadian)
-
-
Supplier: TelephoneStuff.com
Description: permits patch cords to be routed with blocking port ID - Can be clearly identified with the PanTher LS8 Hand-held Thermal Transfer Printer - Non-adhesive Computer printable label sheets for desktop printers and write-on labels available
-
Supplier: MilesTek Corporation
Description: lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs
- Cable Length: 6 ft
- Application: Audio
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs
- Cable Length: 25 ft
- Application: Audio
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs
- Cable Length: 12 ft
- Application: Audio
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: longer lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo
- Application: Audio
- Features: Cable Assembly
-
Supplier: TelephoneStuff.com
Description: Pro-AV FireWire Feed-Thru Connector provides a perfect solution for connecting multimedia and computer peripherals to a work station. Features: - Ideal for audio networking and integration of computer based equipment into audio systems - 6-wire female coupler allowing 400
-
Supplier: HAVE, Inc.
Description: digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD
- Connector Type: BNC
-
Supplier: HAVE, Inc.
Description: digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD
- Connector Type: BNC
-
Supplier: Tele-Communication, Inc.
Description: Plantronics MX10 Multimedia Adapter/Amplifier 8 inch patch cord with dual 3.5 mm plugs for connection to computer/audio source Allows a single headset to be used with a telephone and a computer Soundguard, or external audio device Integrated
Find Suppliers by Category Top
Featured Products Top
-
Test Leads & Patch Cords Coaxial Cable Assemblies Wire & Cable Spools Kits (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Searching for Extraterrestrial Intelligence
If you choose not to use an attenuating audio cable, be sure to connect your receiver to your computer via a well-shielded audio patch cord .
-
Pro Freeware and Open Source Solutions for Business
Audacity can record audio by connecting one end of a patch cord to the line-in jack of your computer , and the other to a play-back device (such as a cassette player).
-
Digital Da Vinci
PyOracle is written in a combination of the Python programming language and Max/MSP, a real-time computer music programming environment, which allows musicians to program audio and multime- dia software using “objects” connected by “ patch cords ”.
-
Digital Electronics for Musicians
We’ll simulate the interface, but instead of an audio signal, we’ll pass connection data through the patch cords . .... The data will be sent to the computer so that the corresponding connections can be done in…
-
Interactive design center.
Physical Patching Systems All classified in-house computers and both videoconferencing systems have physical breaks in their audio and video signal paths to the matrix switch, provided by either patch panels or approved KVM switches. .... When a classified device is to be used, patch cords are installed or the corresponding KVM switch…
-
Sell Audio/Video Connectors
We concentrate much experiences in manufacturing and export high quality cables and relevant accessories, our production line including HDMI&DVI cable and adapter, scart cable, optical cable, audio /video cable, video cable, patch cord , USB cable and IEEE 1394 as well as car .... Our products are widely used in computer applications and home entertainment.
-
Handbook of Signal Processing in Acoustics
Using such a system, a composer can create music in a computer environment similar to those on .... Max/MSP is one of the most well-known graphical programming environ- ments for music, audio and multimedia. .... Max users create their own software using a visual toolkit of objects and connect them together with patch cords .
-
Technology Infrastructure for K-12 Schools, Part 2: Telecommunications Spaces, Pathways and Outlets (.pdf)
The outlet consists of cabling from remote components (such as ceiling-mounted speakers and ceiling-mounted infrared receiver) as well as audio cabling from remote AV sources such as teacher’s computer , VCR, and DVD players. .... Patch Cords .
-
Cable Assemblies
Suppliers offer cable assemblies for audio / video (A/V), automotive, imaging, radio frequency (RF), and telecommunications applications. .... There are also cable assemblies for personal computers (PCs), local area network (LAN) applications, and industrial control .... Cordage, patch cords and cable extenders are types of cable assembly which may suit a variety of applications.
-
Springer Handbook of Acoustics
Similarly, Fig. 17.48 shows computer code in the ChucK lan- guage, to accomplish the same thing, connecting the ADC to a delay line (using the ChucK operator ⇒, which resembles a directional patch cord ), and the out- put of the delay .... Popular programs for studio music production (often called Digital Audio Workstations, or DAWs [17.54]), include ProTools .
Indicates content that may require registration and/or purchase.