-
Supplier: Newark, An Avnet Company
Description: DCM Series Computer-Grade Aluminum Electrolytic Capacitor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DCM Series Computer-Grade Aluminum Electrolytic Capacitor, 2000 PF , 450 V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Large Can Computer Grade Capacitors 40V81000uF
-
-
Supplier: Allied Electronics, Inc.
Description: -40 to +85 °C Operating Temperature, Type CGS Computer Grade Aluminum Electrolytic Capacitor Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications
-
Supplier: Allied Electronics, Inc.
Description: Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C
-
Supplier: Allied Electronics, Inc.
Description: -10%, +50% Tolerance, 450 WVDC, 525 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha
-
Supplier: Richardson RFPD
Description: Type DCMCE 85ºC, High Capacitance, Computer Grade Aluminum Electrolytic Capacitors.. Highlights: Made in USA; Thermal Pak™ extended cathode construction; Excellent choice for power supply filters and energy storage applications such as: Welding, UPS systems,
- Capacitance Range: 6,800 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Capacitance Computer Grade
- Features: Other
-
Supplier: Radwell International
Description: ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:1300F; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:AL. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1,300,000,000 microF
- Features: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX more give the choice of 4 or 5 leads for stable, reverse proof mounting. less
- Capacitance Range: 33,000 microF
- DC Rated Voltage Range (WVDC): 35 volts
- ESR: 18 milliohms
- Features: Aluminum Oxide, Monolithic / Single Layer
-
Supplier: ValueTronics International, Inc.
Description: 80W Regulation: 0.005% + 0.5 mV, 0.005% + 0.5 mV Temperature Coeff: 0.005% Convection Cooled Lambda MIL-T-27C Grade 6 Transformer layer wound with electrostatic shield Sprague 602D high temperature, premium computer grade hermetically sealed electrolytic capacitor
- DC Output Power: 80.0000000000003 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Thin profile, offers the highest energy density available in aluminum electrolytic technology Its 85 ºC THA Series Thinpack capacitors are only 8.2mm thick, and 9mm for the 105 ºC THAS Series. This is comparable in height (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Tokyo, Japan. It was established in 1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's portfolio includes passive components, such as ceramic, aluminum electrolytic and film capacitors, ferrites and inductors, high-frequency products, and piezo and protection (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
, providing near-hermetic seals that resist electrolyte dry-out.?They can be put into service at high altitudes of up to 80,000 feet and have excellent capacitance retention at low temperatures. Various lead types and mounting options are available.? • Military-grade flat (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Environmental grade ECOPACK/RoHS-compatible industrial product Arm Cortex-M3 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Magnetic equipment for use with magnetic circuits using high energy permanent magnet materials
The magnetizers utilizing computers grade electrolytic capacitors have generally been of low voltage, high capacity types ranging from a low of 300 volts to a high of 1,000 volts and a few hundred microfarads to 200,000 microfarads.
-
CGS422U075R4C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS272U040R2C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS123U035R4C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS103U016R2C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS202T200V4C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
NLW50-50 Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS313U050W4C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
DCM293U025AC2B Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
-
CGS283U025V3C Cornell Dubilier - CDE | Mouser
Computer Grade Electrolytic Capacitors .
Indicates content that may require registration and/or purchase.