Products/Services for Concentric Potentiometer Knobs
-
Knobs (industrial) - (362 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. Knobs are projecting parts, of various shapes and sizes, used to facilitate...Knob TypeKnob MaterialMounting Type -
Control Knobs - (114 companies)Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position... -
Potentiometers, Rheostats, and Trimmers - (443 companies)...distinct product types based on similar technology and form factor, it is helpful to define all three before proceeding: Potentiometers are variable resistors that feature an adjustable knob or dial used to change the location of the output contact... -
Linear Potentiometers - (88 companies)Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position. Linear potentiometers produce a resistance output that varies according to the displacement or position of a slider or wiper... -
Digital Potentiometers - (84 companies)Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface. Digital Potentiometers Configurations. There are two main... -
Handles and Pulls (industrial) - (517 companies)...shift lever. They are suitable for machine shift levers while ratchet handles allow for the fast, safe, and easy adjustment of machinery. Tapered handles and pulls differ by either the overall diameter of the rounded knob, or the largest width...
-
String Potentiometers - (40 companies)String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension. How...
-
Rotary Switches - (504 companies)Shaft has no knob, but may be notched to accept various knob configurations. Knobbed shaft - Shaft comes with integral knob. Flush actuator - Actuator is flush, meaning it does not project above the switch body. Typically requires a screwdriver...
-
Rotary Position Sensors - (216 companies)Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...
-
Form Gages and Form Gaging Systems - (91 companies)Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. Form gages are similar to profilometers, inspection tools used to measure surface...
Product News
-
LEMO USA, Inc.
MULTI CONCENTRIC CONTACT CONNECTOR MULTI CONCENTRIC CONTACT CONNECTOR. Multi concentric contact connector for rotation application such as drilling systems and turret. 4 to 10 concentric contacts within size 2S to 5S. MAIN FEATURES: * Push-Pull self-latching. * up to 10000 rotation cycles ( low speed). * Shell styles based on the S and B series. * Temp. range -55 C to 250 C. * Shielding: > 75dB at 10Mhz. > 40dB at 1 Ghz. * Solder contacts. * IP50. * For cable o 3.2 to 23.6 mm. Follow us on. LinkedIn. Facebook. twitter. YouTube... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
EBE Elektro-Bau-Elemente GmbH
Boosting potentiometers' longevity with sensors The MPE19 potentiometer from EBE is ideally suited for use in human-machine interfaces (HMI) in almost all industries that rely on high-quality potentiometers. It is adapted to the needs of mechanical and plant engineering. It thus offers an easy way to replace conventional high-quality wire and cermet potentiometers. The potentiometer is characterized by a compact design, with a diameter of 0,75 inches (19 mm) and a height of about 0,79 inches (20 mm) behind the front panel. The robust central... (read more)Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Novotechnik U.S., Inc.
Extremely Low Torque Potentiometer Series P2200 datasheet. Extremely Low Torque Potentiometer. Novotechnik, U.S. announces the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor 's torque. Other key P2200 specifications include continuous 360 mechanical travel, electrical range of 0 to 345 , independent linearity of +-0.1%, repeatability of <= 0.004... (read more) -
OKW Enclosures, Inc.
Choose Top-Design Knobs For Your Electronic Device Growing numbers of designers are specifying OKW 's award-winning TOP-KNOBS for medical electronics. With their unique styling, TOP-KNOBS are also ideal for measuring and control, laboratory equipment, HVAC, communications and building management. Each potentiometer knob comprises a main body with a clip-in marking element that hides the lateral fixing screw and enables fine calibration. There are five elements (Pin, Globe, Disk, Wing, Arrow) in a range of attractive pastel colors: coral (pink... (read more)Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
Take Hold of Soft-Touch Illuminated CONTROL-KNOBS OKW 's award-winning CONTROL-KNOBS for rotary potentiometers and encoders can now be specified customized and 'production line ready '. These ergonomic knobs, which won an iF DESIGN AWARD, are ideal for touch/click functions on menu-driven interfaces. Applications include measurement and control, medical/wellness, laboratory equipment, HVAC, communications, building control systems and Smart Factory technology. CONTROL-KNOBS can now be specified custom machined and printed with legends, logos... (read more)Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
STAR-KNOBs Make Your Front Panel Shine! OKW 's advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control, healthcare, HVAC, communications, building management and Smart Factory technology. STAR-KNOBS feature click rotation and push for 'OK ' functionality. They are comfortable to operate; the surface-mount version tapers... (read more)Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
Get More Color Choice With OKW Control Knobs Modern design in a range of attractive colors. OKW 's smart modern designer COM-KNOBS are now available in more color permutations than ever. This innovative and aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without arrow marking elements and with or without... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Custom Machine & Tool Co., Inc.
WHY YOU SHOULD CHOOSE THE CONCENTRIC MAXI TORQUE The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricity. The patented Concentric Maxi Torque connection system offers tight run out control, precise component positioning... (read more) -
Custom Machine & Tool Co., Inc.
7 REASONS TO CHOOSE THE CONCENTRIC MAXI TORQUE The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricity. The patented Concentric Maxi Torque connection system offers tight run out control, precise component positioning... (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
EBE Elektro-Bau-Elemente GmbH
Potentiometer for one million operating cycles Meet the MPE19 from EBE sensors + motion - a compact potentiometer that, thanks to a HALL sensor for signal generation, makes mechanical wear a thing of the past. No friction, no abrasion, no surprises. Just stable, repeatable results. What makes it interesting for engineers: ?? Designed for one million operating cycles with detent. That's about twenty times the service life of conventional wire or cermet potentiometers. ??Adjustable detent machanism or no detent with end stops for flexible HMI... (read more)Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue1/Version-6/C09161115.pdf
It is set by means of concentric potentiometers : the outer knob controlling the coarse value and the inner knob the fine value.
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Passive Components and Their Testing
• Twin Potentiometers : Two resistor units controlled by two concentric spindles; • Multi-turn Potentiometers: Potentiometers with knob or gear wheel for resistance adjustment, they may have up …
-
Compensator transducer increases ease, accuracy, and rapidity of measuring changes in specimen birefringence with polarization microscopy
In order to mount the coupling on 0.45 in apart on a circle of 0.322 in radius concentric with the knob are drilled and ta *The 0.125 in diameter hole in the coupling is drilled on a lathe with … The potentiometer is then mounted onto the bracket and .
-
A double d.c. bridge circuit for precision measurements with load cells
A helical zero-adjusting potentiometer of 0.5 0.5 0 zero adjustment, match the 100 cell … (U) the fast and slow-motion concentric knobs driving the .
-
A portable bellows spirometer and timing unit for the measurement of respiratory function
The pointers and dial can be set to zero by two concentric knobs . … giving an electrical output of 0 to --5 V from a low-torque potentiometer mounted on the …
-
Range of acceptable stimulus intensities: An estimator of dynamic range for intensive perceptual continua
The sone potentiometer , controlled by the observer, was designed to change signal strength in a way that made change in loudness roughly proportional to the linear excursion of the control knob . The shock was deliv- ered by a concentric electrode, provided by Lafayette with the shock source, attached …
-
Lighting Up Science: novel education kits for grades 5-8
The motor was driven by a pair of size C batteries and the speed of the motor was controllable with a knob ( potentiometer ). These knitting disks contain a series of spokes and numerous concentric circles.
-
Analogue computer for the solution of product integrals
… by Korn and K ~ r n ‘ ~ )because the voltage- generating potentiometers are used in … … to which the chart to be read is wound by means of the knob which projects through … … rail and driven by the lead screw, carries a hinged cursor engraved with concentric circles, and visible …
Indicates content that may require registration and/or purchase.