Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Mahr Inc.
Description: and money. The large, easy-to-read monochrome LCD display (240 x 160 dots) can display up to three measuring channels at the same time. The individual measuring channels are activated automatically on the display when measuring with the corresponding measuring axis. The
- Resolution: 0.00000393701 to 0.000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station
-
Supplier: Top Seiko Co., Ltd.
Description: quality assurance system. Our inspection facility includes Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Operation: CNC Machining, Drilling, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: East Asia / Pacific Only, Other
-
-
Supplier: Mahr Inc.
Description: dirt away from the measuring objects. Measuring procedure Before starting the measurement, choose the nominal form type and set the parameters for the expected reference lens. In the next step the measuring data is recorded and compared with the nominal data for the lens. The
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Form Measurement, Parallelism, Roundness, Runout
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Te-Co, Inc.
Description: Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter:
- Diameter / OD: 0.25 inch
- Applications: Gaging / Alignment
-
Supplier: Te-Co, Inc.
Description: Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter:
- Diameter / OD: 0.5 inch
- Applications: Gaging / Alignment
-
Supplier: Te-Co, Inc.
Description: Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter:
- Diameter / OD: 0.5 inch
- Applications: Gaging / Alignment
-
Supplier: Te-Co, Inc.
Description: Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter:
- Diameter / OD: 0.5 inch
- Applications: Gaging / Alignment
-
Supplier: Jergens, Inc.
Description: Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case Hardened
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Precision Slip Fit Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: Hardened and ground steel (440 Stainless)
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Carbide Tooling Balls used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Ball Material: Carbide Shank Material: 440 Stainless Steel
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens One Piece Inspection Balls with Shoulder are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case Hardened
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10601, Short Shank Inspection Ball. "A" Diameter: .2500 "B"
-
Supplier: Flexbar Machine Corporation
Description: SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10602, Short Shank Inspection Ball. "A" Diameter: .3750 "B"
-
Supplier: Flexbar Machine Corporation
Description: SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10606, Short Shank Inspection Ball. "A" Diameter: .5000 "B"
-
Supplier: Flexbar Machine Corporation
Description: SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10611, Short Shank Inspection Ball. "A" Diameter: .7500 "B"
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spindle form tester with large measuring range for heavy workpieces Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs More tolerance flexibility for production through
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Dexter Innovative Solutions, LLC
Description: stabilizer to fixture the valve reseater within valve. Improved concentricity to within ± .003 T.I.R. Insertion Guide for ease of reseater handling and rigging to the valve. Dial Indicator for measuring valve reseater to valve bore concentricity. Steel storage case for the
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: user guidance for particularly easy and fast alignment High-quality measuring axis – for additional measurements of parameters such as cylinder form, parallelism, straightness, perpendicularity More effective through the use of semi-automatic measuring functions at a specified height.
- Part Weight / Load Capacity: 25 lbs
- Applications: Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Fully automatic control of all 7 axes More tolerance flexibility for production through high measuring accuracy Machine bed and Z axis made of non-warping hard stone for high long-term stability Integrated anti-vibration table with active damping Highly precise air bearings in X, Y, Z
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Description: Backlash-free Pluggable Vibration damping Torques from 0,5 - 650 Nm Compensation of radial, axial and angular misalignment Electrically isolating Common Applications Encoder Precision drives Feed drives Grinding and milling spindles Machine tools Packing machines Robotics Transfer
- Bore Diameter: 0.2362206 to 2.1653555 inch
- Coupling Diameter: 1.2598432 to 4.1338605 inch
- Coupling Length: 1.968505 to 5.511814 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: PSI Repair Services, Inc.
Description: PSI sets the industry standard for spindle evaluation and repair procedures. Our comprehensive evaluation begins with the tear down, cleaning and inspection of every spindle assembly that comes into our facility. We then measure all I.D. bores and shaft bearing areas for wear and
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: FLSmidth
Description: operating pressures of greater than 500 psi (35 bar). The tie-bolt design of the millMAX HP also allows for ultrasonic casing thickness measurements. By measuring casing thicknesses all around the pump, operators can predict and schedule maintenance shutdowns before any failures occur – an
Find Suppliers by Category Top
Featured Products Top
-
Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Surface finishing equipment Coordinate Measuring Machines (CMM) Typical machining tolerance can reach ±0.01 mm, with customized control of inner diameter (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
machines Diamond grinding systems Lapping and polishing equipment Coordinate Measuring Machines (CMM) Typical machining tolerance can reach ±0.01 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
conservative first-part; shift aggressive ops to live tools later. Measure in-machine by segments; maintain bushing support through OD reductions. Before part-off, verify pickup alignment and rotation sense if back-working. Lock offsets; record tool IDs, stick-out, comps, air pressure, bushing ID, and transfer Z/C data. (read more)
Browse CNC Routers Datasheets for APSX, LLC
Conduct Research Top
-
Commercial Appliance Damping
Front load washing machines can add useful feedback for load measurement and active damper control, such as with magneto-rheological dampers. By measuring damper compression, loading can be determined and, during operation, drum concentricity or off center behavior can be calculated by measuring
-
Fixed Limit Gages...What Are They?
manufacturing limits. This will eliminate the extremely sensitive measuring equipment, which must be used under controlled laboratory conditions. It will also eliminate many devices, which have been designed to check concentricity, squareness, parallelism, exact position and other relationships
More Information Top
-
FABRICATION PROCEDURES FOR THE INITIAL HIGH FLUX ISOTOPE REACTOR FUEL ELEMENTS.
Specified On Machine Measured Free Concentricity , in.
-
The author's reply to the discussion ¿The design and construction of a new electron microscope¿
With present methods of machining and measurement , a concentricity accuracy of about 2 x 10~5 in can be obtained, although one cannot be sure that such an accuracy will be obtained at every attempt.
-
Quality control and assurance in advanced surface engineering
Dimensional check of treated parts have been carried out by various methods ranging from the simple micrometer screw gauge, profile projector for linear and angular measurements, roundness testing machine for concentricity to the sophisti- cated Coordinate Measuring Machine .
-
Research on constant grinding depth model for cam grinding
This is due to the concentricity deviation between the machining center and measuring center.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/123362/1/j.precisioneng.2008.06.001.pdf
A comparison of the circularity error and the concentricity error obtained from the simulated and measured machining error trajectories of the machined cone frustum under Condition I, II, and III is summarized in Table 3.
-
Current methodologies for geometric dimensioning and tolerancing
Concentricity can also be verified with Coordinate Measuring Machines (CMM) or like devices and by functional gages if the maximum material condition modifieris present.
-
Optomechanical design, manufacturing, assembly, and integration of contemporary camera barrels for astronomical instrumentation
Using a coordinate measure machine CMM , the final diameter, concentricity , and cy- lindricity of the lenses were measured.
-
Fusion materials semiannual progress report for the period ending December 31, 1997
151 Before the attachment of the end caps, the 25.4-mm-Iong tube blanks were measured for their OD, ID, OD roundness, ID roundness, concentricity , and I thickness w'Ith a coordinate measurement machine .
-
Experience with a spider arm rim support failure on a large hydro generator
Rotor circularity and concentricity measurements were taken while the rotor was out of the machine for repairs [5].
-
Industrial Problem Solving Simplified
Some measur- able and observable differences that can yield clues are variations in: Seal OD (outside diameter) measurement• Fuel pipe air test leak measurements• Tubing circularity measurements • Head exhaust chamber leaks• Machining energy applied• Concentricity of crankshaft main bearings• Part fits/configurations• …
Indicates content that may require registration and/or purchase.