-
Supplier: Nelson Fastener Systems
Description: Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6 Structural Welding Code –
- Thread Size: 0.25 to 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: ANCHOR SIZE 5/16 INCH EMBED DEPTH 1-13/16 INCH LOAD RATING 1700 LB LOAD RATING IN LB 1700 LOAD RATING IN LB - UOM LB MATERIAL ZINC ALLOY TYPE LAG SCREW SHIELD DOTTIE. BRAND SLS MODEL APPLICATION SOFT MASONRY DIAMETER 1/2 INCH
- Hole Size (Diameter): 0.3125 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE #16-18 DRILL SIZE 3/8 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK
- Length: 1 inch
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 3 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-5/8 INCH THREAD LENGTH 1-1/8 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 10 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 3 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pexco
Description: construction with no springs or mechanical fasteners to fail. 360° of visibility with factory-applied reflective sheeting Installs in both concrete and asphalt roadways Easy “Spin-in” installation minimizes worker exposure Allows for removal and storage in the winter Removable plug covers the
-
Supplier: L.H. Dottie Company
Description: DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH INSTALL TOOL AT50 PC 4500 MODEL
- Hole Size (Diameter): 0.5 inch
- Length: 2 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Minerallac Company
Description: STRIKE TYPE ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
- Length: 2 inch
- Bolt Type: Anchor Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts.
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: CSA Group
Description: for the materials used for concrete containment structures, which include, but are not limited to, the following structural and non-structural elements: a) concrete; b) reinforcement (pre-stressed and non-pre-stressed); c) steel (e.g., liner, embedded parts, anchors); d)
-
Supplier: CSA Group
Description: Design requirements for concrete containment structures for nuclear power plants, specifies requirements for the design of concrete containment structures; • CSA N287.4, Construction, fabrication, and installation requirements for concrete containment structures for CANDU
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded
-
Supplier: Omega Industrial Products
Description: Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. More durable and cost effective than conventional pipes and embedded
-
Supplier: Omega Industrial Products
Description: and embedded concrete bollards. Easy to replace, if damaged by a forklift. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. Floor Anchors (5/8"X4-3/4") included.
-
Supplier: Omega Industrial Products
Description: to the floor for easy installation. Heavy-duty, around the door track protection against front side and above forklift impacts. More durable and cost effective than conventional pipes and embedded concrete bollards. Easy to replace, if damaged by a forklift. Attractive, highly visible
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 20 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Nelson Fastener Systems
Description: containment liners, etc. They also act as embedment anchors on miscellaneous embedded plates, frames, angles, strip plates, attachments and connections. Options for Welding Through Metal Deck are available for this stud.
- Inch: 1", 3/4", 7/8"
- Fastener Standards: ISO
- Features: Other
- Shape: Round
-
Supplier: ASTM International
Description: the top of the rod will be embedded in and anchored in the concrete. 1.3 The hanger rods are intended to provide adequate strength and corrosion resistance to assure long term service. 1.4 The details of installation are intended to ensure that the rods remain vertical, that they
-
Supplier: CSA Group
Description: piled, drag-embedded and suction or other anchors; tendon foundations; and associated mooring systems. This document is also applicable to modifications of existing structures, e.g. installation of additional topsides modules. This part of ISO 19901 is not applicable to the following
-
Description: piled, drag-embedded and suction or other anchors; tendon foundations; and associated mooring systems. This document is also applicable to modifications of existing structures, e.g. installation of additional topsides modules. This part of ISO 19901 is not applicable to the following
-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE WEDGE PACKAGING QUANTITY 50 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 2.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
- Hole Size (Diameter): 0.375 inch
- Length: 1.5625 inch
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
HANFORD DOUBLE SHELL TANK THERMAL AND SEISMIC PROJECT BUCKLING EVALUATION METHODS AND RESULTS FOR THE PRIMARY TANKS
2008a) used detailed finite element models of the DST anchors to estimate the appropriate axial and shear stiffnesses to use for the embedded concrete anchors .
-
Behavior of Girder-Floor Beam Connections in Prestressed Concrete Pedestrian Bridges Subjected to Lateral Impact Loads
The deck is connected to the floor beams only, and the floor beams are joined to the girders using embedded concrete anchors .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032822484529548] NURE...
The applicant's administrative procedure MN-1-319, which is discussed in Section 3.1.3 of this SER, addresses inspection procedures for concrete around embedded anchors .
-
Suction Piles and Suction Anchors for Offshore Structures
Initially, embedded deadweight concrete anchors with its top surface being flush with the seafloor surface were considered to provide the necessary resistance against the mooring line tension.
-
Uplift of symmetrical anchor plates by using grid-fixed reinforced reinforcement in cohesionless soil
Subbarao et al. (1988) studied the improvement in uplift capacity by using geotextiles as ties to reinforced concrete model anchors embedded in sand.
-
Multiscale Deformation and Fracture in Materials and Structures
Such elements may include concrete embedded steel anchors , and connections in hybrid concrete/steel structural members.
Indicates content that may require registration and/or purchase.