-
Supplier: Henkel Corporation - Industrial
Description: Frekote EFR is designed specifically as a semi-permanent, polymeric release agent for flange sealing on composite molds. EFR chemically bonds to the mold surface and is ideal for use with highly abrasive processes such as polymer concrete molding.
- Operating / Use Temperature: 55 to 109 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Liquid Release Agent 19600 is a silicone oil that is used to prevent urethanes and epoxies from sticking to parts. It coats a variety of surfaces such as metal, plastics, concrete, rubber, porous castings, and alloys that need polymers to stick to
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SATISOL Concrete Form Release is a high performance water emulsifiable, concrete form release agent. SATISOL meets Federal and State Regulations for VOC release. CITGO SATISOL offers and provides the following benefits and performance qualities: • Less
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 5.3 cSt
- Pour Point: 14 F
- Flash Point: 428 F
- Industry Applications: Automotive / Transportation, Corrosion Inhibitor / Rust Preventative, MIL-SPEC / Military, Machine / Gears, Marine
-
Supplier: Total Lubricants USA, Inc.
Description: Biodegradable concrete form release agent.
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, naphthenic process oils used in a variety of industries such as mold release agents for cement, brick, and concrete, process or extender oils in the rubber industry, and in the manufacturing of printing inks.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil, Naphthenic / Naphthalene
- Features: Petroleum / Mineral Oil
-
Supplier: Fortrans Inc.
Description: Why You Should Choose Our Cleaning Products to Wash Your Truck This biodegradable product will remove road film, cement and light-concrete residues from the exterior of your concrete truck. It is a non-corrosive and safe on all finishes. Additionally, the wax acts as a release
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Walter Surface Technologies
Description: cutting fluids, stamping oils, & grease Removal of mold release agents Cleaning of stainless steel equipment Parts cleaning in spray cabinets Ultrasonic cleaning applications Pressure washing Agitated cleaning tanks Removal of organic contaminants
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: phosphate-free, VOC-free Contains corrosion inhibitors to prevent flash rusting Dilutable up to 40:1 Foaming action for increased contact time MATERIALS Flooring Concrete Plastic Stainless steel Steel APPLICATIONS Cleaning stainless steel equipment in food industry Removal of mold
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Carbon Removal, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Bluestar Silicones USA Corp.
Description: Antifoam compound with high efficiency in alkaline media Properties Viscosity 500 Description SILCOLAPSE 411 is a silicone antifoam compound designed to treat aqueous or non-aqueous media in a wide variety of industries. Its low viscosity and effectiveness in alkaline conditions are of particular
- Applications: Cement / Concrete, Cleaners / Disinfectants, Fibers / Textiles, Mining / Minerals, Oils & Gas / Drilling Fluids
- Form & Features: Colloid / Dispersion, Liquid / Solution
- Function: Defoamer / Deaerator (Air Release)
-
Supplier: ASTM International
Description: detailed: (1) compatibility; (2) continuity; (3) substrate: strength, density and moisture content, admixtures, release and curing agents, finish, dryness, and joints; (4) waterproofing membrane: adhesion to substrate, terminations, and penetrations; (5) treatment and design of
-
Supplier: Master Bond, Inc.
Description: compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 10,000 psi
-
Supplier: ASTM International
Description: of dust, oil, or form release agents, protrusions or voids, or foreign matter that inhibit bond for adhesively applied gypsum board. All materials shall be kept dry. Where gypsum board is stored outside, it shall be off the ground, properly supported on a level platform and fully
-
Supplier: Gelest, Inc.
Description: enoltrimethylsilyl ethers Releases diethylamine upon reaction Moderately strong silylating agent Selectively silylates equatorial over axial hydroxyls Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in
- Flash Point: 50 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 58-72. Safety Hazard Info oral rat, LD50: 1,580 mg/kg Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are
- Flash Point: 107.6 F
- Purity: 95 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: kJ/mol ΔHvap: 41.0 kJ/mol Dipole moment: 1.39 debye Vapor pressure, 25 °C: 15 mm Coefficient of thermal expansion: 1.3 x 10-3 Hydrophobic surface treatment and release agent Dialkoxy silane
- Flash Point: 51.8 F
- Purity: 98 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: 12, p 239; Vol. 13, p 141; Vol. 14, p 300. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 317-319. 2. Larson, G. L. “Silicon-Based Blocking Agents” Gelest, Inc. 2014. 3. Li, H.-H.
- Flash Point: 53.6 F
- Purity: 98 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
Find Suppliers by Category Top
More Information Top
-
Laboratory and field performance of biodegradable release agents for hydraulic concrete
(2012) High viscosity spray emulsion concrete release agent .
-
Influence of Paste Volume, Type of Release Agents, and Contact Pressure on the Quality of Concrete Surfaces
Hart, I.: Concrete release agent , associsted materials and surface finishes.
-
The Chemical Formulary, Volume 16
Concrete Release Agent , 288 .
-
http://www.icevirtuallibrary.com/content/article/10.1680/macr.2000.52.4.265?fmt=ris
• Environmentally sound concrete release agents .
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Anti-corrosion agents Anti-static agents Candles Caulking compounds Composite materials Concrete release agents Core oils Crayons Dust control agents Electrical insulation Epoxy resins Fungicides Hydraulic fluids Printing inks Linoleum backing Lubricants Metal casting/working oils Oiled fabrics Paints Pesticide carriers Plasticizers Protective…
-
Federal Register > Friday, August 13, 1999 > [64 FR 44185] Procedures for Submission of Biobased Products for Listing by USDA
…and biodiesel fuel made from vegetable oil; a lightweight, high-strength molded fiber panel made from waste wood and kenaf; windshield washer solvent using ethanol made from corn; oil spill absorbents made from natural fibers; and a nontoxic biodegradable concrete release agent .
Indicates content that may require registration and/or purchase.