Products/Services for Condensate Tank Design Spec
-
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Condensate Pumps - (188 companies)In operation, these pumps tend to run intermittently, switching on once a connected basin or tank has filled with condensate to a certain point. Types of Condensate Pumps. Types of condensate pumps can be classified by design or by application... -
Condensate Polishers - (21 companies)Flow rate describes system performance while the condensate polisher is running at an optimal, steady-state condition. In environments where the equipment often runs discontinuously, however, systems should be designed for the most efficient use...
-
Pressure Vessels - (702 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
-
Industrial Containers - (1667 companies)Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
-
Submersible Pumps - (760 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank...
-
Evaporators - (303 companies)...state. They consist of a heat exchanger or bath, valves, manifolds, and temperature controls. Evaporators vary in terms evaporation rate, system capacity, and feed tank capacity. Laboratory-scale devices are designed to handle small batches...
-
Ion Exchange Equipment - (424 companies)Ion exchange equipment adjusts the ionic content of water. Ion exchange equipment is used to adjust the ionic content of potable and industrial process water. Water to be treated flows through a tank filled with an ion exchange resin. As the water...
Product News
-
Suzhou Ele Mfg Co., Ltd.
Water-Cooled Brushless DC Condensate Pump Water-Cooled Brushless DC Motor. Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless motor design helps reduce operating noise while providing efficient and reliable performance for continuous HVAC condensate management. The motor is also designed with protection against dust, water, and corrosion. High-Performance Condensate Removal. Operating at 100 -240V and 1/30 HP, the pump delivers up... (read more) -
Backer-Springfield
Tubular Condensate Evaporator Pans Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations while meeting the highest industrial standards. These innovative pans, built with sealed components and UL60335-2-89 certification, streamline compliance and testing for refrigerated cabinet manufacturers. Key Features to Elevate Your System. Sealed Components: Engineered for enhanced safety, even with flammable refrigerants... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield
Anti-Condensate Pans for HVAC & Refrigeration Backer Springfield's EVAPOWAY TM anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada. The original electric condensate evaporator pan takes advantage... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield
Top-Quality Anti-Condensate Pans: No Drain Needed! ANTI CONDENSATION HEATERS. Backer Springfield's EVAPOWAY TM anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada. The original electric condensate... (read more)Browse Electric Heaters Datasheets for Backer-Springfield -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss. A storage tank 's performance and efficiency are closely linked to its insulation. Whether the tank is designed to retain warmth in a heated process or to keep chilled materials at low temperatures, insulation directly determines how efficiently it maintains those conditions. Without it, storage tanks lose or gain heat, leading to unstable temperatures and unnecessary energy consumption. The Principles of Storage... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrestor Breather Valves for Tanks tank sizes and media. * Low-maintenance design simplifies operation. These features help engineers maintain safe and stable storage conditions. For safer tank protection, contact us for specifications and customization option... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
-
Design and construction of an offshore floating nuclear power plant
…retains structural Containment is located at lower Design-basis containment from integrity and PCCS capability elevation than draft of largest collision is with oil damage by design - postulated colliding ship supertanker … producing make-up water condensate storage tanks supply for steam cycle … modules before drop-in placement with crane; all dimensions within largest dry-dock specs Construction No one…
-
EARLY ENTRANCE CO-PRODUCTION PLANT - DECENTRALIZED GASIFICATION COGENERATION TRANSPORTATION FUELS AND STEAM FROM AVAILABLE FEEDSTOCKS
Tankage Pumps for loading tank trucks, re-blending off- spec products and re-circulating the off-spec products back to the process units are included here. .... in Plant 316, well water tank and demineralized water U.S. DOE DE-FC26-0�NT40693 Quarterly Technical Progress Report 5-11 Section 5 Phase I Task 4 - Feasibility Design Package development tank in … 3 1 1 and condensate tank in Plant 303…
-
Solids Problem At the Ring Border Gas Plant
These problems have occasionally resulted in the delivery of condensate [Q the Amoco Chinchaga liquids facility that exceeded the BS&W (basic sediment and water) specification … been neces~aI)r to manually remove an excessive solid build-up in the stabilizer feed tank . .... to the operallon of the mist extracmrs in the inlet separators al conditions that exceed design capacity. .... gas revenue due to plant outages, the costs associated with the delivery ofoff- spec condensate, and the…
-
Solids Problem At the Ring Border Gas Plant
…1994, it was necessary to manually remove an excessive solid build-up in the stabilizer feed tank . .... to the operation of the mist extractors in the inlet separators at conditions that exceed design capacity. .... Solving the solids problem in the Ring Border area is driven by a number of business related incentives including potential lost sales gas revenue due to plant outages, the costs associated with the delivery of off- spec condensate , and the presentation of…
-
COMPASS 2-A Cost Effective Floating Production System
…now actively developing a floating production cryogenic system based on the COMPASS 2 design and known as .... It is envisaged that CRYOCOMPASS will be applicable on fields with gas:oil ratios above 800, a domain which represents most of the world's volatile oil-, condensate and gasfields CRYOCOMPASS will involve … mixed NGL and rich or spec LNG,depending upon field … into deck- mounted units, the interestlies in there-useof the expensive cryogenic storage tank section of LNG…
-
States > Texas > State > Register > 2007 > [TexReg 2007-0608is] 06/08/2007
Such records must be suf¿cient to demonstrate proper functioning of those devices to design speci¿ca- tions, including … in the Houston/Galveston/Brazoria area, the following recordkeeping requirements apply in addition to those spec - i¿ed in subsection .... (1) The owner or operator of any stationary tank , reservoir, or container with a ¿xed roof that … 000 gallons or less storing volatile organic liquids other than crude oil or condensate , or to storage…
-
Ormen Lange Onshore Processing Plant
Care has been taken in the design to ensure that the selected process solutions and equipment are … include a closed flare system with the use of a large underground off- spec cavern to limit .... The condensate is stored in an underground rock cavern, after processing to specification allowing ship transportation to … Glycol) injection as primary hydrate remedial measure, a MEG treatment plant and storage tank area has been…
-
Energy Saver | Save Energy In Water Systems, Part I | Chemical Processing
When one medium-sized chemical plant was designed 20 years ago with coal as the main fuel, insulation couldn’t be justified for the hot water tank and the return lines. .... Tip 3: If steam condensate can’t serve as boiler feed water, use it as hot water. .... Consider routing this off- spec condensate to the hot water tank catering to wash water demand.
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
3-1.4 Bidders are invited to quote pimip designs which may not meet this specification in .... 3.2.1 The low pressure drain pump will be used to pump condensate from the primary system steam drains from the low pressure, drain tank to the reserve feed tank for reuse as feedwater. .... CEI Spec .
-
Crew Exploration Vehicle Environmental Control and Life Support Design Reference Missions
The use of the swing bed precludes the necessity of a condensing heat exchanger, condensate separators, and allows thermal coolant above condensing temperatures that reduces the size of the SM radiators, and trades better than the traditional LiOH/Condensing heat exchanger design . .... The advantage of the mass spec is that it can monitor multiple constituents and be automatically recalibrated … the CM provides distribution of oxygen and nitrogen for atmosphere make up control and water tank pressurization.
Indicates content that may require registration and/or purchase.