-
Supplier: FIPA Inc.
Description: Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA
- Filtration Grade (Micron Rating): 100 to 30 µm
- Maximum Pressure: 105.9 psi
- Maximum Temperature: 252 F
- Features: Housing and Filter Assembly, Other
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove
- Maximum Discharge Pressure: 200.152026 psi
- Discharge Size: 1 inch
- Pump Housing Material: Cast Iron
- Pump Type: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: VACUUBRAND, Inc.
Description: concentrators, gel dryers and filtration. The separator at the inlet (AK), made of glass with protective coating, retains particles and liquid droplets to protect pump performance. The separator at the outlet collects condensate, avoids condensate backflow towards the
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
-
Supplier: VACUUBRAND, Inc.
Description: collects condensate, avoids condensate backflow towards the pump, and reinforces the whisper-quiet operation of the pump. Typical service intervals in excess of 10,000 operating hours.
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance,
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 2 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in
- Maximum Operating Pressure: 72 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 320 F
- Size of Connection: 1 inch
-
Supplier: Armstrong International
Description: The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 2 inch
- Pump Housing Material: Cast Iron
- Pump Type: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Titus Company (The)
Description: The Vacuum Handler is the best drain trap for vacuum system applications such as vacuum pumps, gas reclaiming operations and machining operations that use a vacuuming process to seal parts. The standard version relies on gravity to drain liquid from the
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: FIPA Inc.
Description: To protect vacuum pumps from damage or excessive wear Separation of coarser particles, dust and dirt Resistant filter elements made of stainless steel (INOX) Filter incl. condensate trap
- Filtration Grade (Micron Rating): 60 µm
- Maximum Pressure: 29 to 58 psi
- Filter Medium Material: Metal / Porous Metal
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating furnaces utilize a static cylindrical
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
applications in humid environments, the new vacuum pumps are also available in Aqua versions with a corrosion-resistant Aqua coating. These can be equipped with a special filter and a condensate drain. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Designed to complement Agilent’s industry-leading diffusion pumps, these accessories include high-quality fluids, heaters, baffles, traps, and replacement parts—each rigorously tested to meet demanding application requirements across semiconductor, research, and industrial (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The Cryotrap is a water trap for water distributors that shortens the time required to reach the required vacuum in the chamber by intensively exhausting water (H2O). Production of Inline / Plate / Regen. Type Cold Trap and CWP (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
LinkedIn VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Polycyclic Aromatic Hydrocarbons Formation from Fuel and Additives Combustion
The exhaust gases were recovered by sucking these through a glass fiber fiIter, after which the gas passed through a liquid nitrogen bath condensate trap and vacuum pump .
-
UOP 79 - FRACTIONATION OF PETROLEUM DISTILLATES
…fraction volumes Refrigeration unit and pump, capable of circulating an ethylene glycol-water mixture through the reflux condensers at approximately -20 C (-4 F) Surge tank Thermocouples, calibrated, iron-constantan wire Time switch Vacuum pump Gas condensate traps , 100- and 300-mL…
-
HANFORD MEDIUM & LOW CURIE WASTE PRETREATMENT PROJECT PHASE 1 LAB REPORT
The figure shows the masses of vapor generated and either recovered in the condensate receiveror the cold trap protectingthe vacuum pump , crystals that accumulated on the walls of the vessel, material that adhered to the vessel and was lost in the transfer…
-
Photoreduction of nitrogen trifluoride with controlled release of radicals
Sketch map of the experimental apparatus: (1) homemade insitu reaction cell; (2) condensate trap ; (3) vacuum pump ; (4) membrane manometer (0–30.0 mm Hg); (5) pressure gauge (0–760 mm Hg); (6) Teflon gate valve; (7) vacuum gauge (1.0 × 10−1 –1…
-
Steam heating
When the steam condensate cannot be returned by gravity to the boiler in a two-pipe system, an alternating return lifting trap , condensate return pump , or vacuum return pump must be used to force the condensate back into the boiler.
-
The Factors Influencing Sterilisation by Low Pressure Steam
Using the same arrangement of steam inlet, condensate outlet and steam trap , a vacuum pump was now attached to the lower union at the back end of the steriliser and a mercury manometer to the central one.
-
Removing Volatile Impurities from Granules by Distillation Sweating
Schematic of the experimental setup: (1) jacketed glass container, (2) heated cover, (3) granules, (4) ultrasonic bath, (5) ultra- sonic converters, (6) circulation thermostat, (7) condensate trap , and (8) vacuum pump .
-
Evidence of innervation following extracellular matrix scaffold‐mediated remodelling of muscular tissues
The constructs were then placed into plastic pouches and attached to a vacuum pump (Leybold) with a condensate trap inline.
-
Process related copper leaching during a combined wood preservation process
A glass container was connected to a vacuum pump via a cooling trap where water conden- sates can be collected in a storage device.
-
AN-107 (C) Simulant Bench-Scale LAW Evaporation with Organic Regulatory Analysis
In approximately 1.25 hours of steady state operation, approximately 39 mL of condensate formed in the traps of the Teflon vacuum pump , translating to approximately 2.3 L of condensate in 73.5 hours.
Indicates content that may require registration and/or purchase.