Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Electrical, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00394 inches
- Peel Strength / Adhesion: 5.709375 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00217 inches
- Peel Strength / Adhesion: 4.8525 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00787 inches
- Peel Strength / Adhesion: 6.051875 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrical, Electrically Conductive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: 60 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper.
- Thickness: 0.00905511811023622 inches
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Newark, An Avnet Company
Description: DOUBLE-SIDED THERMAL TAPE, 0.25MM
-
Supplier: Adhesive Applications
Description: ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible conductive
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily used
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper
- Width: 14 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 1 inches
- Thickness: 0.005 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 4 inches
- Thickness: 0.005 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 7 inches
- Thickness: 0.015 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: Newark, An Avnet Company
Description: 3M Thermally Conductive Adhesive Transfer Tape 8805, 4 in x 10 yds, 6/Case
-
Supplier: DigiKey
Description: 3M ELECTRICALLY CONDUCTIVE DOUBL
- Adhesive: Acrylic
- Type: Double-Sided Adhesive
-
Supplier: Powell Electronics, Inc.
Description: 3M Electrically Conductive Double-Sided
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 400P, Thermally Conductive, Film Reinforced, Pressure Sensitive Adhesive Tape BERGQUIST® BOND PLY TBP 400P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape. The tape consists of a
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.4 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance.
- Width: 1 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Tape DT03B Double-Sided Conductive, Double Sided X 65.617' (20.00m) X 0.034" (0.86mm)
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: DigiKey
Description: "RF EMI Shielding Tape 1182 Copper Foil Conductive, Double Sided 6.000"" (152.40mm) X 54.000' (16.50m) X 0.004"" (0.09mm)"
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply 660P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape.The tape consists of a high performance, thermally conductive acrylic adhesive coated on both sides of a Polyimide film. Use Bond-Ply 660P in
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply® 800 is a thermally conductive, electrically isolation double-sided tape. Bond-Ply® 800 is utilized in lighting applications that require thermal transfer and electric isolation. High bond strengths obtained at ambient temperature lead to significant processing
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Your benefits Thermal impedance 0.52°C-in²/W (@50 psi) High bond strength to a variety of surfaces Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive Can be used instead of heat-cure adhesive, screw mounting or clip
- Industry: Electronics
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: Abrisa Technologies
Description: create the pattern design of the gasket or mask thereby eliminat-ing variables which could affect the configuration and functionality. Gaskets can replace mechanical fasteners for longer term holding power. Typical Gasket and Mask Materials Include: Single and Double-Sided Adhesive
- Services Offered: Design Assistance, Prototype Services
- Materials: Foam, Glass, Metals, Plastics
- Features: North America, Other, Southwest US Only, United States Only
- Specialty Cutting: Tapes / Adhesives
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
. The two conductive layers have an insulating layer between. Multi-Layer Flexible Circuit Boards: A combination of single and/or double-sided flex circuits laminated with adhesive onto a single and/or double-sided material. (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
attributes Helps prevent excess load on the solder joint at the antenna PRODUCT FACTS Available cable lengths: 50, 100, 150mm Available connectors: MHF-type, MHFL4-type FPC with double side adhesive (read more)
Browse Antennas Datasheets for TE Connectivity -
series with shielding ensures excellent electromagnetic compatibility and protects against interference, both generated within a device or resident external to the device. With its double-sided contact system and metal PCB anchors, the FP 0.8 offers an extremely robust PCB connection. The product (read more)
Browse Power Connectors Datasheets for DigiKey -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
configuration table) 1Ø rated for NEMA 4X and IP69K Multiphase rated for NEMA 4X and 6P Industrial design for rough service application Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Die-Cut Performance Material Spotlight: FLEXcon (R) OMNI-WAVE TM
grade conductive adhesive. OMNI-WAVE TM is a double-sided, skin-contact, pressure-sensitive adhesive (transfer tape) engineered for short-term wearable and electrode applications. It has a conductive layer containing carbon fibers that allow medical device sensors or electrodes to send and receive
More Information Top
-
Solitary surfactant assisted morphology dependent chemiresistive polyaniline sensors for room temperature monitoring of low parts per million sulfur dioxide
The sensing devices were attached to the holder with con- ductive double sided tape .
-
Kinetics of electrodeposition of Zn–Co alloy using mild steel rotating disc electrode
For examination in the microscope the cylinder was attached with conductive double sided tape to the bottom of the SEM holder so that the electrode surface could be scanned.
-
Direct analysis of samples by mass spectrometry: From elements to bio-molecules using laser ablation inductively couple plasma mass spectrometry and laser des...
Plant tissue samples were attached the stainless steel sample plates via conducting double sided tape .
-
Extending the frontiers of mass spectrometric instrumentation and methods
Plant tissue samples were attached to the stainless steel sample plates via conducting double sided tape .
-
Journal of the Brazilian Chemical Society - NEXAFS and FTIR-ATR investigation of the static and dynamic superhydrophobicity of functionalized titanium dioxide ...
The stainless steel substrates were directly attached to the sample holder by using conducting double sided tape .
-
A measurement method for verifying impedance match condition of assembled RFID tag
Since many mounted methods can be used for assembling RFID chip and antenna, for example wire-bound, conductive adhesive, silver epoxy glue, conductive double sided tape , etc.
-
A Novel Remote Health Monitor with Replaceable Non-Fragile Bio-Probes on RFID Tag
In addition, we use two pieces of double sides conducting tapes to connect both TFT amplifiers and probe modules.
-
Acetylation of corn silk and its application for oil sorption
The samples were fixed on round stainless steel sample holders with double sided conductive tapes and then were coated with gold to provide a conductive coating to make ensure good image generation under FE-SEM.
-
Mesoporous silica xerogel modified with bridged ionic silsesquioxane used to immobilize copper tetrasulfonated phthalocyanine applied to electrochemical determ...
The materials were dispersed on a double side conducting tape on an aluminum support and coated with a thin film of platinum using a Balted SCD 050 Sputter Coater apparatus.
-
Cellulose acetate core–shell structured electrospun fiber: fabrication and characterization
In brief, fibers were first frozen in liquid nitrogen, cut into 2-mm long strips, attached to an aluminum stub using a double sided conductive tape and sputter-coated with gold for 1 min.
Indicates content that may require registration and/or purchase.