-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing reduces damage to the material and ensures high-precision cutting. Layer-by-layer cutting to meet the processing demands of different materials. Coaxial application of assist gas to protect the material during laser processing. On-the-fly switching of air pressure
- Laser Output Power: 3 to 60.00000000000001 watts
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Gas Assist / Laser Nozzle, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 362.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 362.6 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: port, dual port, barbedSupplier Angst+Pfister Sensors and Power
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 2.2 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
- Switch Point Range: -14.50377 to 14.5 psi
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 87.02262 psi
- Vacuum Range: 4,501.708547999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 0.2900754 to 101.52639 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),
- Working Pressure Range: 0 to 362 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: The P4056 Pressure Transducer incorporate a back-side PRT configuration that is compatible with many types of liquid and gaseous media. This flexible product family can be supplied with a built in Metri-Pack 150 electrical connector. The small sensor size is ideal for high volume
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume or mass
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377352-185PC05DT Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Honeywell Sensing and Productivity Solutions Series: 180PC
- Working Pressure Range: 5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: P51-200-G-A-I36-5V-000-000 200PSIG, 5V, 1/4 NPT
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: MS5837-30BA Pressure Sensor Ultra-small, gel-filled, pressure sensor withstainless steel cap The MS5837-30BA is a high-resolution pressure and temperature sensorfrom TE Connectivity (TE) with I2C bus interface. This sensor is optimizedfor water depth
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 30PSI ACPC HGRADE DIFF MINI PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
come into contact with foreign substances, contactless sensor solutions have a clear advantage over classic solutions that are immersed directly in the medium. At the same time, cleaning in the event of overflowing foam is time-consuming and associated with expensive downtime. Precision (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
under pressure by the moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
possible. Custom Sensor Applications IST’s development of the micro flow sensor allows customers to specify dimensions and resistor layouts to fit their own applications. The MFS02 features a rugged design that is well-suited for soldering, conductive gluing, or wire (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Printed Sensors, DC to AC Inverters & More (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
The XS118BLNAL2 generates a high-frequency electromagnetic field in front of its active sensing face. When a conductive metal target enters this field, eddy currents form within the target and absorb energy from the sensor’s oscillator. The internal electronics detect (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
A novel application of ADC/K-foaming agent-loaded NBR rubber composites as pressure sensor
The interest of the present work is to make a high sensitive pressure sensor made of conductive foamed rubber with small relaxation time.
-
http://dspace.mit.edu/bitstream/handle/1721.1/55198/609408342-MIT.pdf?sequence=2
The pressure sensors are made from conductive foam that increases in conductance when compressed.
-
Social Robotics
The pressure sensor is composed of conductive foam (Inventables Inc.), whose resistance values change when it is pressed, and one piece of con- ductive fabric on each side.
-
Intelligent Interactive Technologies and Multimedia
The Music Under Pressure project [15] used conductive foam and washers to act as pressure sensors embedded under the cushions of the couch and each sensor is mapped to a specific MIDI sound in a part of a musical ensemble (Figure 4 …
-
Arduino Wearables
Conductive foams are used to make soft- pressure sensors and buttons.
-
Novel highly sensitive and wearable pressure sensors from conductive three-dimensional fabric structures
… 2014 Pressure sensor: state of the art, design, and application for robotic hand J. Sensors 2015 1–12 [12] Brady S, Diamond D and Lau K T 2005 Inherently conducting polymer modified polyurethane smart foam for pressure sensing Sensors Actuators A 119 398–404 …
-
Smart fabric sensors and e-textile technologies: a review
… textile structures Intelligent Textiles and Clothing ed H R Mattila (Cambridge: Woodhead Publishing) chapter 14, pp 239–82 [94] Brady S, Diamond D and Lau K T 2005 Inherently conducting polymer modified polyurethane smart foam for pressure sensing Sensors Actuators A 119 398–404 .
-
Flexible latex—polyaniline segregated network composite coating capable of measuring large strain on epoxy
Chem. 21 8292–4 [53] Brady S, Diamond D and Lau K T 2005 Inherently conducting polymer modified polyurethane smart foam for pressure sensing Sensors Actuators A 119 398–404 [54] Kumar B, Park Y T, Castro M, Grunlan J C and Feller J …
-
Novel fabric pressure sensors: design, fabrication, and characterization
… 920, ed X M Tao, G Troster and D Diamond (Warrendale, PA: Materials Research Society) pp 113–9 [6] Brady S, Diamond D and Lau K T 2005 Inherently conducting polymer modified polyurethane smart foam for pressure sensing Sensors Actuators A 119 398–404 …
-
Photolithographic structuring of stretchable conductors and sub-kPa pressure sensors
[1] Brady S, Diamond D and Lau K T 2005 Inherently conducting polymer modified polyurethane smart foam for pressure sensing Sensors Actuators A 119 398–404 [2] Shiga T, Akane Okada A and Kurauchi T 1993 Electroviscoelastic effect of polymer blends consisting of …
Indicates content that may require registration and/or purchase.