Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 3M 7000063481 Conformal Coating
- Use Temperature: 248 F
- Features: Conformal / Encapsulating Coating, Other
-
Supplier: ACCRAbond, Inc.
Description: CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating
- Cure / Technology: Single Component System
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be sprayed, dipped, or brushed. The
- Features: Conformal / Encapsulating Coating, Semiconductors / IC Packaging
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Dielectric Strength: 5,199.999999999988 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
- Viscosity: 400 to 800 cP
- Features: Conformal / Encapsulating Coating, ESD Control / Anti-static, Encapsulant / Potting Compound, Liquid
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 5290, Silicone, Conformal coating LOCTITE® 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an operating range of -53 °C to 204
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: ELANTAS North America LLC
Description: CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
- Industry: Automotive, Electronics, Military Specification
- Features: Chemical / Oil Resistant, Dielectric, Protective
- Form: Liquid
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 is a sprayable conformal coating designed to protect electronic circuits from environmental influences.
- Viscosity: 800 cP
- Tensile Strength (Break): 100 psi
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Supplier: Altron, Inc.
Description: Conformal Coating Automated/Programmable A variety of coatings available Selective spray Conveyor fed Ultra-violet inspection Four stage IR & UV oven
- Industry Served: Aerospace, Automotive, Commercial / Professional, Electronics, Government, Medical / Healthcare, OEM / Industrial, Security / Safety
- Coating Capabilities: Conformal Coating
- Services: Degreasing, Pressure / Spray Washing, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Features: Midwest US Only, North America, United States Only
-
Supplier: ACCRAbond, Inc.
Description: CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Military Specification
-
Supplier: Dymax
Description: High-Performance Conformal Coating with Secondary Moisture Cure Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture over time, on PCBs where
- Coeff. of Thermal Expansion (CTE): 43,333,333.333333336 to 9,444,444.444444444 µin/in-F
- Elongation: 19 %
- Tensile Strength (Break): 1,500 psi
- Viscosity: 750 cP
-
Supplier: Epoxies Etc...
Description: 60-7190 is a low viscosity ultraviolet curable coating. This is an electronic grade material which will provide chemical, moisture and vibration protection. 60-7190 is water clear and may be sprayed.
- Use Temperature: -22 to 302 F
- Viscosity: 500 cP
- Features: Conformal / Encapsulating Coating, Liquid
- Industry: Electronics (PCB / SMT Assembly), OEM / Industrial
-
Supplier: CHT USA Inc.
Description: CHT's ACC17 is a fast curing, low viscosity, 1-part condensation cure silicone conformal coating. It is designed to coat printed circuit boards to prevent ingress of moisture and environmental contaminants. The uncured product can be applied by pouring or spraying and is readily cured
- Use Temperature: -67 to 392 F
- Dielectric Strength: 477.520000000001 kV/in
- Viscosity: 1,180 cP
- Industry: Automotive, Electronics (PCB / SMT Assembly)
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to -60°C and
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
-
Supplier: Allied Electronics, Inc.
Description: Dual Conductor Fabric Wrist Straps for Monitors Ideal for high temperature environments. Silicone conformal coating is a flexible finish product that provides a protective coating for printed circuit boards against moisture, corrosion and thermal shock. Dielectric Strength 2000
-
Supplier: Newark, An Avnet Company
Description: CONFORMAL COATING, URETHANE
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: Allied Electronics, Inc.
Description: CONFORMAL COATING PEN - SILICONE, UL RECOGNIZED; 0.16 OZ
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-1 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Power Source: Electric
- Mounting: Handheld
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: PVA - Precision Valve & Automation
Description: The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Maintaining the preferred features of previous workcells, the Delta 8 features a robust overhead three-axis motion platform
- Spray Technology: Airless
- Automation / Control: Automatic
- Power Source: Electric
- Mounting: Floor / Skid
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized Silicone
-
Supplier: Allied Electronics, Inc.
Description: industries. Common acrylic conformal coatings uses are with electric generators, motors, transformers, relays, and air bag controllers. The 419C coating can serve to protect high technology devices like cell phones, computer tablets, avionics, and more.
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features:
- Width: 0.3125 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
Description: It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the shadow area, it can be cured to ensure the best performance. The thin layer of coating can
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating, Reactive / Moisture Cured
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-2 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply solvent based coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Mounting: Bench / Table Top, Handheld
- Power Source: Electric
-
Supplier: PVA - Precision Valve & Automation
Description: When precision matters, manufacturers around the globe rely on PVA's conformal coating systems, PVA has been making manufacturing easier with customer driven solutions used in industries ranging from solar, semiconductor packaging, printed circuit board assembly fluid dispensing
- Coatings Applied: Adhesives / Sealants, Conformal / Dielectric
- Options / Components: Applicators / Guns
- Automation & Control: Automatic
- Services: Complete Machines / Turnkey Systems, Component / Sub-system Upgrades
-
Supplier: Accuris
Description: RESIN, CONFORMAL COATING, URETHANE ELASTOMER
-
Supplier: Techsil Limited
Description: MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP S-8 Solvent and Thinner is used for diluting CONATHANE urethane conformal coatings. It is halogen free based and has a short retention time. 1 qt Can.
- Features: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 1 L Can.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Conformal Coatings - ACL Staticide 8690 Acrylic Conformal Coating 12 oz Aerosol -- 8690 12OZ AEROSOLSupplier: Ellsworth Adhesives
Description: ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. 12 oz Aerosol.
- Dielectric Strength: 8,300 kV/in
- Viscosity: 1 cP
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating
-
Supplier: Newark, An Avnet Company
Description: CONFORMAL COATING, URETHANE, FAST DRY / Liquid
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces
- Viscosity: 1,500 to 3,500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom conformal coatings to match your specifications. (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
At PFC, we don’t just build circuits, we protect them. Our Conformal Coating services apply a specialized polymeric film to your flex PCBs, creating a robust barrier against: Moisture & Humidity Dust (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for PFC Flexible Circuits Limited -
Conformal Coatings With the recent addition of the CONAP® and Conathane® products, ELANTAS offers one of the most complete ranges of conformal coatings in the electronics industry. Materials for (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Industrial electronics manufacturers often face tradeoffs between environmental protection, employee safety, and production efficiency. In this case history, an inverter manufacturer sought to replace solvent?based conformal coatings while achieving higher dry film thickness and meeting (read more)
Browse Conformal Coatings Datasheets for Dymax -
PCB Conformal Coatings Protecting printed circuit boards from harsh environmental working conditions is critical to avoid malfunctioning and product failure. Conformal coatings are applied as a (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Dymax 9483 is a dual-cure conformal coating that cures rapidly with UV/Visible light and continues curing through ambient moisture in shadow areas. With excellent corrosion, chemical, and heat resistance and no added solvents, it provides long-lasting protection for printed circuit boards used (read more)
Browse Conformal Coatings Datasheets for Dymax -
equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Electronics used in aerospace, defense, and other demanding environments require conformal coatings that protect assemblies without introducing contamination risks. This white paper explores: Development of a light and moisture dual (read more)
Browse Conformal Coatings Datasheets for Dymax -
, ELANTAS PDG is at the forefront of developing exceptional conformal coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Shadowed areas and complex geometries can impact performance in electronics manufacturing applications. Explore how Dymax conformal coatings help protect criticical PCBs and assemblies. ?? Download the infographic: Dymax Conformal Coatings (read more)
Browse Conformal Coatings Datasheets for Dymax
Conduct Research Top
-
What Is Acrylic Conformal Coating?
Acrylic conformal coating is a type of finish that can be applied to various surfaces. Acrylic conformal coatings are often used in the electronics and medical industries and in other industrial settings where protection from chemicals or water is needed. This article will explore precisely what
-
Where To Buy Conformal Coating?
The conformal coating covers a huge range of electronic protection needs. Whether you are in the production of electronic devices, or an expert in handling and repairing the devices, you will find yourself needing the coatings. If you are familiar with the types, where it is best to use each
-
Conformal Coating - Sealing PCBs
and operational reliability of the components. To ensure that the material is distributed homogeneously across the surface, this well-known "conformal coating" process is employed using low-viscosity casting resins.
-
Acrylic vs Urethane Conformal Coating - What Is Polyurethane Conformal Coating?
Conformal coatings are applied to printed circuit boards to improve device reliability and durability. These polymeric materials create a film that protects electronics from threats like corrosion, liquids, and humidity. There are different conformal coatings, among them epoxy, silicone, acrylic
-
Acrylic vs. Silicone Conformal Coating: Which Conformal Coatings Is Right For You?
Acrylic and silicone conformal coatings are excellent ways to protect your electronics and other devices. But which one is right for you? The answer depends on several factors, including your device 's material, your condition, and what you hope to accomplish with the coating. In this article, we
-
What Is Epoxy Conformal Coatings For PCB?
Conformal coatings are polymer films applied to printed circuit board surfaces to protect them against harmful elements such as moisture, extreme temperatures, and chemicals. These films are thin so that they can conform to the different board shapes and their components. The protective layer
-
What Is Silicone Conformal Coating For PCB
, protective coatings are important. Silicone conformal coatings are some of the most effective in offering much-needed protection.
-
Maximising Performance and Reliability of Automotive Electronics with Conformal Coatings
Phil Kinner, Head of the Conformal Coatings Division at Electrolube, explains how modern, carefully formulated conformal coatings are helping automotive electronics manufacturers to deliver high-reliability, long-life products for a particularly demanding customer base.
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
-
Performance Advantages of Silicones for Circuit Board Conformal Coating
Various conformal coating materials are used to provide protection and improve performance and reliability of PCBs. This white paper, written by Kazuhisa Ono for Momentive Performance Materials Japan LLC, looks at the advantages of using silicones as a conformal coating on circuit boards
More Information Top
-
Page 14. Semiconductor parts with 333 in root number
Resistor/Capacitor Networks ECL Terminators and Line Terminator, Conformal Coated , SIP .
-
Page 20. Semiconductor parts with 011 in root number
Capacitor Networks, Single-In-Line, Conformal Coated SIP, .
-
Page 4. Semiconductor parts with 595 in root number
Conformal Coated , Maximum CV .
-
Page 2. Semiconductor parts with 112 in root number
Axial Conformal Coated Inductor .
-
Page 172. Semiconductor parts with 100 in root number
Resistor/Capacitor Networks ECL Terminators and Line Terminator, Conformal Coated , SIP .
-
Page 29. Semiconductor parts with 330 in root number
Resistor/Capacitor Networks ECL Terminators and Line Terminator, Conformal Coated , SIP .
Indicates content that may require registration and/or purchase.