Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Automations
Description: Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK
- Stroke or X-Axis Travel: 1 to 60 inch
- Rated Speed: 0.25 to 1.5 in/sec
- Rated Force: 150 to 900 lbs
- Material: Aluminum
-
Supplier: H2W Technologies
Description: a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching
- Rated Continuous Thrust Force: 10.8 lbs
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
-
Supplier: MotiCont
Description: one direction. Reversing the polarity of the applied voltage will move the motor to the opposite direction. The generated force is proportional to the current that flows through the motor coil. This force is almost constant in the specified stroke range of the motor. Voice coil
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft. Applying a
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 18 lbs
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for
- Stroke or X-Axis Travel: 0.8 inch
- Carriage Load: 35 lbs
- Drive Type: Direct Drive
- Orientation: Horizontal
-
Supplier: Newport MKS
Description: see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Newport MKS
Description: For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can reach its nominal displacement within 1.3 ms. When the
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Motion Solutions for Industrial, Agricultural and Medical Applications. With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Voice Coils vs. Solenoids: What is the Difference?
, typically referred to as a voice coil, is capable of a displacement in excess of 5 inches. In addition, voice coil actuators, can move bi-directionally, and has a constant force over the stroke and can be used for closed-loop position and force applications.
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Linear Drives for Industry Applications IX
Design of a Miniature Short-Stroke Constant - Force Linear Actuator .
-
EFFECTIVENESS OF VIBRATING BULLDOZER AND PLOW BLADES ON DRAFT FORCE REDUCTION
Vibrational frequency and amplitude were inversely related (nonlinearly) for the constant force vibrational linear actuators .
-
Scientific.Net: Materials Science
Design of a Miniature Short-Stroke Constant - Force Linear Actuator .
-
Design of a novel knee joint for an exoskeleton with good energy efficiency for load-carrying augmentation
Although the linear actuator generates constant force , the joint torque generated changes according to the joint angle, which causes torque contraction, particularly with minimal strokes.
-
Modeling and simulation for application of electromagnetic linear actuator direct drive electro-hydraulic servo system
= kbB,jlN is the electromagnetic linear actuator driving force constant .
-
Minimizing power dissipation in a disk file actuator
where G = K f / M for a linear actuator of force constant Kf and mass M , and G = K,/J for a rotary actuator of torque constant K, and rotary inertia J .
-
Design and analysis of a mini linear optical pickup actuator
Thus, thrust force should be modeled to estimate the force constant of the linear actuator .
-
Hopping direction controllability for small body exploration robot
This result shows that the horizontal velocity can be controlled by the constant force of the linear actuator 2 and the maximum horizontal .
-
Modeling and Hierarchical Neuro-Fuzzy Control for Flexure-Based Micropositioning Systems
… armature circuit; vm is the input voltage; Kb is the back emf; y is the linear displacement of the mover (assumed attached to the tip of the flexible beam); Kt is the force constant of the linear actuator ; f is the driving …
-
http://dspace.mit.edu/bitstream/handle/1721.1/63232/726654422-MIT.pdf?sequence=2
One alternative would be to apply a constant linear force to the actuator that is greater than the maximum normal force expected to be exerted with the ultrasound probe.
Indicates content that may require registration and/or purchase.